Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XF XF100 2.37MP CMOS Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XF100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4889B001 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 57321
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 24 Dec 2017 00:46:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon XF XF100 2.37MP CMOS Black :
The short editorial description of Canon XF XF100 2.37MP CMOS Black

XF100, 2.37MP, 1920 x 1080 px, CMOS 1/3", 10x/6x, 1/3 - 1/2000 s, 8.89 cm (3.5 ") LCD, 920000 px, CF/SD/SDHC/SDXC, DIGIC DV III, HDMI, USB 2.0, Black
More>>>

Canon XF XF100 2.37MP CMOS Black:
The official marketing text of Canon XF XF100 2.37MP CMOS Black as supplied by the manufacturer
Professional Camcorders
Canon’s XF100 is the smallest camcorder to include an MPEG-2, 50Mbps, 4:2:2 Full HD codec. CF card recording, professional audio and extensive customisation provides exceptional versatility.

Features:
- MPEG-2 recording to two CF cards at up to 50Mbps (4:2:2).
- Light, compact design; XLR inputs.
- 10x zoom Canon HD Video Lens.
- 1/3 type Full HD Canon CMOS.
- 3D Assist Functions; Infrared shooting mode.
- 8.8cm (3.5’’) 920k dot LCD; 0.6cm (0.24”), 260k dot EVF.
- Variable frame rates.

MPEG-2 recording at up to 50Mbps (4:2:2)
The XF100 records MPEG-2 MXF (Media eXchange Format) files – up to 1920 x 1080 Full HD at 50Mbps (4:2:2) – to relatively inexpensive and widely available CompactFlash (CF) memory cards. Relay Recording across two card slots allow filming to continue without interruption, whilst Double Slot Recording lets you store the same footage to both cards.

Light, compact design; XLR inputs
Putting exceptional functionality in the palm of your hand, the durable and lightweight design enables exceptional versatility. Linear PCM audio can be captured via twin XLR inputs and also using the front-mounted stereo microphone.

10x zoom Canon HD Video Lens
Drawing on Canon’s broadcast lens expertise, XF100 features a fast, wide angle Canon HD Video Lens (f1.8-f2.8, 30.4mm) with built-in control ring for adjustment of zoom, focus or iris. An enhanced Optical Image Stabilizer system helps to reduce chromatic aberration, maintain sharpness and reduce lens size.

1/3 type Full HD Canon CMOS
A 2.07MP Full HD CMOS sensor – designed and manufactured by Canon - captures Full HD video at native 1920x1080 resolution. The sensor is equipped with a Bayer pattern colour filter for high sensitivity and wide dynamic range; high-speed data readout technology minimises rolling-shutter skew that can occur in CMOS camcorders.

3D Assist Functions; Infrared shooting mode
The XF100 features 3D Shooting Assist functions (OIS Axis Shift and Focal Length Guide) which support stereoscopic 3D video capture using two camcorders. With twice the infrared (IR) sensitivity of previous models it’s also perfect for low light shooting using the new IR Shooting Mode and built-in IR lamp. Green and white options are available to suit different projects.

8.8cm (3.5’’) 920k dot LCD; 0.6cm (0.24”), 260k dot EVF
Both camcorders feature a large, side-mounted LCD. This 8.8cm (3.5”) screen has a sharp, 920k dot resolution, with a built-in waveform monitor and Edge Focus function to help set up the shot. A 0.61cm (0.24’’), 260k dot EVF with 100% coverage is also available.

Variable frame rates
A wide range of frame rates is available, from 12 to 50 fps. This gives cameramen the freedom to alter the capture rate for additional creative flexibility.

CPS support
Canon’s exclusive CPS Video Support offers a priority repair service, guaranteeing quick turnaround.
Short summary description Canon XF XF100 2.37MP CMOS Black:
This short summary of the Canon XF XF100 2.37MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon XF XF100, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), 2.07 MP, 10x, 6x
Long summary description Canon XF XF100 2.37MP CMOS Black :

Canon XF100, XF. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 6x, Focal length range (f-f): 4.25 - 42.5 mm. Compatible memory cards: CF, SD, SDHC, SDXC, Maximum memory card size: 32 GB. Closest focusing distance: 0.2 m. White balance: Auto, Daylight, Tungsten

This is an auto-generated long summary of Canon XF XF100 2.37MP CMOS Black based on the first three specs of the first five spec groups.
Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2.37 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Effective megapixels (movie)
2.07 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.25 - 42.5 mm
Focal length (35mm film equivalent)
30.4 - 304 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
5.8 cm
Storage
Compatible memory cards *
Types of memory cards which can be used with this product.
CF, SD, SDHC, SDXC
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
Focusing
Closest focusing distance
0.2 m
White balance
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight, Tungsten
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/3 - 1/2000
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Viewfinder
Viewfinder resolution
260000 pixels
Viewfinder screen size
0.27"
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.7 lx
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
Video formats supported
The type of video formats that can be used by this device.
MPEG2
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
50 fps
Ports & interfaces
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
XLR in
Yes
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-5 - 45 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
139 mm
Depth *
The distance from the front to the back of something.
268 mm
Height *
The measurement of the product from head to foot or from base to top.
191 mm
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Video out
1
Audio output
The type of audio output that the device produces, and the connector(s).
1
Manual focus
Yes
Noise reduction
Yes
Night mode
Yes
Spotlight
Yes
Auto exposure
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 2 expert reviews for Canon XF XF100 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
X