location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4562C004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292170405
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rough texture for expressing depth of image
  • - Deeper black density
  • - Expanded colour gamut
  • - Superb results in both mono and colour
  • - High quality cotton paper with a luxury touch
  • - Long-lasting with exceptional archival performance
Long product name Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets :
The long product name of Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets
More>>>
Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets:
The official description of Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon Premium Fine Art Rough Paper A3+ paper is high quality cotton paper developed to produce the best image quality with pigment ink. Its rough texture is ideal for expressing depth in an image and adding three-dimensional touch. Professional, experienced enthusiast photographers and art lovers will enjoy printing photos and other fine artwork on this paper. Suitable for long-term storage, this paper has a satisfying roughness, thickness and luxury touch, meaning your artwork will truly shine. Combined with genuine Canon LUCIA PRO ink in which the ink formulation has been optimised, resulting prints are rich in colour and black density and thanks to the paper’s 100 percent cotton base, image longevity and high durability are assured.

Short summary description Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets:
This short summary of the Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets, 320 g/m², Inkjet, A3+, White, 25 sheets, 540 µm

Long summary description Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets:
This is an auto-generated long summary of Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets based on the first three specs of the first five spec groups.

Canon FA-RG1 Premium Fine Art Rough Paper, A3 Plus, 25 sheets. Media weight: 320 g/m², Print technology: Inkjet, Paper size: A3+

Features
Print technology
Inkjet
Paper size
A3+
Product colour
White
Media weight *
320 g/m²
Sheets per pack
25 sheets
Printing media thickness
540 µm
Features
Compatible products
imagePROGRAF PRO-300 A3+ Printer ImagePROGRAF PRO-1000 Photo Printer PIXMA PRO-1 PIXMA Pro-10 PIXMA PRO-10S PIXMA PRO-100 PIXMA PRO-100S
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)