location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B061
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 13:30:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - 13 kg
Warranty: 1 year
Long product name Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm :
The long product name of Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D550, Monochrome Laser, 26ppm, 1200 x 600dpi max., Print/Copy/Scan, Duplex, USB, 13kg, White
More>>>
Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm:
The official description of Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering speed, convenience and reliability in a virtually maintenance-free and compact design, the imageCLASS D550 Black & White Laser Multifunction Copier is the perfect solution for any home or small office.

All-Mode Duplex
Enhancing home and small office operation, Canon’s imageCLASS D550 provides all-mode duplex capabilities for printing, copying and scanning. With this duplexing capability, customers will be able to significantly reduce paper consumption by duplex printing documents from a PC. Through the device’s 50-sheet duplex automatic document feeder (DADF), output is easily duplex printed for a more streamlined office workflow.

Smart Paper Handling
The imageCLASS D550 boasts print and copy speeds of up to 26 pages-per-minute (ppm) for letter-sized output, and delivers Quick First Prints or copy pages in approximately 6 seconds. Load paper easily in the 250-sheet paper cassette and your black and white output comes out crisp and fast. Reduce and enlarge, collate or make draft copies from the easy to use control panel.

Single Cartridge System
The imageCLASS D550 also incorporates the Canon Single Cartridge System, which combines the toner and drum in one easy-to-replace unit, resulting in excellent image quality retention and eliminating the complication and warehousing of separate toner and drum consumables.

Desktop Solution
The imageCLASS D550 is specifically designed for home/small office placement and provides convenient access to the office functions you require.

Short summary description Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm:
This short summary of the Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS D550, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, White

Long summary description Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm:
This is an auto-generated long summary of Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

Canon imageCLASS D550. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
6 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal, US Letter)
26 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CIS
Image formats supported
BMP, JPG, TIF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Input & output capacity
Total number of input trays *
1
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Mac compatibility
Yes
Design
Product colour *
White
Market positioning *
Home & office
Power
Power consumption (average operating)
1090 W
Power consumption (PowerSave)
3 W
Power consumption (standby)
10 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
13 kg
Packaging content
Drivers included
Yes
Bundled software
OCR
Other features
Dimensions (WxDxH)
391.2 x 429.3 x 336.2 mm
Compatible operating systems
Windows 7, Windows Vista, Windows XP, 2000, Linux Mac OS X (version 10.4.9 - 10.6)
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:02:20
Uk has collected 2 expert reviews for Canon imageCLASS D550 Laser A4 1200 x 600 DPI 26 ppm and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 00:02:20
If you're familiar with the Editors' Choice Canon imageClass MF4570dn ($299 direct, 4 stars), your first reaction to the Canon imageClass D550 ($299 direct) may well be to wonder why Canon is selling two mono laser MFPs for the same price. The second r...
Good Fast. Prints, scans, and copies. Duplex (two-sided) printing. Duplexing automatic document feeder.
Bad No network connection. No fax. Output quality, though suitable for most business use, is a touch below par across the board.
Bottom line The Canon imageClass D550 delivers fast speed, most of the MFP features you're likely to need in a personal mono laser MFP, and some extras including a built-in duplexer. Buy it now...
60%