Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF9220Cdn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4495B020 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8714574563435
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36282
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 21 Dec 2017 15:59:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm :
The short editorial description of Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm

i-SENSYS MF9220Cdn, 21ppm, 2400 x 600dpi, Print / Copy / Scan / Fax, Duplex, Network, 43.3kg, White
More>>>

Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm:
The official marketing text of Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm as supplied by the manufacturer
Impress with colour. Give your business a big advantage with Canon’s professional output. This robust, colour, laser all-in-one offers powerful SEND functionality in an easy to use and compact unit.

Features
- Colour laser All-in-One
- 21 ppm colour printing and copying
- High quality colour output
- Quick First-Print & energy efficient
- Network ready
- Scan to email, network folder & USB memory key
- 3.5 inch (8.8cm) colour TFT display
- Double sided print, copy, scan & Fax

For small, dynamic teams that demand professional output from an intelligent device

Colour laser All-in-one
Benefit from superior colour printing, faxing, copying and scanning in one stylish, cost-cutting and space-saving unit.

Save time, cut energy costs
With Canon’s Quick First-Print technologies there’s zero warm-up time, so no waiting. The unit springs into action the moment it’s needed. The Energy Star certified i-SENSYS MF9220Cdn also saves you money through its low energy consumption

Outstanding colour quality and pure black text
Give your marketing materials added impact with beautiful colour images, bold graphics and sharp text. This desktop model incorporates many of the advanced technologies found in Canon’s high-end imaging devices to deliver the finest colour quality.

Share productivity
Share printing, scanning and PC faxing (sending only) with this network ready unit. An intuitive setup wizard helps you get connected right away while the User ID management function restricts access to authorised staff only.

Powerful SEND functionality
Speed up and simplify your workflow. Scan colour documents quickly and easily for direct distribution via email, network file server, FTP server, internet fax or USB memory key. Documents can be scanned into a number of digital formats including ‘Compact PDF’ using Canon’s unique compression technology.

Ultimate usability
The large 3.5 inch (8.8cm) colour TFT display with Easy-Scroll Wheel allows easy access to all functions. A target-orientated graphical menu enables speedy, smooth operation.

Maximise productivity
Cut costs, save paper and produce professional documents with automatic double-sided printing. The Duplex Automatic Document Feeder enables fast automatic double-sided copying, scanning and faxing. With a maximum paper capacity of 850 A4 sheets (with optional pedestal) the i-SENSYS MF9220Cdn handles the workloads of even the busiest small businesses.

All-in-One colour cartridges
Benefit from continuous, high quality output. Each of the four compact colour cartridges contains toner, drum and cleaning units – reducing maintenance requirements and increasing reliability. Replacement is clean and fast, with easy front loading.
Short summary description Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm:
This short summary of the Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Canon i-SENSYS MF9220Cdn, Laser, Colour printing, 2400 x 600 DPI, Colour copying, 250 sheets, A4
Long summary description Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm :

Canon i-SENSYS MF9220Cdn. Print technology: Laser, Printing: Colour printing. Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing, Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Standard input capacity: 250 sheets. Standard output capacity: 250 sheets

This is an auto-generated long summary of Canon i-SENSYS MF9220Cdn 2400 x 600DPI Laser A4 21ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Colour faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
65000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
Yes
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Copy, Fax, Print, Scan
Printing colours
The colours that can be produced by the printer.
Black, Cyan, Magenta, Yellow
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
21 ppm
Maximum resolution *
Maximum printing resolution.
2400 x 600 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
UFRII-LT
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Print resolution (colour, normal quality)
600 x 600 DPI
Time to first page (black, normal)
12.5 s
Time to first page (colour, normal)
12.5 s
Warm-up time
Time needed before printing after power switched on.
60 s
Print margins (top, bottom, right, left)
5 mm
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
21 cpm
Copy speed (normal quality, colour, A4)
21 cpm
Copier resize
50 - 200%
Maximum number of copies
99 copies
Time to first copy (black, normal)
12.5 s
Time to first copy (colour, normal)
12.5 s
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed & ADF
Maximum scan area
Legal (216 x 356)
Scan to
E-mail, File, FTP, USB
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG,TIF
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
24 bit
Output colour depth
24 bit
Gray scale levels
256
Fax
Fax resolution (black & white)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax memory
1000 pages
Fax speed dialing (max numbers)
Maximum number of phone numbers storable in memory
200
Fax forwarding
Sends a fax received in memory to another pre-programmed fax number.
Yes
Fax broadcasting
232 locations
Fax dual access
Yes
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Maximum input capacity
850 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
50 sheets
Multi-Purpose tray capacity
100 sheets
Input capacity
Number of standard paper trays
3
Maximum number of paper trays
4
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Multi-purpose tray media types
Envelopes
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
10, B5, C5, DL
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet, USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
384 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Sound emission
Copying noise level
66 dB
Noise level (idle)
43 dB
Printing noise level
66 dB
Scanning noise level
66 dB
Duplex printing noise level
66 dB
Power
Power consumption (average operating) *
1210 W
Power consumption (PowerSave)
1.2 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
35 W
AC input frequency
50/60
Software
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Server operating systems supported
Windows 2000 Server,Windows Server 2003,Windows Server 2008,Windows Server 2008 R2
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
NetSpot Device Installer, Remote User Interface (RUI), Department ID Management
Drivers included
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
43.3 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
546 x 527 x 632 mm
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 3 expert reviews for Canon i-SENSYS MF9220Cdn and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04
Canon's colour laser ImageCLASS MF9220cdn should easily be able to handle a busy office and high printing volumes. It costs $1999 in Australia and boasts good text quality and fast printing. The complex control panels means accessing advanced features...
Good Top-notch paper handling with automatic duplexing, low toner costs...
Bad Confusing control panel, mediocre photo quality...
Bottom line The Canon imageCLASS MF9220cdn is a big MFP with many small problems, including an overly complex control panel, minimal Mac support, and mediocre photo quality. Toner costs appear low...
60%
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
X