location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Black ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4485A003A/B/F472231
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:53:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Black ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Warranty:
Long product name Canon Black ink cartridge 1 pc(s) Original :
The long product name of Canon Black ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Ink Cartridge
More>>>
Canon Black ink cartridge 1 pc(s) Original:
The official description of Canon Black ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Econimical and convenient, the individual BCI-3e photo inkjet cartridge produces rich black tones for your printed photos. Remember, you just need to keep the cartridge and replace the color.

Short summary description Canon Black ink cartridge 1 pc(s) Original:
This short summary of the Canon Black ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Black Ink Cartridge, Black, Pigment-based ink, 1 pc(s)

Long summary description Canon Black ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Canon Black ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Canon Black Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Features
Compatibility *
-- i450 -- i550 -- i560 -- i850 -- i860 -- MultiPASS C755 -- MultiPASS F30 -- MultiPASS F50 -- MultiPASS F60 -- MultiPASS F80 -- MultiPASS MP700 -- MultiPASS MP730 -- PIXMA iP3000 -- PIXMA iP4000 -- PIXMA iP4000R -- PIXMA iP5000 -- PIXMA MP750 -- PIXMA MP760 -- PIXMA MP780 -- S400 -- S450 -- S500 -- S520 -- S530D -- S600 -- S630 -- S630 Network -- S750
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No