location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX6040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4470C009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292173499
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 10:26:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Canon Easy-PhotoPrint, Mopria Print Service, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.6 kg
Long product name Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi :
The long product name of Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 600 x 1200 dpi, CIS, 2.7" LCD, USB, Wi-Fi, LAN, 49 dB, 11.6 kg
More>>>
Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi:
The official description of Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience highly productive business printing with MegaTank using high yield, refillable ink tanks. Count on business quality prints and an extremely low total cost of ownership.

SMALL DECISIONS, MAXIMUM IMPACT
Produce business-quality documents quickly with average savings of 85% on the total cost of ownership vs top 10 laser and inkjet printers4 with these ever-dependable, high volume refillable MegaTank printers.

Excellence In Every Environment
Where low-cost per page and high volume daily printing matter, the MAXIFY GX7040 really excels.

Estate Agencies
Produce property portfolios quickly for clients, scan and copy key documents easily with the 50-Sheet ADF – without worrying about ink or paper running out. Print business cards on matte or glossy media.

Retail
Print invoices effortlessly thanks to consistent reliability, high speed and a compact footprint. Create high quality, durable point of sale material, promotional banners and tags – all in-house.

Private Clinics
Print client records, new appointment details and even print directly on envelopes. Create persuasive collateral to promote your clinic’s capabilities.

Educational Institutions
Create course materials, presentation handouts as well as administrative documents easily every day with a cost-conscious printer.

Low Costs That Stay Low
Keep business printing costs down with huge yields of 14,000 pages from a set of colour ink bottles or 6,000 pages from a black ink bottle. Switch to Economy mode for even greater savings.

Durable Documents – On The Double
Print stand-out business documents with pin-sharp detail at deadline-beating speeds of 24 ipm in black and 15.5 ipm in colour. Manage document workflow easily using dedicated business functions.

Compact Yet Highly Capable
Make light work of busy schedules with a 50-sheet auto document feeder with single pass 2-sided scan, tiltable 6.9cm colour touch screen and paper supply of up to 600 sheets. Handle diverse media – even print banners up to 1.2m in length.

Maximise Efficiency
Be responsible with energy efficient inkjet printing with high yield ink bottles that help reduce waste. A user-replaceable maintenance cartridge keeps downtime to a minimum.

Get Connected
Print, scan, copy, and connect to the cloud via the Canon PRINT app. Compatible with Apple AirPrint (iOS) and Mopria (Android) and harness Ethernet connectivity plus dual-band Wi-Fi support.

Canon PRINT App
Enjoy smooth connectivity from palm to printer with the Canon PRINT app. Effortlessly print, copy and scan from your smart devices, check your printer's status and link up to the cloud for more flexible control.

Short summary description Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi:
This short summary of the Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY GX6040, Inkjet, Colour printing, 600 x 1200 DPI, A4, Direct printing, White

Long summary description Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY GX6040 Inkjet A4 600 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY GX6040. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
15.5 ipm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
8 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
45000 pages per month
Duplex functions *
Copy, Print, Scan
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
350 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 × 356 mm
Paper tray media types *
Glossy paper, Labels, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
Com-10, DL
Photo paper sizes
13x18, 20x25, 10x15, 18x25
Paper handling
Custom media width
89 - 216 mm
Custom media length
127 - 1200 mm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Canon Easy-PhotoPrint, Mopria Print Service, PIXMA Cloud Link
Performance
Sound pressure level (printing)
49 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
21 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
399 mm
Depth
645 mm
Height
327 mm
Weight
11.6 kg
Packaging content
Cartridge(s) included
Yes
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Polska 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)