Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS305 0.8 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS305
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4407B011
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6252
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 01 Jun 2018 19:00:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LEGRIA FS305 0.8 MP CCD Silver :
The short editorial description of Canon LEGRIA FS305 0.8 MP CCD Silver

LEGRIA FS305 - 1/6 type CCD, SD/SDHC, 37x zoom, DIGIC DV II, 2.7" LCD, 1.1 lux
More>>>
Short summary description Canon LEGRIA FS305 0.8 MP CCD Silver:
This short summary of the Canon LEGRIA FS305 0.8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA FS305, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS305 0.8 MP CCD Silver:
This is an auto-generated long summary of Canon LEGRIA FS305 0.8 MP CCD Silver based on the first three specs of the first five spec groups.

Canon LEGRIA FS305. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 1800x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1.1 lx