Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS306 CCD Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS306
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4404B008 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6545
This statistic is based on the 95028 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92827 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LEGRIA FS306 CCD Red :
The short editorial description of Canon LEGRIA FS306 CCD Red

LEGRIA FS306 - SD/SDHC, 41x zoom, 16:9, 32GB, 1/6" CCD, DIGIC DV II, TTL, 2.7" LCD, red
More>>>
Short summary description Canon LEGRIA FS306 CCD Red:
This short summary of the Canon LEGRIA FS306 CCD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA FS306, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g, Red

Long summary description Canon LEGRIA FS306 CCD Red:
This is an auto-generated long summary of Canon LEGRIA FS306 CCD Red based on the first three specs of the first five spec groups.

Canon LEGRIA FS306. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"), Effective megapixels (movie): 0.54 MP. Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1.1 lx

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)