location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS37 0.8 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4397B013
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA FS37 0.8 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 37x Digital zoom: 200x
  • - LCD 6.86 cm (2.7")
  • - Built-in speaker(s)
  • - DC-in jack
  • - Lithium-Ion (Li-Ion) 3.35 h
Long product name Canon LEGRIA FS37 0.8 MP CCD Black, Silver :
The long product name of Canon LEGRIA FS37 0.8 MP CCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA FS37 - 16GB Dual Flash Memory, 41x Zoom, Image Stabilizer, Hi-Res 16:9
More>>>
Canon LEGRIA FS37 0.8 MP CCD Black, Silver:
The official description of Canon LEGRIA FS37 0.8 MP CCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go anywhere, shoot anywhere with the LEGRIA FS37 – Canon’s smallest ever digital camcorder. Capture great-looking SD movies to 16GB internal flash memory or use memory cards for easy sharing.

Dual Flash Memory
With 16GB of Dual Flash Memory, the LEGRIA FS37 offers both internal capacity and memory card shooting. Store over 10 hours of movies to built-in memory – or record to SD and SDHC cards, great for sharing.

Smaller, lighter
The LEGRIA FS37 is the lightest, smallest digital camcorder Canon has ever made. That makes it a great companion throughout your day.

Movies – in a snap
Video Snapshot mode makes it incredibly easy to create movies for sharing with friends and family. Every time the Record button is pressed, a short four second clip is captured. Simply transfer your clips to a playlist on the memory card, select a soundtrack, and you’re instantly ready to play your movie on a TV – no need for editing on a PC. Four seconds is the average length of one ‘cut’ in a TV show, helping to give your final movie an expert feel. Sample music tracks are provided on a supplied CD but you can also load your own music to a memory card.

41x Advanced Zoom
Letting you get closer to all of the action, the DIGIC DV II processor combines with the optical precision of a genuine Canon Video Lens to deliver the reach of a 41x Advanced Zoom.

Dual Shot
Dual Shot sets all controls to automatic, making the camcorder really easy to use. You can shoot high quality video and photos, without the bother of switching between settings on the Control Dial.

IS with Dynamic mode
Record steadier footage, even when you’re moving. The LEGRIA FS37 features an Image Stabilizer with a new Dynamic mode, which compensates for a wider range of camera shake.

Pre REC
In Pre REC mode, the camcorder starts recording three seconds before the Record button is pressed. These three seconds are automatically added to the beginning of each clip, so you can still capture the crucial moment even if you pressed the Record button too late.

True Wide 16:9
Record stunning, panoramic widescreen movies in true 16:9. Monitor your video footage the way it appears on a widescreen TV via the 6.7cm (2.7") 16:9 LCD.

Intelligent battery and Quick Charge
Shoot for up to 3.5 hours on a single charge. The intelligent battery displays remaining charge in minutes. When you do need to replenish, it takes just 20 minutes to recharge for an hour’s recording.

Easy DVD burning
Easily burn a DVD. Canon’s DW-100 DVD Burner (available separately) offers simple one-touch burning.

Short summary description Canon LEGRIA FS37 0.8 MP CCD Black, Silver:
This short summary of the Canon LEGRIA FS37 0.8 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA FS37, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS37 0.8 MP CCD Black, Silver:
This is an auto-generated long summary of Canon LEGRIA FS37 0.8 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Canon LEGRIA FS37. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 200x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1.1 lx

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
0.54 MP
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
40.5 - 1676 mm
Optical zoom *
37x
Digital zoom *
200x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/6 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Self-timer delay
10 s
Minimum illumination
1.1 lx
Photo mode
Yes
Design
Product colour *
Black, Silver
Still image
Still image resolution(s)
640 x 480,1024 x 768
Audio
Built-in speaker(s)
Yes
Audio
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
DC-in jack
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.35 h
Weight & dimensions
Width
55 mm
Depth
221 mm
Height
59 mm
Weight *
225 g
Other features
Auto focus
Yes
Fader
Yes
Snapshot
Yes
Video out
1
Audio output
1
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:40:32
Uk has collected 1 expert review for Canon LEGRIA FS37 0.8 MP CCD Black, Silver and the rating is 73 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
73%