Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R16 2.39 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEGRIA HF R16
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4391B011
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4551
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LEGRIA HF R16 2.39 MP CMOS Black :
The short editorial description of Canon LEGRIA HF R16 2.39 MP CMOS Black

LEGRIA HF R16, 8GB, 20x optical zoom, 2.39Mpx, 1920 x 1080, 2.7" LCD, 0.4 lux, SD, SDHC, YPbPr, HDMI, USB 2.0, 270g, black, 4GB SD, case
More>>>
Short summary description Canon LEGRIA HF R16 2.39 MP CMOS Black:
This short summary of the Canon LEGRIA HF R16 2.39 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R16, 2.39 MP, CMOS, 25.4 / 5.5 mm (1 / 5.5"), 6.86 cm (2.7"), LCD, 270 g

Long summary description Canon LEGRIA HF R16 2.39 MP CMOS Black:
This is an auto-generated long summary of Canon LEGRIA HF R16 2.39 MP CMOS Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF R16. Total megapixels: 2.39 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.5 mm (1 / 5.5"). Optical zoom: 20x, Focal length range: 3 - 60 mm, Focal length (35mm film equivalent): 40 - 800 mm. Maximum memory card size: 32 GB. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Uk has collected 9 expert reviews for Canon LEGRIA HF R16 2.39 MP CMOS Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Nl heeft 9 proffesionele recensies verzameld voor Canon LEGRIA HF R16 2,39 MP CMOS Zwart. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Fr a recueilli 9 avis d’experts pour Canon LEGRIA HF R16 2,39 MP CMOS Noir et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
De hat 9 Expertenmeinungen über Canon LEGRIA HF R16 2,39 MP CMOS Schwarz eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Testseek ha raccolto 9 recensioni da parte di esperti per Canon LEGRIA HF R16 2,39 MP CMOS Nero e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Es ha coleccionado 9 opiniones de expertos para Canon LEGRIA HF R16 2,39 MP CMOS Negro y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Dk har samlet 9 ekspertanmeldelser for Canon LEGRIA HF R16 2,39 MP CMOS Sort og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Testseek получил 9 экспертных оценок для Canon LEGRIA HF R16 2,39 MP CMOS Черный, средний экспертный рейтинг составляет 65 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Se har samlat in 9 experttester för Canon LEGRIA HF R16 2,39 MP CMOS Svart och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:45:54
Es has recollit 9 revisions d'experts per Canon LEGRIA HF R16 2,39 MP CMOS Negre i la qualificació mitjana dels experts és de 65 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
65%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 06:45:54
You can archive your AVCHD movies onto DVDs without copying them onto your computer using Canon's DW-100 DVD writer. With only three buttons, it's easy to use, and can also play your AVCHD video back when the camcorder is connected. It writes onto DVD-...
Good Simple and light, Prerecording mode, 20x optical zoom...
Bad Only 8 GB of memory, Average sensitivity...
Bottom line The HF R16 is a camcorder for anybody who doesn't want bulky hardware or complicated settings. It's attractive, lightweight and inexpensive, and ideal compromise for under £400. We would just remind you to add an SD card before you take it on holiday...
60%
hardware.info
Updated:
2011-08-17 06:45:54
Over de beeldkwaliteit van de Legria HF R16 zijn we redelijk te spreken. De camera laat bij opnames in de buitenlicht mooie beelden zien met hoge scherpte, goede kleurverzadiging en vrijwel geen beeldruis. Binnenshuis bij kunstlicht heeft de...
0%
Lesnumeriques.com
Updated:
2011-08-17 06:45:54
Le est un caméscope haute définition vendu pour moins de 500 euros. D'une extrême simplicité et d'un design séduisant il s'adresse aux vidéastes qui cherchent un appareil léger. Difficile de faire plus simple que le . Un bouton Power pour l'allumage e...
Good Simple et léger, Mode pré-enregistrement, Zoom optique 20x...
Bad 8 Go de mémoire seulement, Sensibilité moyenne...
Bottom line Le HF R16 est le caméscope de ceux qui ne veulent pas s'encombrer ni se casser la tête dans les réglages. Beau, léger et pas très cher, c'est le compromis idéal pour moins de 500 euros. On lui ajoutera simplement une carte SD avant de partir en voyage...
60%
clubic.com
Updated:
2011-08-17 06:45:54
Le Legria HF R16 peine à convaincre… Même si d'un côté on ne peut qu'applaudit Canon pour avoir doté son caméscope d'un mode Full HD progressif, on déplore en revanche l'absence de stabilisation, rendant les longues focales inutilisables sans...
63%
Slashcam.de
Updated:
2011-08-17 06:45:54
Wenig Weitwinkel, kleine Sensoren, mageres Low-Light-Verhalten und kaum manuelle Funktionen lassen kaum einen Grund erkennen, weshalb man sich für eines der kleinsten Canon-Modelle bei einem Budget von 500 Euro entscheiden sollte. Vor zwei Jahren hätte man mit einem solchen Funktionsumfang im...
0%
itespresso.es
Updated:
2011-08-17 06:45:54
Esta cámara HD cuenta con un uso sencillo, aunque se echan de menos las opciones de reproducción exteriores.PublicidadLa Canon Legria, destaca por disponer de un tamaño reducido y cómodo que permite llevártela a cualquier parte sin que suponga una mole...
0%
ljudochbild.se
Updated:
2011-08-17 06:45:54
Canon Legria HF R16 har många inställningar, ansiktsigenkänning och en bra och blixtsnabb autofokus. Att den lagrar både i internminne och på SD-minneskort gör den flexibel, och att den i stora drag har en mycket hög videokvalitet innebär...
67%