location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF M31 + 4GB SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4354B011
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.89 MP CMOS 25.4 / 4 mm (1 / 4") Black
  • - Optical zoom: 15x Digital zoom: 300x
  • - Internal storage capacity: 32 GB
  • - Built-in flash
  • - LCD 6.86 cm (2.7")
  • - 1920 x 1080 pixels
  • - Dolby Digital 5.1 Built-in microphone
  • - PictBridge HDMI DC-in jack Microphone in
  • - Lithium-Ion (Li-Ion) 1.6 h
Warranty: 1 Year
Long product name Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black :
The long product name of Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF M31, 3.89MP, 1920 x 1080 px, CMOS 1/4", 15x/300x, 1/2 - 1/2000 s, 2.7" LCD, 211000 px, 32GB, SD/SDHC, DIGIC DV III, Direct Print, HDMI, USB 2.0, 320 g, Black + 4GB SD
More>>>
Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black:
The official description of Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Legria HD Camcorder
With an innovative touch-screen interface, enhanced Video Snapshot and Smart Auto, the compact and stylish LEGRIA HF M31 offers effortless Full HD shooting in any situation.

Features:
- 32GB Dual Flash Memory and Relay Recording.
- Easy HD Shooting.
- 6.8cm (2.7”) touch-screen LCD.
- Video Snapshot.
- 3.3MP Canon HD Camera System.
- Dynamic OIS and Powered IS.
- Easy sharing.
- Pre REC, 25p Cinema Mode – plus 3.3MP stills.
- Superior audio.
- Flexible system.

Dual Flash Memory
With 32GB of Dual Flash Memory, the LEGRIA HF M31 offers both internal capacity and memory card shooting. And, with Relay recording, you’ll never have to stop shooting to change media; if the built-in memory becomes full, Relay recording will automatically continue on an SD or SDHC card.

Easy HD shooting
Shooting HD has never been easier. Smart Auto’s scene recognition technology optimises settings according to the situation, whether it’s a dramatic sunset or a family event. Instant AF achieves pin-sharp focus quickly and Face Detection Technology optimises shooting settings for perfect people shots.

Touch-screen technology
The LEGRIA HF M31 provides a unique way to control your camcorder. The large 6.8cm (2.7”) touch-screen enables you to control of the camcorder’s shooting and playback functions with simple on-screen gestures for a new, more intuitive way of movie-making.

Canon HD Camera System
The Canon HD Camera System combines a 3.3MP Full HD CMOS sensor, an 18x optical zoom Canon HD Video Lens and the DIGIC DV III processor to deliver superb Full HD movies.

Dynamic OIS and Powered IS
When shooting video, small shakes of the camcorder can appear magnified in playback. To counter this, the LEGRIA HF M31 uses two systems of image stabilisation – Dynamic Optical Image Stabilizer reduces shake caused when shooting while walking and Powered Image Stabilizer keeps the image steady for telephoto shots.

Easy sharing
Sharing your videos is easier than ever before with the LEGRIA HF M31. In-camera HD to SD conversion lets you reduce the size of your files in-camera, while the bundled PIXELA software makes uploading a breeze.

Pre REC, 25p Cinema Mode – plus 3.3MP stills
The LEGRIA HF M31 has many shooting features for creating better movies. In Pre REC mode, the camcorder starts recording three seconds before the Record button is pressed, so you won’t miss any of the action. 25p cinema mode creates more cinematic-looking movies. And you can even snap 3.3MP still photos to complement your movies.

Flexible system
The LEGRIA HF M31 has a built-in HDMI connection for direct output to an HDTV, while a built-in mic and headphone jack enable you to capture better audio. The mini Advanced Accessory Shoe and a range of accessories – including the WP-V2 Waterproof case for taking your camcorder swimming or snorkelling – allow the HF M31 to grow with your experience.

Short summary description Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black:
This short summary of the Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF M31 + 4GB SD, 3.89 MP, CMOS, 25.4 / 4 mm (1 / 4"), 32 GB, 6.86 cm (2.7"), LCD

Long summary description Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black:
This is an auto-generated long summary of Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF M31 + 4GB SD. Total megapixels: 3.89 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 15x, Digital zoom: 300x, Focal length range: 4.1 - 61.5 mm. Internal storage capacity: 32 GB, Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Closest focusing distance: 0.1 m. White balance: Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten

Image sensor
Total megapixels *
3.89 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4 mm (1 / 4")
Effective megapixels (movie)
2990000 MP
Lens system
Focal length range
4.1 - 61.5 mm
Focal length (35mm film equivalent)
39.5 - 711 mm
Optical zoom *
15x
Filter size
3.7 cm
Digital zoom *
300x
Image stabilizer *
Yes
Storage
Internal storage capacity *
32 GB
Flash memory
4 GB
Compatible memory cards *
SD, SDHC
Maximum memory card size *
32 GB
Focusing
Closest focusing distance
0.1 m
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Minimum illumination
0.4 lx
Photo mode
Yes
Photo effects
Black&White, Neutral, Sepia, Skin tones, Vivid
Design
Product colour *
Black
Video
Maximum video resolution *
1920 x 1080 pixels
Still image
Still image resolution(s)
640 x 480,1600 x 1200,2304 x 1296
Audio
Audio system
Dolby Digital 5.1
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
Component video (YPbPr/YCbCr) out *
1
DC-in jack
Yes
Microphone in
Yes
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
1.6 h
Battery type
BP-808
Weight & dimensions
Width
68 mm
Depth
123 mm
Height
60 mm
Weight *
320 g
Packaging content
Bundled software
PIXELA ImageMixer 3 SE Music Transfer
Other features
Interface
USB 2.0
Auto focus
Yes
Focus
TTL
Video out
1
Audio output
1
Manual focus
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Auto exposure
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:02:07
Uk has collected 13 expert reviews for Canon LEGRIA HF M31 + 4GB SD 3.89 MP CMOS Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
EISA.eu
Updated:
2017-03-01 07:02:07
The perfect family camcorder should be easy to operate by each and everyone; from adult to child. The tiny Canon LEGRIA HF M31 manages this perfectly thanks to its superb touch-screen and low button count. But don’t get the wrong impression: despite it...
0%
techradar.com
Updated:
2017-03-01 07:02:07
The Canon LEGRIA HF M31 camcorder is based on the LEGRIA HF-21 and uses a 6.35mm CMOS sensor to record Full HD video using AVCHD with 15x optical zoom. The new feature for the HF M31 is the switch to touchscreen controls on the 2.7 inch/68.6mm LCD scre...
Good Touchscreen control, Decent video quality, 32GB of built in memory...
Bad No mini HDMI cable, Video quality in low-light...
70%
itreviews.com
Updated:
2017-03-01 07:02:07
Canon has updated its HF21 camcorder with the addition of a touchscreen and the resulting HF M31 is a decent piece of kit, but it is far from perfect. The touchscreen lacks sensitivity and the price seems at least £100 too high for a camcorder that is...
0%
pcadvisor.co.uk
Updated:
2017-03-01 07:02:07
Product Code: 4354B006AA The Canon Legria HF M31 is a flash memory–based camcorder that records Full HD video in the AVCHD codec. With a retail price of £849, the Canon Legria HF M31 slots somewhere between the HF S10 and HF M300 as Canon’s upper mid...
Bottom line To assess the Canon Legria HF M31’s video performance, we shot a variety of footage in different testing conditions and then played back the footage on a Pioneer KURO PDP-C509A plasma TV. In sunny environments, the Canon Legria HF M31 produced excepti...
80%
goodgearguide.com.au
Updated:
2017-03-01 07:02:07
The Canon Legria HF M31 is a flash memory–based camcorder that records Full HD video in the AVCHD codec. With a retail price of $1499, it slots somewhere between the HF S10 and HF M300 as Canon’s upper midrange offering. It can be viewed as a jack-of-all-trades, providing an above-average performance across the board. With just 32GB of inbuilt memory, a lowly 1/4in CMOS sensor and a gross pixel count of 3.89 megapixels, at first glance the Canon Legria HF M31 seems modestly equipped compared...
Good Good feature set for asking price, attractive HD video in optimum lighting, external microphone jack...
Bad Specifications could be a little beefier, occasional noise issues, no accessory shoe for external microphones...
Bottom line The Canon Legria HF M31 is a pint-sized powerhouse of a camcorder packed with plenty of useful features. Whether you require a point-and-shoot camera or something a little more advanced, it should fit the bill...
80%
T3.com
Updated:
2017-03-01 07:02:07
High quality from smaller dimensions is Canon’s pitch with the Legria HF M31. Incorporating a 3MP CMOS sensor and 15x optical zoom into a sleek chassis that sits comfortably in the palm, this mid range Full HD model records AVCHD movies to a remova...
Good Comprehensively featured mid-range HD palm camcorder boasting dual recording options and touchscreen ease of use...
Bad Occasional exposure issues in auto mode, Older PC/Macs will struggle with the AVCHD format...
Bottom line Auto controls Decent quality lensRespectable zoom powerClear, realistically rendered images...
80%
trustedreviews.com
Updated:
2017-03-01 07:02:07
After setting the standard for premium HD camcorders in 2008 with the HF10 and its derivatives, Canon's 2009 models didn't quite whet our appetites so much. But the company doesn't rest on its laurels, and 2010 has scarcely begun before we're seeing the f...
Bottom line Despite its slight low light shortcomings, the Canon Legria HF M31 is a tempting proposition. The new touchscreen interface is mostly well executed, it's compact, and comes with a healthy assortment of enthusiast features. Unfortunately, however, the prob...
80%
consumersearch.com
Updated:
2017-03-01 07:02:07
If you're looking for the best high-definition camcorder under $800, reviewers say the Canon Vixia HF M31 is your best bet. Your videos won't be quite as clear and colorful as with high-end camcorders like the top-rated Panasonic HDC-TM700 (*Est. $875)...
Good Reasonable price, HD video quality, Good features for the price...
Bad Struggles in dim light, Subpar battery life, Touch screen gets mixed reviews...
0%
camcorderinfo.com
Updated:
2017-03-01 07:02:07
The HF M31 ($799) is a new mid-range HD camcorder from Canon that is essentially last year's Canon HF20 with a few minor tweaks and updates—including a new touchscreen interface and a slick menu redesign. The camcorder captured some high-quality video...
Bottom line If you're familiar with last year's HF20 from Canon, then you shouldn't have any problem recognizing most of the features and controls on the Canon HF M31. The two camcorders have the same lens and image sensors, which means their video performance was...
0%
review-shop.com
Updated:
2017-03-01 07:02:07
I needed to get a new camcorder to record my newborn. Even though I had a camcorder already, it was a tape-based, non-HD model, which required video capture over FireWire, which was time consuming and generally inconvenient. I looked at several HD mod...
100%