This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-8215
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4329B003
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:13:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720) :
The short editorial description of Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720)

LV-8215 - 1280 x 800 (WXGA), 1024000 pixels, 230W NSHA, F1.7 – F2.0; f=19.8 – 23.7mm, 2600 lumens
More>>>
Short summary description Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720):
This short summary of the Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -8215, 2600 ANSI lumens, LCD, WXGA (1280x720), 450:1, 533.4 - 7620 mm (21 - 300"), 0.8 - 12 m

Long summary description Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720):
This is an auto-generated long summary of Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720) based on the first three specs of the first five spec groups.

Canon LV -8215. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Lamp type: NSH, Lamp power: 230 W. Focus: Manual, Focal length range: 19.8 - 23.7 mm, Digital zoom: 4x. RMS rated power: 7 W. Power consumption (typical): 294 W, Power consumption (standby): 0.7 W, Power consumption (PowerSave): 10 W

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:23:37
Uk has collected 2 expert reviews for Canon LV -8215 data projector 2600 ANSI lumens LCD WXGA (1280x720) and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tech2.com
Updated:
2011-08-14 03:23:33
When I first unpacked the Canon LV-8215, I didn’t think it would be capable of much. It’s just another multimedia projector that isn’t even capable of playing back Full HD files. It’s also quite large, and doesn’t have HDMI. Still, I took my time w...
Bottom line This is definitely one of the better projectors I’ve seen. It has excellent colour reproduction capabilities, is easy to use and is not too expensive at Rs. 89,995. I would definitely recommend this projector, although it does have its share of problem...
70%
projectorcentral.com
Updated:
2011-08-14 03:23:35
At an official street price of $899, and actual prices even a bit less, the LV-8215 projector is a strong, new competitor from Canon that has all the key elements needed for K12 classroom or boardroom use...
Bottom line The Canon LV-8215 is an excellent multipurpose widescreen data projector that delivers quite acceptable video quality as a secondary application. Its value is that it has all the key elements needed for K12 classroom or boardroom use. Its 4000-hour la...
94%