Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7285
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4326B003 show
Show alternative article codes used in the online market place
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22743
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 03 Jun 2018 11:27:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year.
Long product name Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768)

LV-7285 - LCD, 1024 x 768 (XGA), 786432 pixels, 180W NSHA, F1.7 – F2.0; f=19.8 – 23.7mm, 2600 lumens
More>>>
Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768):
The official marketing text of Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

The LV-7285 offers great value business projection. 2600 lumens, XGA resolution and up to 2000:1 contrast (in Auto-Iris mode) makes this projector perfect for corporate and mobile applications.

Brighter and bolder images
With 2600 lumens and native XGA resolution (1024 x 768 pixels), the LV-7285 provides outstanding projection power in a portable unit. It brings exceptional image accuracy - with bright, vibrant colours and crisp image detail - to all your office or on-the-road presentations.

2000:1 contrast ratio
The LV-7285 offers an outstanding 2000:1 contrast ratio, thanks to innovative Auto Iris technology. This delivers superb colour reproduction and brings out true blacks in dark scenes, for a great viewing experience.

1.2x wide-angle zoom lens
Benefit from perfect projection even in smaller spaces and cramped surroundings. A 1.2x wide-angle zoom lens is able to project large images from short throw distances. For example, a 100” (203 x 152cm) diagonal image can be produced from just 3.1 metres.

Reducing energy consumption
Cut running costs with this energy efficient projector and reduce your impact on the environment. In standby mode, energy consumption is just 0.7 watts. There’s an extended lamp life of up to 5,000 hours when operating in Quiet mode. A special carbon meter even displays the CO2 reduction achieved in Quiet mode, when compared to Normal mode operation.

Undistorted, faithful images
Auto Keystone Correction automatically corrects the image distortion caused by tilting the projector, within a range of +/- 30 degrees. Screen Colour Compensation offers nine settings, including Whiteboard and Greenboard modes, to ensure correct colour reproduction on all types of surfaces.

Excellent audio output
The 7W output from the projector’s built-in speaker provides clear acoustics in all spaces. A line-out terminal offers audio output to an external amplifier if needed.

Short summary description Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7285, 180 ANSI lumens, LCD, XGA (1024x768), 2000:1, 533.4 - 5080 mm (21 - 200"), 0.8 - 11.3 m

Long summary description Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV -7285. Projector brightness: 180 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Focus: manual, Focal length range (f-f): 19.8 - 23.7 mm, Digital zoom: 4x. Noise level: 35 dB. RMS rated power: 7 W. Power consumption (typical): 239 W, Power consumption (standby): 0.7 W, Power consumption (PowerSave): 10 W

Projector
Projector brightness *
180 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
2000:1
Screen size compatibility *
The different screen sizes which the device can work with.
533.4 - 5080 mm (21 - 200")
Projection distance *
The maximum length at which an image can be projected.
0.8 - 11.3 m
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Lens system
Focus *
manual
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
19.8 - 23.7 mm
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Audio (L/R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
3
Audio (L/R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Network
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
Multimedia
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
7 W
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
239 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.7 W
Power consumption (PowerSave)
10 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 50 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.3 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
317 x 336 x 111 mm
Resolution
1024 x 768 pixels
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Mini D-Sub
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Power supply type
The type of power supply which this product uses.
100V - 240V AC, 50/60Hz
F-number (relative aperture)
1.7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
Uk has collected 1 expert review for Canon LV -7285 data projector 180 ANSI lumens LCD XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
Nl heeft 1 proffesionele recensie voor Canon LV -7285 beamer/projector 180 ANSI lumens LCD XGA (1024x768) gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
Fr a recueilli 1 avis d’experts pour Canon LV -7285 vidéo-projecteur 180 ANSI lumens LCD XGA (1024x768) mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
De hat 1 Expertenmeinung für Canon LV -7285 Beamer 180 ANSI Lumen LCD XGA (1024x768) zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
Testseek ha raccolto 1 recensione da parte di esperti per Canon LV -7285 videoproiettore 180 ANSI lumen LCD XGA (1024x768) ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
Es ha coleccionado 1 opiniones de expertos para Canon LV -7285 videoproyector 180 lúmenes ANSI LCD XGA (1024x768) pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
Dk har samlet 1 ekspertanmeldelse for Canon LV -7285 dataprojekter 180 ANSI lumens LCD XGA (1024x768) men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:56:20
Se har samlat in 1 experttest för Canon LV -7285 datorprojektorer 180 ANSI-lumen LCD XGA (1024x768) men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
ld2.ciol.com
Updated:
2011-09-25 23:56:20
Affordable projectors usually have one or more glaring weaknesses that make themselves quite apparent the moment you pull them out of the box or switch them on. Not so with the Canon LV-7285. It costs just Rs 40k, which is plain affordable in projector...
Good Auto iris for enhanced contrast, Auto keystone for easy setup...
Bad XGA resolution & 4:3 aspect make it more suited for office use...
0%
ld2.ciol.com
Updated:
2016-12-27 19:33:42
Affordable projectors usually have one or more glaring weaknesses that make themselves quite apparent the moment you pull them out of the box or switch them on. Not so with the Canon LV-7285. It costs just Rs 40k, which is plain affordable in projector...
Good Auto iris for enhanced contrast, Auto keystone for easy setup...
Bad XGA resolution & 4:3 aspect make it more suited for office use...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)
Customer service details
Array