Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4254B014
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5549
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 19 Apr 2018 19:11:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver :
The short editorial description of Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver

A3000, 10MP, ISO 1600, f/2.7 – f/5.6, 6.858 cm (2.7 ")
More>>>
Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver:
The official marketing text of Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver as supplied by the manufacturer

The versatile PowerShot A3000 IS makes Canon quality photo-taking easy and fun. Its slim, lightweight design and large screen means you can always keep it with you.

Quality 10.0 Megapixel imaging
The 10.0 Megapixel sensor captures every part of the scene in crisp, vivid detail. Make perfect prints up to A3 in size, or crop without sacrificing fine detail.

4x optical zoom lens
The 4x optical zoom lens is designed and manufactured by Canon to the high standards found throughout the Canon photographic range. An optical Image Stabilizer (IS) keeps images sharp by reducing the blur caused by camera shake.

Clear and bright 6.7cm (2.7") LCD
Comfortably frame, review and share your shots on the large, high-resolution 6.7cm (2.7") LCD screen.

Effortless shooting
Smart Auto mode uses intelligent Scene Detection Technology to evaluate the brightness, contrast, distance, required flash exposure and overall hue of a subject – then selects optimum shooting settings. Easy mode disables all but the essential controls, and reduces on-screen icons for total ease-of-use.

Motion Detection Technology
Canon’s blur-beating Motion Detection Technology ascertains movement of both camera and subject. The optimal ISO level is then automatically set, to minimise blur and maximise image quality.

Face Detection Technology
A suite of Face Detection technologies detects multiple faces in a scene and adjusts focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones. FaceSelf-Timer makes group photos easy; taking a shot after an extra face enters the frame. Auto Red-Eye Correction identifies and removes the red-eye effect that can occur when shooting with flash.

Short summary description Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver:
This short summary of the Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A3000, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 4x, Black, Silver

Long summary description Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver:
This is an auto-generated long summary of Canon PowerShot A3000 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Black,Silver based on the first three specs of the first five spec groups.

Canon PowerShot A3000. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. ISO sensitivity (max): 1600. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 6.2–24.8. Fastest camera shutter speed: 1/1600 s. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 155 g. Colour of product: Black, Silver

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1280 x 720
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.2–24.8
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
35 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
140 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
2.7
Maximum aperture number
5.6
Lens structure (elements/groups)
The way in which a camera lens is constructed.
7/5
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face detection, Face tracking
Focus
TTL
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 400, 800, 1600
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
ISO sensitivity (min) *
80
ISO sensitivity (max) *
1600
Light exposure control
Program AE
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/1600 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
15 s
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Mechanical
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Manual
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
AVI
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Flash, Manual
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Dusk, Fireworks, Landscape, Panorama, Party (indoor), Snow, Sports, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Sepia
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
On Screen Display (OSD) languages
Arabic, Czech, English, Finnish, French, Italian, Japanese, Korean, Norwegian, Russian, Swedish
Camera file system
DPOF 1.1,Exif 2.2
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Weight & dimensions
Width *
The measurement or extent of something from side to side.
97.2 mm
Depth *
The distance from the front to the back of something.
28.1 mm
Height *
The measurement of the product from head to foot or from base to top.
58.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
155 g
Other features
Video capability
Capability of video recording/playback.
Yes
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29
Testseek has collected 13 expert reviews for Canon PowerShot A3000 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-06-29
Canon's PowerShot A3000 IS may be a simple point-and-shoot compact digital camera, but it has one magnificent trait: it can take very clear images. Indeed, despite its simplicity you won't be disappointed with the fine detail this camera can capture; you'll be able to crop your images closely without making them look awful. However, while its image quality is impressive, its design could use some refinement. The A3000 shoots clear images and its colour reproduction is not overly rich.PowerSh...
Good Image clarity, great for macros, no noticeable chromatic aberration, decent low-light performance, very light...
Bad Shutter button can be hard to press, zoom buttons can be awkward, focus not always accurate...
Bottom line Canon’s PowerShot A3000 IS is a very light compact camera that’s highly automatic yet can take very clear images. Its pictures are good enough that you can view them at their full size without losing any major details. However, we don’t like the desig...
80%
digicambuyer.co.uk
Updated:
2013-06-29
Is the A3000 more than just another budget compact? This latest offering represents a significant advancement in Canon’s A-series of value compacts. Positioned below the slightly higher specced A3100 IS; these two new models are the first in the PowerS...
Bottom line The Li-Ion cell brings the A-series up-to-date, but the A3000 fails to match its competition on specs and image quality. The build and Image Stabilisation does go some way to redeeming it, however...
60%
X