location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4222B025 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Brown
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown :
The long product name of Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IXUS 105 - 12.1 MP, 2.7" LCD II, DIGIC 4, 1/2.3" CCD, f/2.8 – f/5.9, TTL, 4000 x 3000, USB, Li-Ion, 140g, Brown
More>>>
Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:
The official description of Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IXUS 105 brings a great combination of ease of use, high image quality and IXUS design that stands out from the crowd. Capture stunning detail with 12.1 MP, 28mm wide-angle and Smart Auto.
- Slim 12.1 MP IXUS;
- 28mm wide, 4x zoom. Optical IS;
- 6.8 cm (2.7”) PureColor LCD II;
- Smart Auto, Smart Flash Exposure;
- Face Detection, FaceSelf-Timer, Auto Red-Eye Correction;
- Motion Detection Technology;
- i-Contrast;
- DIGIC 4;
- Creative shooting modes;
- VGA movies.

Effortless IXUS style.

Classic IXUS design
The IXUS 105 combines pure IXUS style with fun, effortless operation. It comes in a choice of four attractive colours.

12.1 Megapixels
A resolution of 12.1 MP lets you make poster-size prints, or creatively crop images to perfection.

28mm wide-angle 4.0x zoom lens
A wide 28mm lens is perfect for capturing landscapes or group shots, while a 4.0x optical zoom lets you get closer to your subject. Canon’s optical Image Stabilizer delivers blur-free results throughout the zoom range.

6.8 cm (2.7”) PureColor II LCD
For detailed image review, easy framing and effortless menu navigation, the IXUS 105 features a 6.8 cm (2.7”) PureColor II LCD. A wide viewing angle makes it easy to share images with friends as well as frame shots in bright sunlight.

Effortless Shooting
Smart Auto mode uses Scene Detection Technology to determine the shooting scene from subject brightness, contrast, distance and overall hue. The camera then selects the appropriate scene from a possible 18, and applies optimum settings – leaving the user free to simply point and shoot. Smart Flash Exposure controls flash power and usage, helping to avoid problems like dark backgrounds and face shadows, and producing natural results in a variety of conditions

Face Detection Technology
Face Detection technology detects up to 35 faces in a scene and adjusts focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones. FaceSelf-Timer makes group photos easy, taking a shot after an extra face enters the frame. Auto Red-Eye Correction eliminates red-eye during shooting or playback.

Motion Detection Technology
Motion Detection Technology detects movement in the shooting scene and camera shake. The optimal ISO level is then automatically set, to minimise blur and maximise image quality.

i-Contrast
i-Contrast offers improved contrast and greater detail in tricky lighting conditions.

DIGIC 4
The DIGIC 4 processor delivers richly detailed, clean images, even when shooting at high ISO speeds. DIGIC 4 also drives fast and responsive camera operation.

Shooting modes
15 shooting modes are available, including Low Light, for great shots in darker conditions.

VGA movies
Supplement your still images with fun 30fps VGA movie clips. A YouTube™ Upload function, included in the software package, lets you share videos online simply by connecting to a computer.

Short summary description Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:
This short summary of the Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 105, 12.1 MP, 4000 x 3000 pixels, 1/2.3", CCD, 4x, Brown

Long summary description Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:
This is an auto-generated long summary of Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown based on the first three specs of the first five spec groups.

Canon Digital IXUS 105. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 140 g. Product colour: Brown

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
12.1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,2592 x 1944,3264 x 2448,4000 x 2248,4000 x 3000
Image stabilizer *
Yes
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5 - 20 mm
Lens structure (elements/groups)
6/5
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 4.2 m
Flash range (tele)
0.3 - 2.4 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
AVI
Memory
Compatible memory cards *
MMC, SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
I/O ports
1x AV PAL/NTSC
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Candlelight, Children, Fireworks, Party (indoor), Portrait, Underwater
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Playback zoom (max)
10x
Custom colour
Yes
Histogram
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Thai, Ukrainian
Image processor
DIGIC 4
Design
Product colour *
Brown
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
240 shots
Battery life (max)
7 h
Battery type
NB-6L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
90.5 mm
Depth
21.2 mm
Height
55.8 mm
Weight
140 g
Packaging content
AC adapter included
Yes
Bundled software
ZoomBrowser EX ImageBrowser PhotoStitch
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
2.8 - 5.9
Data compression
Fine, Norm
Built-in flash
Yes
Camera shutter speed
1 - 1/1500 s
Focal length (35mm film equivalent)
28 - 112 mm
Compatible operating systems
Windows 7/Vista SP1-2/XP SP2-3 Mac OS X v10.4 - 10.6
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:01:36
Uk has collected 36 expert reviews for Canon Digital IXUS 105 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 04:01:19
The Ixus 105 doesn't have any of the creative functions that seem to be popular in other compact cameras at the moment. Although it has the typical basic modes for turning your pictures into black and white shots or nostalgic sepia tones, you won't be...
Good Compact, stylish camera, Good overall picture quality, Pleasant, easytouse graphic inferface, Autofocus generally quite good, Good auto modes...
Bad No 720p HD video mode, Lens could be sharper / Lens is slow in telephoto mode, No exposure histogram in shooting mode, Very limited burst mode...
Bottom line The Ixus 105 is a pleasant pocket camera. It's easy to use and takes decent pictures in most day-to-day situations. However, in low light it's let down by a disappointing screen and a slow telephoto mode. The lack of HD video could also put some people...
60%
Photoradar.com
Updated:
2011-07-31 04:01:22
The Canon IXUS 105 is slightly chunkier than its more expensive brother in the IXUS range, the 130, but it's still got a stylish exterior that fits snugly in a pocket. Available in a range of colours, the 105 is aimed squarely as a 'party' camera, but...
80%
digicambuyer.co.uk
Updated:
2011-07-31 04:01:22
A closer look at Canon’s stylish new shooter This is one of those cameras that you fall in love with at first sight, instantly forgiving it for any minor imperfections. Similarities to the previous IXUS 95 are apparent with the addition of smoother top...
Bottom line The Canon IXUS 105 is a stylish shooter that takes good pictures overall. A competent all-rounder for beginners that sadly is lacking in features and videoOverall...
80%
trustedreviews.com
Updated:
2011-07-31 04:01:30
Canon's Digital IXUS range has been the benchmark for luxury ultra-compacts for a decade. It may not be the market leader at this moment, but Canon is never far from the top, and keeps itself up there by continuously updating its camera range. One of the...
Good Optical image stabilisation, Aluminium body, Snappy operation, Good picture quality...
Bad Low on features, Slightly slow autofocus, Only standard def video...
70%
Cameras.co.uk
Updated:
2011-07-31 04:01:32
The Canon IXUS 105 is a typical pocket camera. Compared to other similar digital cameras it is tough to beat. Picture quality is top class for a camera of this small size and I was very impressed with this camera in general.In terms of features it has...
86%
alphr.com
Updated:
2011-07-31 04:01:32
The Canon Ixus 95 is still a superb compact camera - just ask anyone who owns one, or check any issue of PC Pro between June 2009 and last month, where it held a deserving place on the A List. Nothing lasts forever, though, and we were pleased to see i...
Bottom line Nicely designed and capable of great results, the Ixus 105 is an absolute bargain...
83%
pocket-lint.com
Updated:
2011-07-31 04:01:32
Canon pioneered the premium pocket compact with its IXUS brand, continuing its marriage of style to substance into a second decade with the launch of the image stabilised 105 model: a 12.1-megapixel palm-sized offering with wide angle, internally fold...
Good Well crafted and feels sturdily constructed despite being barely bigger than a business card, simple to operate with sufficiently large buttons and quick response times...
Bad Images softer than expected, no HD video, optical zoom disabled when shooting video clips, need to budget extra for removable media...
Bottom line For the manufacturer's suggested list price the Canon IXUS 105 offers a fair deal despite the fact that its feature set is relatively modest and it's aimed at the point and shoot brigade with only minimal manual adjustments availableKey specs12 me...
80%
techradar.com
Updated:
2011-07-31 04:01:36
The humble Ixus 95 has been propping up Canon's stylish range of lifestyle cameras for around a year, so it's surprising to see it being be put out to pasture.But technology's march is relentless, so the 95 shuffles off into retirement and the Ixus 105...
Good Beautiful design, Great stills quality, Well made...
Bad Slow continuous mode, No HD video, Pricey...
Bottom line The humble Ixus 95 has been propping up Canon's stylish range of lifestyle cameras for around a year, so it's surprising to see it being be put out to pasture.But technology's march is relentless, so the 95 shuffles off into retirement and the...
70%
tbreak.ae
Updated:
2016-12-27 19:47:56
Whether it is worth the extra AED 100 depends on your average usage and desired results. At the end of the day, both the IXUS 105 and PowerShot A3100 IS are very capable offerings by Canon for the point and shoot market.
0%
digitalhomethoughts.com
Updated:
2016-12-27 19:47:56
This is not a technical review of the camera. This model has been out for a while, and has been examined in its full photo-taking glory by many experts. Instead this is a review of what it's like for a total amateur to own and operate this camera. I'm...
Good Pockedsized perfect for onthego photo ops, Wide array of customizable settings, Light without feeling flimsy...
Bad Poor performance in lowlight conditions, Slow processing at times.
0%
pcmag.com
Updated:
2016-12-27 19:47:56
Canon markets its PowerShot SD1300 IS ($179.99 direct)—just a step below the SD1400 IS (4 stars, $229.99 direct)—as a camera that captures your world as much as your originality. So in hopes of keeping with that theme, this 12.1 megapixel digital point...
0%
whatdigitalcamera.com
Updated:
2016-12-27 19:47:56
Canon's IXUS line has long been a favourite with both the style-conscious and those wanting a reliable standard of image quality, and its newest additions continue to fit plenty of functionality into a small package. The IXUS 105 may be positioned towa...
Good Small, stylish, reasonable image quality...
Bad Occasional highlight loss, no HD recording...
88%
consumersearch.com
Updated:
2016-12-27 19:47:56
The Canon PowerShot SD1300 IS is a great ultra-compact camera, according to reviewers. In one test, it beats under-$180 competitors from seven different brands. Experts and users say it's simple to operate, and it takes good photos in most conditions...
Good Excellent image quality, Solid build quality, Clear, vibrant LCD screen...
Bad No optical viewfinder, Lacks HD video...
0%
steves-digicams.com
Updated:
2016-12-27 19:47:56
One of many PowerShot models for 2010, the SD1300 IS Digital ELPH is an affordable pocket camera that is packed with some appealing features for the price. These include 12-megapixels for large prints, a wide view (28mm) 4x optical zoom lens, Smart Aut...
Bottom line One of Canon's affordable PowerShot cameras, the SD1300 IS has to be the simplest Digital ELPH to date. This unit doesn't boast any amazing features or any other "Jazz" like that. Instead, this tiny guy is straight to the point. You get 12-megapixels o...
0%
digitalcamerareview.com
Updated:
2016-12-27 19:47:56
Canon updates its highly popular and successful PowerShot SD series with the SD1300. With a lean build and limited user input, it's a great option for snap-shooters. The updates the very popular . Most of the differences between the two cameras are...
Bottom line Canon updates its highly popular and successful PowerShot SD series with the SD1300. With a lean build and limited user input, it's a great option for snap-shooters.
80%
dcresource.com
Updated:
2016-12-27 19:47:56
For many years now, the trend on this website has been to review the more expensive, cutting-edge cameras. Not only do those cameras capture my interest -- they are what the majority of DCRP readers are curious about, as well. Recently, I was reminded...
0%
imaging-resource.com
Updated:
2016-12-27 19:47:56
12.10Megapixels4.00x zoom2.7 inchLCDPay Less! $180.52 That's the average, click to find the BEST price! Canon SD1300 IS Overview by Mike Pasini and Stephanie BoozerReview Posted: 05/14/2010 The Canon PowerShot SD1300 IS design features a 12.1-megapixel...
0%
cameralabs.com
Updated:
2016-12-27 19:47:56
The Canon IXUS 105, known as the PowerShot SD1300 IS in North America, is the latest incarnation of Canon's compact range which combines consumer-friendly features with a smattering of more advanced controls in an affordable package designed to appe...
Good 4x zoom with wide angle coverage, Effective optical image stabilization, Very good image quality, SDXC card compatible.
Bad Slow continuous shooting, No optical zoom while filming, Optical viewfinder now gone.
Bottom line Canon's earlier IXUS 95 IS / SD1200 IS was one of the best-selling compacts of 2009, a feat the company clearly wants to repeat with the 2010 version. As such it's not surprising to find the new IXUS 105 / SD1300 IS slightly increasing its resolution...
83%
buy-n-shoot.com
Updated:
2016-12-27 19:47:56
Canon’s new 105 and 130 models are two of the latest releases in the ever-popular IXUS line up (the third being the touch screen operated 220 - yet to be reviewed at Buy-n-Shoot.com.)And, as is true for the most part right across the IXUS range...
60%
Country Distributor
Nederland 1 distributor(s)