Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4185B046
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8340
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black :
The short editorial description of Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black

IXUS 130 - 14.1 MP, 6.858 cm (2.7 ") PureColor II G LCD, DIGIC 4, 4320 x 3240, TTL, 1/2.3" CCD, 5.0 – 20.0 mm, 133g, Black
More>>>

Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black:
The official marketing text of Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black as supplied by the manufacturer
The ultra-slim IXUS 130 delivers intelligent Canon technologies in a striking smooth body. 28mm wide-angle lens, Smart Auto and HD movies make it easy to take stunning shots.
- Ultra-slim metal IXUS;
- 14.1 MP;
- 28mm wide, 4x zoom. Optical IS;
- 6.9 cm (2.7”) PureColor II G LCD;
- Smart Auto, Face Detection. Hints & Tips;
- HD movies. HDMI;
- Smart Shutter;
- Smart Flash Exposure, i-Contrast;
- DIGIC 4 & Servo AF/AE;
- Creative shooting modes.

Slim, smooth and distinctively IXUS.

Ultra-slim design
With its slim, sleek metal body, the IXUS 130 attracts admiring glances wherever it’s used. Choose from four colour variations: Silver, Black, Orange and Pink.*

14.1 Megapixels
A resolution of 14.1 MP lets you make poster-size prints, or creatively crop images to perfection.

28mm wide-angle 4.0x zoom lens
A wide 28mm lens is perfect for capturing landscapes or group shots, while a 4.0x optical zoom lets you get closer to your subject. Canon’s optical Image Stabilizer counteracts image blur due to camera shake throughout the zoom range.

6.9 cm (2.7”) PureColor II G LCD
For easy framing, sharing, and menu navigation, the IXUS 130 features a 6.9 cm (2.7”) PureColor II G LCD – its tempered glass layer strengthens the surface and improves visibility. Optional on-screen Hints & Tips guide you through the camera’s features.

Effortless shooting
Smart Auto mode uses Scene Detection Technology to determine the shooting scene from subject brightness, contrast, distance and overall hue. The camera then selects the appropriate scene from a possible 22, and applies the best settings for optimum results. Smart Flash Exposure controls flash power and usage to ensure natural results in a variety of conditions.

Face Detection Technology
A suite of Face Detection technologies detects up to 35 faces in a scene and adjusts focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones.

High Definition movies
Create stunning HD 720p movies. Use the integrated HDMI port to easily connect to a compatible HDTV.

Smart Shutter
This versatile shooting mode lets you remotely trigger the shot by either winking, smiling or when an extra face enters the frame.

DIGIC 4
The DIGIC 4 processor delivers richly detailed, clean images, even at high ISO speeds. It drives exceptional processing speeds, responsive operation and Servo AF/AE – which tracks moving subjects to ensure they are in focus and correctly exposed when the shutter is fully pressed.

Creative shooting modes
Shooting modes include Low Light, which lets you capture the natural ambience of a scene without flash; Miniature Effect, which creates a dramatic model-like landscape; and Fish-eye Effect, which recreates the distortion of a fish-eye lens to add an interesting perspective to the final result.
Short summary description Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black:
This short summary of the Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Digital IXUS 130, 14.1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Black
Long summary description Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black :

Canon Digital IXUS 130. Camera type: Compact camera, Megapixel: 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 133 g. Colour of product: Black

This is an auto-generated long summary of Canon Digital IXUS 130 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Black based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4320 x 3240 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,1600 x 1200,2592 x 1944,3456 x 2592,4320 x 2432,4320 x 3240
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 20 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
6/5
Combined zoom
16x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Single Auto Focus
Focus
TTL
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.3 - 4 m
Flash range (tele) *
0.5 - 2 m
Flash exposure lock
Yes
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480,1280 x 720 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
H.264,MOV
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x HDMI Mini 1x A/V out (PAL/NTSC)
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Candlelight, Children, Fireworks, Party (indoor), Portrait, Underwater
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image
Playback zoom (max)
10x
Custom colour
Yes
Histogram
Yes
On Screen Display (OSD) languages
ARA, CHI (SIMPL), CHI (TR), CZE, Danish, German, Dutch, English, Spanish, Finnish, French, HUN, Italian, JPN, KOR, Norwegian, Polish, Portuguese, Russian, Swedish, THA, TUR, UKR
Built-in processor
DIGIC 4 + iSAPS
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
230 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB-4L
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
92.2 mm
Depth *
The distance from the front to the back of something.
17.8 mm
Height *
The measurement of the product from head to foot or from base to top.
56.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
133 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX ImageBrowser PhotoStitch
AC adapter included
Yes
Cables included
HDMI
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.8 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1500
Focal length (35mm film equivalent)
28 - 112 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/ Vista SP1-2/ XP SP2-3 Mac OS X v10.4 - 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 34 expert reviews for Canon Digital IXUS 130 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Cameras.co.uk
Updated:
2011-08-14
The Canon IXUS 130 is a pocket sized digital camera. It has 14 megapixels and a 4x wide angle zoom lens. The IXUS 130 can shoot High Definition movies. Other key features include image stabilisation and a 2.7 inch LCD screen. I am not sure that there...
85%
digicambuyer.co.uk
Updated:
2011-08-14
Does the latest IXUS perform as well as it looks? Canon’s IXUS brand has long been associated with gorgeous-looking compacts, and the latest generation is no exception. The IXUS 130 is a remarkably small camera, yet is packed with features that will ap...
Bottom line The IXUS 130 is expensive for what it is, but it’s hard to beat in terms of style and size, making its price seem more reasonable. You certainly get a lot for your money...
80%
digitalversus.com
Updated:
2011-08-14
AF Servo but no AF tracking The term AF Servo should ring a bell for anyone who’s familiar with Canon SLR cameras. The brand’s SLRs feature an AF Servo AI mode for continuous focusing on a moving object, for example. On the Ixus 130, focusing and expo...
Good Pluses, Excellent construction, finish and slim design, Good picture quality up to 400 ISO, 720p HD video and integrated HDMI output, Responsive and nice to handle, Compatible with the new SDXC and EyeFi cards...
Bad Minuses, No optical zoom in video mode and mono sound, Slow burst mode, no internal memory, Screen resolution could be better, Room for improvement at highsensitivity settings, What’s the point of 14 Megapixels?...
80%
trustedreviews.com
Updated:
2011-08-14
Pocket sized digital snapshot cameras, which in a nutshell describes Canon's IXUS 130, are two-a-penny, so what makes this slim-line offering different? Well, for starters it is blessed with the same high-fashion looks that have come to embody t...
80%
Photoradar.com
Updated:
2011-08-14
The rounded edges of the incredibly small Canon IXUS 130 give it an air of sophistication, while its weighty feel suggests quality. It’s ever so slightly more streamlined than its predecessor, the 120, the lens flush with the body and a different zoom...
Bottom line The rounded edges of the incredibly small Canon IXUS 130 give it an air of sophistication, while its weighty feel suggests quality. It’s ever so slightly more streamlined than its predecessor, the 120, the lens flush with the body and a different zoom...
80%
techradar.com
Updated:
2011-08-14
Canon's Ixus range has been around since the photographic dark ages, and to say each addition carries with it high expectations is quite an understatement.However, the 14.1-megapixel Canon Ixus 130 has the hallmarks of one of the greats. An initially s...
Good Well-made,Excellent screen, Uncomplicated operation, Excellent value...
Bad No manual mode, Average movie mode...
Bottom line Canon's Ixus range has been around since the photographic dark ages, and to say each addition carries with it high expectations is quite an understatement.However, the 14.1-megapixel Canon Ixus 130 has the hallmarks of one of the greats. An initially s...
80%
goodgearguide.com.au
Updated:
2011-11-04
Good Excellent clarity, captures colours vividly, f/2.8 aperture, reasonably good performance in dim lighting conditions...
Bad Build quality could be better, buttons are hard to press, top of case creaks, battery compartment can be hard to open, poor zoom control...
Bottom line Canon’s IXUS 130 IS is small enough to reside in your pocket so that you can take it anywhere--but the best part is that it’s capable of capturing beautifully clear and vibrant images. It’s not a perfect camera though: its buttons can be hard to pre...
70%
expertreviews.co.uk
Updated:
2011-08-14
Canon’s IXUS 130 is an incredibly stylish snapper, with rounded contours and the strong, sturdy build that characterises the IXUS range. It weighs under 135g and measures just 18mm at its thickest point, as well as being only 55mm tall and 90mm long–...
Bottom line Canon’s IXUS 130 is a beautifully designed compact camera, but we expect better image quality at this price...
60%
itreviews.com
Updated:
2011-08-14
Ixus cameras have always been aimed at the enthusiast and while the Ixus 130 offers more automation than earlier models, it's still capable of responding to somebody who likes to make manual settings. It'll slip into most pockets and while it isn't ch...
0%
Show all
X