Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon AC Adapter for P-150 Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter for P-150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4179B005 show
Show alternative article codes used in the online market place
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 53731
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 11:04:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon AC Adapter for P-150 Black power adapter/inverter :
The short editorial description of Canon AC Adapter for P-150 Black power adapter/inverter

AC Adapter for P-150 - 200V
More>>>
Short summary description Canon AC Adapter for P-150 Black power adapter/inverter:
This short summary of the Canon AC Adapter for P-150 Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Canon AC Adapter for P-150, 200 V, Black
Long summary description Canon AC Adapter for P-150 Black power adapter/inverter :

Canon AC Adapter for P-150. Output voltage: 200 V. Colour of product: Black

This is an auto-generated long summary of Canon AC Adapter for P-150 Black power adapter/inverter based on the first three specs of the first five spec groups.
Power
Output voltage
200 V
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Brand Image Product code Product Stock Price from
Targus Power4All adapter: Home/Office 220V power adapter & inverter Targus Power4All adapter: Home/Office 220V power adapter & inverter
(show image)
APA6502EU Power4All adapter: Home/Office 220V  — 
Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter
(show image)
APM6702EU Power4All adapter: Car/Plane & Home/Office 12V/220V  — 
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Türkiye 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
X