Canon logo

Canon P3420-DL calculator Desktop Printing Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124973
Info modified on:
25 Jun 2019, 13:32:10
Short summary description Canon P3420-DL calculator Desktop Printing Grey:

Canon P3420-DL, Desktop, Printing, 14 digits, 1 lines, AC, Grey

Long summary description Canon P3420-DL calculator Desktop Printing Grey:

Canon P3420-DL. Form factor: Desktop, Type: Printing. Digits: 14 digits, Display number of lines: 1 lines, Backlight display. Memory registers: 2. Print speed: 210 lpm. Power source: AC. Product colour: Grey

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.