location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6010C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3801B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472102986 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 219 x 3000 mm Sensor type: CMOS
  • - USB port
  • - Power supply type: AC 30 W
Long product name Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White :
The long product name of Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DR-6010C - CMOS CIS 3, 600 x 600 dpi, RGB LED, 30W, USB 2.0, SCSI-3
More>>>
Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White:
The official description of Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DR-6010C is our fastest departmental scanner yet, scanning a rapid 60-ppm in colour at resolutions of 200 & 300dpi. A large capacity 100 sheet automatic feeder enables significant batches to be processed, for more scans in less time.

Flexible and reliable feeding
Coupled with the operator appreciated front–feed design the DR-6010C also comes with a selectable straight paper path which can be used for the trouble-free scanning of plastic cards and thick cards up to 546g/m2, or more fragile documents.

Energy efficient
The DR-6010C doesn’t just save time, it cuts energy consumption too. It’s one of the most energy efficient device in it class and can be automatically switched on and off, in-line with the PC it’s connected to.

Optimum quality
A huge range of powerful features such as Auto-Colour Detection, Text Orientation Recognition, Auto Paper Size and Deskew detection ensure superb quality and optimum efficiency.

Small yet built for tough workloads
Despite the DR-6010C being small enough to fit on any desktop it’s capable of taking on busy office requirements quickly and reliably with a suggested daily duty cycle of up to 7,500 scans a day.

User friendly
The DR-6010C can be used across a mixed range of business scanning applications. The Scan-To- Job buttons speed up productivity by allowing batches to be quickly scanned and sent to pre-defined destinations or workflow applications. Canon’s CapturePerfect software is bundled with the DR-6010C, with a Capture Perfect Software Developers Kit (SDK) also available for easy, customised integrations.

Short summary description Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White:
This short summary of the Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA 6010C, 219 x 3000 mm, 600 x 600 DPI, 24 bit, 24 bit, ADF + Manual feed scanner, White

Long summary description Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Canon imageFORMULA 6010C ADF + Manual feed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Canon imageFORMULA 6010C. Maximum scan size: 219 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: White. Sensor type: CMOS, Daily duty cycle (max): 5000 pages, Light source: RGB LED. Standard input capacity: 100 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Auto Document Feeder (ADF) media weight: 52 - 128 g/m²

Scanning
Maximum scan size *
219 x 3000 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
ADF + Manual feed scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CMOS
Light source
RGB LED
Daily duty cycle (max) *
5000 pages
Scan drivers
TWAIN, WIA
Input capacity
Standard input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Auto Document Feeder (ADF) media weight
52 - 128 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
SCSI-3, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
30 W
Power consumption (standby)
2.2 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
System requirements
Mac compatibility
No
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
RoHS
Weight & dimensions
Width
318 mm
Depth
278 mm
Height
185.5 mm
Weight
6.5 kg
Other features
Dimensions (WxDxH)
318 x 278 x 185.5 mm
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
(show image)
9706B003 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 4 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Italia 1 distributor(s)