location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7065i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3729B001
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 65 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 2560 MB 1200 MHz
  • - 282 kg
Warranty:
Long product name Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm :
The long product name of Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, Print, Scan, Copy, A3, 1200 x 1200 dpi, 65ppm, 52 - 300g/m2, 1.2GHz, 2.5GB, 80GB HDD, 2500 W, Gigabit Ethernet, USB 2.0, 282000 g, Grey
More>>>
Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm:
The official description of Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon imageRUNNER ADVANCE C7065i
Office Colour Printer
Designed to enhance document workflows, the imageRUNNER ADVANCE C7065i delivers outstanding value with high quality print capabilities, whilst safeguarding your confidential information.

Features:
- Productive printing at 65 ppm in colour & B&W.
- Easy to use large touch-screen operation.
- High quality printing & finishing.
- Fast, single pass duplex scanning up to 200ipm.
- Powerful document collaboration.

Further information
Part of a groundbreaking new Series from Canon, the imageRUNNER ADVANCE C7065i is a fully integrated document solution designed to complement every stage of the document lifecycle, whilst supporting your security and environmental goals.

Easy to use and customisable
The C7065i employs a large, 8.4 inch SVGA high definition colour screen with user-friendly icons making operation ever so easy. Users can adjust the number of buttons on screen and even the screen wallpaper, with a choice of 8 backgrounds to suit any office environment. Complex or commonly performed tasks can be transformed into one-touch-button simplicity by setting up personal workflows.

Productive, high quality printing
The C7065i offers the crispest, most vibrant colour prints imaginable. And whether you’re printing in colour or black and white, the device retains its full 65 ppm productivity.
Powerful finishing options allow users to hole-punch reports, create eye-catching booklets and attention grabbing mailpieces, as well as C and Z fold their creations. For added impact 300gsm, SRA3 or mixed media, such as coated paper, can be used.

Document Sharing and Integration
Productive scanning speeds up to 200 ipm enable users to quickly and effortlessly scan to a multitude of destinations such as email, ftp, and shared folders. Or alternatively integrate into back office systems like Microsoft SharePoint™.
Support for flexible file formats - such as PDF, PDFa1b, OOXML, and searchable & compact PDF, enhances document usage possibilities, increasing productivity. Furthermore, an Adobe Reader Extensions PDF capability enables scanned documents to be easily annotated and reviewed with Adobe Reader functionality - far more efficient than using slower paper-based workflows.

Efficient and secure
A number of tools allow you to tighten cost controls, for example by limiting device access to certain functions. And a portfolio of features help protect documents throughout their lifecycle, such as secure watermark, HDD removal, data encryption & device authentication.

Groundbreaking environmental credentials
The imageRUNNER ADVANCE Series is the world’s first to use high-grade fire retardant bio plastic whilst meeting environmental standards such as Energy Star through reduction in energy consumption, and RoHS. The inclusion of a duplex feature lowers paper consumption.

Short summary description Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm:
This short summary of the Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER C7065i, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A3

Long summary description Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm:
This is an auto-generated long summary of Canon imageRUNNER C7065i Laser A3 1200 x 1200 DPI 65 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER C7065i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 55 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Print speed (colour, normal quality, A4/US Letter)
55 ppm
Warm-up time
300 s
Time to first page (black, normal)
4.9 s
Time to first page (colour, normal)
6.6 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
65 cpm
Maximum number of copies
9999 copies
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Image formats supported
JPG, TIF
Input colour depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total number of input trays *
5
Total input capacity *
1100 sheets
Maximum input capacity
6900 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, IPv4/IPv6, SMTP, SMB, FTP
Performance
Internal storage capacity
80 GB
Card reader integrated
No
Internal memory *
2560 MB
Processor frequency
1200 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
2500 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
282 kg
Other features
Dimensions (WxDxH)
689 x 932 x 1221 mm
Number of power supply units
1
Supported media weight(s)
52 - 300 g/m²
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan