location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HV40 2.96 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEGRIA HV40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3687B005 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HV40 2.96 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.96 MP CMOS 25.4 / 2.7 mm (1 / 2.7")
  • - Optical zoom: 10x Digital zoom: 200x
  • - Built-in flash
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone Built-in speaker(s)
  • - PictBridge HDMI Microphone in
  • - Lithium-Ion (Li-Ion)
Long product name Canon LEGRIA HV40 2.96 MP CMOS :
The long product name of Canon LEGRIA HV40 2.96 MP CMOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HV40 - HDV, 1/2.7" CMOS, 2.96 megapixel, RGB Primary Colour Filter, 10x zoom, DIGIC DV II, 0.2 lux, 0.27" LCD
More>>>
Canon LEGRIA HV40 2.96 MP CMOS:
The official description of Canon LEGRIA HV40 2.96 MP CMOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LEGRIA HV40 is a High Definition moviemaker’s camcorder, offering the flexibility to realise your creative vision. Take manual control of different settings using the customisable Control Dial.

Canon HD Camera System
The LEGRIA HV40 inherits all the benefits of the Canon HD Camera System from its award-winning predecessor, the HV30. The unique combination of a genuine Canon HD Video Lens, a Full HD CMOS sensor and the DIGIC DV II processor delivers superb HDV1080i (High Definition Video), recorded to tape.

Instant AF
Even slight focusing errors show up in HD footage. The LEGRIA HV40 employs Instant AF, Canon’s unique hybrid auto focus system, to achieve pin-sharp focus at speed.

10x zoom and Super Range OIS
A genuine Canon HD Video Lens with a 10x optical zoom is constructed to the most exacting standards – drawing on Canon’s expertise in broadcast lens manufacture. A Super Range Optical Image Stabilizer compensates for vibrations across the frequency range, combating camera shake.

Custom Key and assignable Control Dial
The LEGRIA HV40 gives moviemakers more manual control over shooting variables. A Custom Key lets you choose what function you’d like to assign to the manual Control Dial: choose to control features such as focus, exposure, or audio level.

Advanced Accessory Shoe
With an Advanced Accessory Shoe, adapt the camcorder to your specific needs – a range of optional peripherals, including a video light and a directional microphone, can be added. Manual audio level control gives you precise control over audio recording. Quickly connect to a compatible HD TV or computer via HDMI.

Cinematic 25p shooting
The LEGRIA HV40 gives you the option of true 25p (progressive) shooting. Combined with a special CINE image mode, shoot movies that have the look and feel of traditional film. 25p also provides improved low light performance.

Simultaneous photo shooting
Thanks to DIGIC DV II, shoot 2.07MP photos and video simultaneously, with photos stored to MiniSD card. A range of dedicated photo features is available, including a one-push histogram for monitoring brightness levels. It’s easy to print photos on any PictBridge compatible printer.

AV input
Via an AV input connection, transfer analogue footage (including your old home movies) to digital tape – ideal for archiving.

Short summary description Canon LEGRIA HV40 2.96 MP CMOS:
This short summary of the Canon LEGRIA HV40 2.96 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HV40, 2.96 MP, CMOS, 25.4 / 2.7 mm (1 / 2.7"), 6.86 cm (2.7"), LCD, 535 g

Long summary description Canon LEGRIA HV40 2.96 MP CMOS:
This is an auto-generated long summary of Canon LEGRIA HV40 2.96 MP CMOS based on the first three specs of the first five spec groups.

Canon LEGRIA HV40. Total megapixels: 2.96 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Camcorder tape type: HDV. Camera shutter speed: 1 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
2.96 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.7 mm (1 / 2.7")
Lens system
Focal length range
6.1 - 61 mm
Focal length (35mm film equivalent)
43.6 - 436 mm
Optical zoom *
10x
Filter size
4.3 cm
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Camcorder tape type
HDV
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Viewfinder
Viewfinder resolution (approx.)
123000 pixels
Viewfinder screen size
0.27"
Camera
Minimum illumination
0.2 lx
On Screen Display (OSD)
Yes
Photo mode
Yes
Still image
Still image resolution(s)
640 x 480,1440 x 1080,1920 x 1080,2048 x 1536
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DV port
Yes
Composite video out
1
Microphone in
Yes
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-2L13
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
535 g
Other features
Interface
USB 2.0, HDMI
Auto focus
Yes
Video out
1
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:26:01
Uk has collected 4 expert reviews for Canon LEGRIA HV40 2.96 MP CMOS and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-24 01:26:01
Product Code: 3687B001 The Canon Legria HV40 is a high-end HDV camcorder that records in the MiniDV format. In essence the Canon Legria HV40 is a tweaked version of last year's Canon HV30 with some minor extras thrown in, including native 24p record...
Bottom line The Canon Legria HV40 must surely be the HDV format’s last hurrah in the consumer sector - and what a send-off it is! If you’re keen to stick with MiniDV, you won’t find a better camcorder than this. Chris Jager...
90%
goodgearguide.com.au
Updated:
2011-11-04 08:53:02
The Canon Legria HV40 is a high-end HDV camcorder that records in the MiniDV format. It’s essentially a tweaked version of last year’s Canon HV30 with some minor extras thrown in, including native 24p recording and a multipurpose Custom Key on the side of the lens barrel. As product refreshes go, it’s pretty nominal stuff — which makes the $250 markup more than a bit cheeky. Nevertheless, if you require a tape-based camcorder for serious videography, the Canon Legria HV40 is unquestionably t...
Good Superb 1080i video quality, good low-light performer, plenty of advanced features and controls...
Bad Slightly fiddly control scheme, limitations of MiniDV...
Bottom line The Canon Legria HV40 must surely be the HDV format’s last hurrah in the consumer sector -- and what a send-off it is! If you’re keen to stick with MiniDV, you won’t find a better camcorder than this...
85%
camcorderinfo.com
Updated:
2013-03-26 00:19:39
Since the HV40 is only a minor upgrade over last year's HV30, it seems that Canon isn't putting too much effort into its tape-based HDV models. The HV40's flash-memory counterparts have more sophisticated designs, better handling, and more useful featu...
0%
Country Distributor
Nederland 1 distributor(s)