location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX120 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3634B010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 4x
  • - TTL Face tracking
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black :
The long product name of Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot SX120 IS - 10.0 MP, 3.0" LCD, DIGIC 4, 1/2.5" CCD, TTL, 6.0 - 60.0 mm, 3648 x 2736, USB 2.0, PAL/NTSC
More>>>
Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
The official description of Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for family days out, the 10.0 MP PowerShot SX120 IS brings distant subjects into view with a 10x image-stabilised lens. Smart Auto and Easy modes allow all the family to take great shots.
- 10.0 MP
- 10x zoom with optical IS
- Smart Auto and Easy modes with Scene Detection Technology
- Large 3.0” LCD
- DIGIC 4
- Face Detection Technology
- Motion Detection Technology
- i-Contrast
- Shooting modes including Full Manual control
- VGA movies with sound

10.0 Megapixels
The compact, easy-to-use PowerShot SX120 IS uses a 10.0 Megapixel sensor – capturing enough detail for poster-size prints or creative cropping.

10x optical zoom with optical IS
With a 10x optical zoom, it’s easy to fill the frame with a distant subject. Canon’s optical Image Stabilizer counteracts the effect of camera shake, ensuring crisp blur-free results throughout the zoom range.

Smart Auto and Easy mode
Designed to let everyone take great shots, Smart Auto mode analyses subject brightness, contrast, distance and hue. Intelligent Scene Detection Technology then selects the scene type from 18 variables, applying the best settings for optimum output. Easy mode deactivates all buttons except flash and reduces on-screen icons, for fuss-free, simple shooting.

Large 3.0” LCD
A clear and bright 3.0” LCD screen with wide viewing angle makes framing and reviewing shots a pleasure.

DIGIC 4
Canon’s DIGIC 4 processor delivers ultra-fast camera operation, superb colour reproduction, and advanced noise reduction – for cleaner-looking shots at higher ISO speeds.

Face Detection Technology
For perfect portraits, the PowerShot SX120 IS features Canon Face Detection Technology. Face Select & Track lets you select a particular face as the principal subject in a photo, while FaceSelf-Timer makes group photos easy – taking a shot after an extra face enters the frame.

Anti-blur
The PowerShot SX120 IS combats blur with Motion Detection Technology, which uses several advanced methods to determine camera and subject movement. ISO settings are then adjusted for optimum results.

i-Contrast
In shooting or playback, enhanced i-Contrast optimises dynamic range according to the scene- retaining detail in shadows and preventing overexposure of highlights. The result is natural images with the best possible contrast.

20 shooting modes
20 dedicated shooting modes help you to achieve superb shots in a wide variety of lighting conditions. For more experienced users seeking greater creative control, a Full Manual control mode is included.

VGA movies
Supplement still shots by shooting fantastic VGA quality movie clips with sound. A special Long Play option uses around half the normal memory card space, allowing you to shoot for longer.

Short summary description Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This short summary of the Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX120 IS, 10 MP, 3648 x 2736 pixels, 1/2.5", CCD, 10x, Black

Long summary description Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot SX120 IS. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 6 - 60 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 128 MB. PictBridge. Weight: 245 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
10x
Digital zoom *
4x
Focal length range
6 - 60 mm
Lens structure (elements/groups)
10/9
Combined zoom
40x
Filter
Yes
Number of aspheric elements
1
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Selective Auto Focus, Single Auto Focus
Face tracking
Yes
Closest focusing distance
0.01 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.5 - 4 m
Flash range (tele)
1 - 2.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Memory
Internal memory
128 MB
Compatible memory cards *
mmc, sd, sdhc
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night landscape, Party (indoor), Portrait, Sunset, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
Image processor
DIGIC 4 iSAPS
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
130 shots
Battery life (max)
7 h
Battery type
AA, NB4-300
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
110.6 mm
Depth
44.7 mm
Height
70.4 mm
Weight
245 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Dimensions (WxDxH)
110.6 x 44.7 x 70.4 mm
Interface
USB 2.0, AV-out (PAL/ NTSC)
Data compression
Fine, Norm
Built-in flash
Yes
Camera shutter speed
1 - 1/2500 s
Focal length (35mm film equivalent)
36 - 360 mm
Compatible operating systems
Windows XP SP2-3, Vista Mac OS X v10.4 - 10.5
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:10:47
Uk has collected 30 expert reviews for Canon PowerShot SX120 IS 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-08-14 04:10:46
Super-easy shooting but does it perform? Anyone who's already familiar with this model's predecessors may experience a slight case of deja vu when getting the SX120 IS out of its box. Indeed, Canon has remained unflinching from its previous PowerShot...
Bottom line Despite its bulkier build and lack of HD video, the SX120 IS is a versatile camera that appeals to all levels and gives impressive results with its 10x optical zoom...
80%
Cameras.co.uk
Updated:
2011-08-14 04:10:47
The Canon Powershot SX120 IS is a 10 megapixel digital camera with a 10x optical zoom lens. It has a fairly compact body size. The Powershot SX120 IS includes manual exposure controls, a 3 inch LCD screen and image stabilisation. The manual exposure co...
85%
techadvisor.co.uk
Updated:
2011-08-14 04:10:47
Product Code: 3634B009 The Canon PowerShot SX120 IS is a marvel for anyone who wants a small camera with a big lens, as well as excellent low-light shooting capabilities. The Canon PowerShot SX120 IS is perfect for almost any photo situation, includ...
Bottom line Overall, we think the Canon PowerShot SX120 IS is a very good value camera for anyone who wants something small and compact, yet a camera capable of taking good shots in most scenarios. It provides good range with its 10x optical zoom, and it's also p...
80%
goodgearguide.com.au
Updated:
2011-11-04 09:47:16
Canon’s PowerShot SX120 IS is a marvel for anyone who wants a small camera with a big lens, as well as excellent low-light shooting capabilities. It’s perfect for almost any photo situation, including concerts and parties; and when you take into account its $399 price tag, it’s a very good purchase. There are some minor issues with its image quality, but they will hardly be noticed unless you plan on viewing your photos at the full resolution, or printing them at a very large size.The body o...
Good Compact size with a 10x zoom, very good low-light performance, reasonable video mode, f/2.8 lens...
Bad Build quality could be better, noticeable chromatic aberration...
Bottom line Despite its relatively small size, the Canon PowerShot SX120 IS digital cameras includes a 10x zoom lens and is the perfect choice for anyone who seeking a versatile camera to encompass a variety situations — such as a sight-seeing trip or a fri...
80%
photoreview.com.au
Updated:
2011-11-04 09:47:16
Canons PowerShot SX120 IS hits the market as the third in a series of affordable digicams with 10x optical zoom lenses and P, A, S and M shooting controls that began in 2007 with the release of the SX100 IS. Each update has involved a minor increase i...
85%
pcmag-mideast.com
Updated:
2011-08-14 04:10:46
The Canon Powershot introduces another great camera from Canon’s long line of point and shoots. It comes at 10 megapixels, along with that; it features Canon’s Digic 4 image processor which adds a good amount of features to the camera, including advanc...
Good Superb pictures for a superzoom camera.
Bad Quite bulky.
Bottom line Definitely a must have for frequent vacationists.Rating: 4.0/5.0Award: PC Magazine Editors’ Choice AwardPrice: $271Distributor: National StoresPhone: +971 4 3399171Website: www.canon-me.com...
80%
pcworld.com_techhive.com
Updated:
2011-08-14 04:10:46
Canon's PowerShot SX120 IS ($250 as of 11/16/09) is a AA-powered pocket megazoom for the photographer on a budget. It's a slim, sexy, and lightweight 10X-optical-zoom camera with features for both beginners and advanced shooters, but its shutter lag an...
Good Wide range of exposure modes, 10X optical zoom...
Bad LCD hard to see in sunlight; no optical viewfinder, No wideangle lens, Slow recycle between shots, especially with flash...
Bottom line This stylish, compact megazoom has a nice range of controls, but it suffers from a sluggish shutter and short battery life...
60%
imaging-resource.com
Updated:
2011-08-14 04:10:46
Were I one of those people who carries a purse or bag everywhere, I'd have no qualms about taking the SX120 IS with me all the time. As a purse-less person, I found myself grabbing a waist pack or a jacket on a warm day just to have the pleasure of the...
Good Good heft, Uses AA batteries, 10x zoom, Optical image stabilization, Bright AF-assist lamp, Full complement of auto and manual exposure modes, Starter SD card included, DIGIC 4 processor helps with noise suppression and AF speed, Smart Auto, i-Contrast...
Bad Zoom is slow to start, moves slowly, Wide end is only 36mm equivalent, No optical viewfinder, Movie mode only records VGA, no HD, No optical zoom during movies, No HDMI out for stills, Alkalines only get 130 shots (we recommend NiMH rechargeables), Sof...
Bottom line Were I one of those people who carries a purse or bag everywhere, I'd have no qualms about taking the SX120 IS with me all the time. As a purse-less person, I found myself grabbing a waist pack or a jacket on a warm day just to have the pleasure of th...
0%
macworld.com
Updated:
2011-08-14 04:10:46
Canon's10 megapixel PowerShot SX120 IS is a AA-powered pocket megazoom for the photographer on a budget. It's a slim, sexy, and lightweight 10X-optical-zoom camera with features for both beginners and advanced shooters, but its shutter lag and short ba...
Good Wide range of exposure modes; 10X optical zoom.
Bad LCD hard to see in sunlight; no optical viewfinder; no wide-angle lens; slow recycle between shots, especially with flash.
Bottom line Canon's10 megapixel PowerShot SX120 IS is a AA-powered pocket megazoom for the photographer on a budget. It's a slim, sexy, and lightweight 10X-optical-zoom camera with features for both beginners and advanced shooters, but its shutter lag and sho...
70%
electronicsme.com
Updated:
2011-08-14 04:10:46
Canon PowerShot SX120 IS belongs to a relatively new class of digital cameras, the compact super zoom. Most of the super zoom cameras to this point have been so-called "bridge" cameras, with SLR like styling and hardly compact. But more and more manufa...
Bottom line The PowerShot SX120 IS makes an excellent choice for a carry-anywhere compact digital camera. The extra zoom range opens up a lot of picture taking opportunities, and image quality is quite acceptable for a small sensor digital camera. Of course, noise...
72%
asiaone.com
Updated:
2011-08-14 04:10:46
Cameras are almost the in-thing these days. No, that's not right. Cameras are a necessity these days. The need to 'capture that moment' is almost inevitably in-grained into our system.We find ourselves soul-searching for that inner photographer that we...
Bottom line To some it may seem like the Canon got a little confused with designing the Powershot SX120 IS but that's not the case.It really is an attractive camera for its range of features and price. It is still a compact digital camera but with the feel of the...
0%
photographyblog.com
Updated:
2011-08-14 04:10:46
The Canon PowerShot SX120 IS is a new 10 megapixel digital camera featuring a 10x zoom lens complete with optical image stabilizer. Successor to last year’s SX110 model, the Canon SX120 IS offers a focal range of 36-360mm, 3 inch LCD screen, DIGIC 4...
Bottom line Virtually identical to its year-old predecessor, the new Canon PowerShot SX120 doesn't represent a worthwhile upgrade for current SX110 owners, but it does remain an affordable and well-specified super-zoom that should appeal to both beginners and se...
80%
buy-n-shoot.com
Updated:
2011-08-14 04:10:46
In terms of design, the SX120 harks back to the days of the popular 35mm compact cameras. It looks slightly dated, or at least ‘traditional’ may be fairer to say, with its predominantly black, plastic body that would be considered chunky compa...
80%
digitalcamerareview.com
Updated:
2011-08-14 04:10:47
Canon's SX series of PowerShot cameras this year are a lot like last year's, with the same form factor and most of the same features. The differences aren't major, and with the , it offers only a slight change in resolution from its older brother th...
Good Good/faithful image quality, Big LCD, Good performance timings, Full manual control, Fast lens for its class, Exceptional image processing...
Bad Chromatic Aberrations/Purple Fringing, Same design as last year's model, ISO performance not up to snuff with other current models, Have to use the CDROM to read the advanced manual...
Bottom line The SX120 IS is almost exactly the same camera as the SX110 IS that was released last year at the same time, minus the processing chip, resolution and features like advanced face detection. It has the same body size and design, the same construction, o...
0%
digitalcamerainfo.com
Updated:
2011-08-14 04:10:47
The Canon PowerShot SX120 offers a lot for the $220 it costs: a decent 10x zoom lens, good video capture and full manual controls...
Bottom line The SX120 offers a lot for the price: you get a 10x zoom with a decent wide angle, a big screen and an easy to use camera for about $220. But there are a few rough edges: the quality of the captured images is generally good, but does fall off somewh...
78%
steves-digicams.com
Updated:
2011-08-14 04:10:47
Due to be released in September of 2009, the Canon PowerShot SX120 IS is one of the more affordable of the \"SX\" series cameras. The \"SX\" series is part of Canon\'s \"High-End\" PowerShot models. This compact digicam features a 10-Megapixel imaging sensor...
Bottom line Canon's PowerShot SX120 IS is an updated version of the SX110 IS that we reviewed last year. This compact super-zoom camera features a 10-Megapixel imaging sensor, 10x optical zoom lens with Optical Image Stabilization, 3.0-inch LCD, VGA (640x480) vid...
0%
cameralabs.com
Updated:
2011-08-14 04:10:47
The Canon PowerShot SX120 IS is a budget super-zoom compact with a 10 Megapixel sensor, 10x optical zoom with image stabilisation and 3in LCD panel. Launched in August 2009 it replaces the popular PowerShot SX110 IS, increasing the Megapixel count f...
Good Good low light performance, Uses broadly available AA batteries, Integral lens cover, Full Manual control over exposures.
Bad Poor wide angle coverage (36mm equiv), Flash needs to be manually raised, Noisy zoom motor, No HD video nor optical zoom when filming.
Bottom line The Canon PowerShot SX120 IS builds on the success of its predecessor to deliver a decent range of features and a long zoom range in an affordable and fairly compact body that's well-styled and comfortable to use. With a range of exposure options from...
80%