Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5051i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3614B005
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12854
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 15:59:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm :
The short editorial description of Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm

Laser, Print, Scan, Copy, A3, 1200 x 1200 dpi, 51ppm, 52 - 256g/m2, 1.2GHz, 2.5GB RAM, 80GB HDD, Gigabit Ethernet, USB 2.0, 1.8kW, 153000g, Grey
More>>>

Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm:
The official marketing text of Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm as supplied by the manufacturer
Canon imageRUNNER ADVANCE C5051i
Office Colour Printer
The imageRUNNER ADVANCE C5051i is a compact document solution for businesses that demand outstanding value and exceptional communication.

Features:
- Productive printing at 51 ppm in colour & B&W.
- Intuitive user Interface.
- Multifunctional device offering Print, Copy, Scan & Fax.
- Space saving with internal finishing configuration.
- Stunning print quality.
- Powerful document collaboration.

Further Information
Part of a groundbreaking new series, the imageRUNNER ADVANCE C5051i is a fully integrated document solution designed to complement every stage of the document lifecycle, whilst supporting your security and environmental goals.
A compact design featuring print, copy, scan and fax capabilities as well as a space-saving internal finisher is a popular choice.

Easy to use and customisable
The C5051i employs a large, tiltable 8.4 inch SVGA high definition colour screen with user-friendly icons making operation ever so easy. Users can adjust the number of buttons on screen and even the screen wallpaper, with a choice of 8 backgrounds to suit any office environment. Complex or commonly performed tasks can be transformed into one-touch-button simplicity by setting up personal workflows.

Productive, high quality printing
The C5051i offers the crispest, most vibrant colour prints imaginable. And whether you’re printing in colour or black and white, the device offers 51 ppm output. Extensive media compatibility and a range of powerful finishing options ensure there are endless ways to enhance your communication.

Effective collaboration and transformation
Scanning speeds up to 100 ipm enables users to quickly and effortlessly scan to a multitude of destinations such as email, ftp, and shared folders. Or alternatively integrate into back office systems like Microsoft SharePoint™.
Support for flexible file formats - such as PDF, PDFa1b, OOXML, and searchable & compact PDF, enhances document usage possibilities, increasing productivity. Furthermore, Adobe Reader Extensions PDF enables scanned documents to be easily annotated and reviewed with Adobe Reader functionality - far more efficient than using slower paper-based workflows.

Efficient and secure
A number of tools allow you to tighten cost controls, for example by limiting device access to certain functions. And a portfolio of features help protect documents throughout their lifecycle, such as secure watermark, HDD removal, data encryption & device authentication.

Groundbreaking environmental credentials
The imageRUNNER ADVANCE Series is the world’s first to use high-grade fire retardant bio plastic whilst meeting environmental standards such as Energy Star through reduction in energy consumption, and RoHS. The inclusion of a duplex feature lowers paper consumption.
Short summary description Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm:
This short summary of the Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Canon imageRUNNER C5051i, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, 550 sheets, A3
Long summary description Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm :

Canon imageRUNNER C5051i. Print technology: Laser, Printing: Colour printing. Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 51 ppm. Copying: Colour copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Scan. Maximum ISO A-series paper size: A3. Standard input capacity: 550 sheets

This is an auto-generated long summary of Canon imageRUNNER C5051i 1200 x 1200DPI Laser A3 51ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Print, Scan
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1200 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
51 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
51 ppm
Time to first page (black, normal)
4 s
Time to first page (colour, normal)
6.5 s
Warm-up time
Time needed before printing after power switched on.
38 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
51 cpm
Maximum number of copies
999 copies
PC free copying
Yes
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG,TIF
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
550 sheets
Maximum input capacity
5000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5,A6
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, IPv4/IPv6, SMTP, SMB, FTP
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet, USB 2.0
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2560 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Internal storage capacity
The amount e.g of data which can be stored inside the device.
80 GB
Power
Power consumption (average operating) *
1800 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
153 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
620 x 735 x 826 mm
Number of power supply units
1
Supported media weight(s)
52 - 256 g/m²
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Print
Colour all-in-one functions
Copy, Print, Scan
X