PowerShot D10 - 1/2.3” CCD, 12.1M, DIGIC 4, f/2.8 – f/4.9, 2.5” PureColor LCD II (TFT), Hi-Speed USB
Waterproof and shockproof, the durable PowerShot D10 brings quality 12.1 MP imaging to active outdoor activities. Keep your hands free and your camera close with a range of great accessories.
Shoot almost anywhere
The PowerShot D10 is ideal for a wide range of outdoor activities, from climbing to snorkelling. It offers water resistance to 10m, withstands a drop onto a hard surface from up to 1.22m, operates in temperatures as low as -10 °C, and is fully protected from dust.
12.1 MP
A 12.1 Megapixel resolution gives you the freedom to crop or enlarge images, while retaining outstanding image detail.
3.0x zoom and optical IS
Canon’s 3.0x optical zoom lens features an optical Image Stabilizer, to guard images against blur caused by camera shake – essential in active, high-movement activities.
Incredible images more easily
Smart Auto mode uses intelligent Scene Detection Technology to determine subject brightness, contrast, distance and overall hue. The camera then searches an incredible 18 possible modes, and selects the one which offers the perfect settings for the scene – giving you great results from simple point-and-shoot operation.
DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.
Extra-bright LCD
For easy framing and image review in any environment, a 2.5” PureColor LCD II offers twice the normal levels of brightness. A 2mm Perspex shield protects the screen against scuffs and fingerprints.
No more blur
Motion Detection Technology uses a range of advanced methods to ascertain movement of both camera and subject, plus the speed at which this motion occurs. The optimum ISO is then automatically set for any situation.
Face Detection Technology
A suite of Face Detection technologies detect up to 35 faces in a shot, adjusting key settings for optimal results with natural-looking skin tones. Blink Detection lets you avoid mistimed people shots, while FaceSelf-Timer takes a shot when an extra face is detected in the frame – making group photos easy.
Range of shooting modes
A wide range of shooting modes and Special Scene modes – including Underwater, Snow and Beach modes - delivers instant access to the correct settings for any environment.
Canon PowerShot D10, 12.1 MP, 4000 x 3000 pixels, 1/2.3", CCD, 3x, Silver
Canon PowerShot D10. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Fastest camera shutter speed: 1/1500 s. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 190 g. Product colour: Silver