Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP780
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3502B009
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8714574535111
Category
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22568
This statistic is based on the 87099 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85089 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI :
  • - -
Long product name Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI :
The short editorial description of Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI

SELPHY CP780 - 2.5” LCD, USB (type A), IEEE 802.11b, 300 x 300 dpi, Windows XP SP2-3 / Vista, Mac OS X v10.4 - v10.5, Pink
More>>>
Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI:
The official marketing text of Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI as supplied by the manufacturer

With the ultra-compact SELPHY CP780, anyone can create lab-quality prints in a range of sizes. Simply connect a camera or memory card, touch a button, and in less than 1 minute your print is ready.

- Print from camera or memory card.
- 100 year prints.
- Auto Red-Eye & Image Correction.
- Prints in under 1 minute.
- 2.5” LCD.
- Range of print sizes.
- Audio guidance software.
- Battery pack & Bluetooth adaptor.

The ultra-compact, ultra-easy photo lab.

Compact and colourful
Small enough to carry and store with ease, the SELPHY CP780 has a compact, stylish design. Choose from four fun colours: pink, blue, silver and white.

Print direct from camera or memory card
For the ultimate in easy, PC-free printing, the SELPHY CP780 features 3 types of memory card slot – allowing printing from most popular types of memory card. Alternatively, connect and print directly from any PictBridge compatible digital camera.

100 year prints
Canon technology produces bright, vibrant prints that – when stored in an album – will retain their quality for up to 100 years.** Prints are dry to the touch from the moment they emerge, and protected from spills, splashes and sticky fingers by a special glossy layer.

Easy image adjustment
When printing from memory card, Automatic Image Optimisation detects faces in an image and corrects their brightness – while ensuring that backgrounds stay natural and well exposed. Auto Red-Eye Correction lets you easily remove the red-eye effect sometimes caused by flash photography.

Great pictures in seconds
Why wait for your photos? The SELPHY CP780 can produce a lab-quality, postcard-size print in as little as 47 seconds**. Fast print speeds are complemented by near-instant start-up times.

2.5” colour LCD
A bright, angled 2.5” type TFT colour LCD screen provides a user-friendly way to select, preview and print images from memory card - or change print settings in seconds.

Range of print sizes
Print your photos in a range of different sizes, including standard postcard size, credit card and wide – or create fun, miniature-size stickers.

Optional battery pack
With the NB-CP2L battery pack you can print quality photos wherever you want.

Wireless printing with optional Bluetooth adaptor
Perfect for spontaneous snapshots caught on your phone or PDA, the wireless Bluetooth Unit BU-30 enables you to print images from any Bluetooth enabled device.

Hear how to print
The SELPHY CP780 is supplied with Canon’s easy-to-use SELPHY Photo Print Software. This includes step-by-step audio guidance on how to print images – ideal for children or users new to printing.

Short summary description Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI:
This short summary of the Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY SELPHY CP780, Inkjet, 300 x 300 DPI, 6.35 cm (2.5"), Home & Office, Microdrive,microSDHC,miniSD,MMC,SD,SDHC, 60 W

Long summary description Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI:
This is an auto-generated long summary of Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon SELPHY CP780, SELPHY. Print technology: Inkjet, Maximum resolution: 300 x 300 DPI. Display diagonal: 6.35 cm (2.5"). Market positioning: Home & Office. Compatible memory cards: Microdrive,microSDHC,miniSD,MMC,SD,SDHC. Power consumption (typical): 60 W, Power consumption (standby): 4 W

Print technology
Print technology *
Indicates the method used to print by this product.
Inkjet
Maximum resolution *
Maximum printing resolution.
300 x 300 DPI
Paper handling
Credit card
A credit card is a standardized printing media which dimensions are: 54 x 86mm.
Yes
Standard media sizes
148 x 100mm 100 x 200mm 119 x 89mm 86 x 54mm 86 x 54mm 22.0 x 17.3mm
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Performance
Market positioning
Home & Office
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
Microdrive,microSDHC,miniSD,MMC,SD,SDHC
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
60 W
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
4 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
940 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
176 x 132.6 x 75.6 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Networking features
IEEE 802.11b
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP2-3 / Vista Mac OS X v10.4 - v10.5
Standard tray media types
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Photo paper
Non-ISO print media sizes
l
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:12
Uk has collected 18 expert reviews for Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:13
Nl heeft 18 proffesionele recensies verzameld voor Canon SELPHY CP780 fotoprinter Inkjet 300 x 300 DPI. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:12
Fr a recueilli 18 avis d’experts pour Canon SELPHY CP780 imprimante photo Jet d'encre 300 x 300 DPI et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:12
De hat 18 Expertenmeinungen über Canon SELPHY CP780 Fotodrucker Tintenstrahl 300 x 300 DPI eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:12
Testseek ha raccolto 18 recensioni da parte di esperti per Canon SELPHY CP780 stampante per foto Ad inchiostro 300 x 300 DPI e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:13
Es ha coleccionado 18 opiniones de expertos para Canon SELPHY CP780 impresora de foto Inyección de tinta 300 x 300 DPI y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:13
Dk har samlet 18 ekspertanmeldelser for Canon SELPHY CP780 fotoprinter Inkjet 300 x 300 dpi og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:13
Se har samlat in 18 experttester för Canon SELPHY CP780 fotoskrivare Bläckstråleskrivare 300 x 300 DPI och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:13
Es has recollit 17 revisions d'experts per Canon SELPHY CP780 Impressora de fotos Injecció de tinta 300 x 300 DPI i la qualificació mitjana dels experts és de 75 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:13
Testseek има добиено 17 оцени од експерти за Canon SELPHY CP780 фотопечатач Мастилен 300 x 300 DPI, при што просечната оцена на експертите е 75 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
75%
Source Review comments Score
techradar.com
Updated:
2011-09-25 23:18:12
While most printer manufacturers seem to be phasing out their postcard printers and are no longer actively marketing their existing models, Canon is in a tiny minority launching new models. First up is the Selphy CP780. The CP780 is remarkably compact...
Good Good enhancement features, Great build quality...
Bad Image quality isnt that good, Quite expensive...
70%
pcadvisor.co.uk
Updated:
2011-09-25 23:18:12
Product Code: 3501B009AA The Canon Selphy CP780 snapshot photo printer has its problems - namely, mediocre speed and expensive, wasteful consumables. But its purchase price is very low and its design is simple, making it a good choice for light home...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. It would be our top pick if it were faster and cheaper per print. Susan Silvius Lowest online price: £N/A Buy it now: click here...
60%
theregister.co.uk
Updated:
2011-09-25 23:18:12
The Selphy CP780 is a tiny personal photo printer for producing lab-quality 6 x 4in prints. At just 176 x 132 x 75mm it can sit unobtrusively on a shelf or at the back of a drawer, ready to be brought out quickly for those occasions when you want an ad...
Bottom line The one problem, and it is a big one, is that the prints are expensive. A basic refill pack of 24 photo cards and dye-sub roll cassette costs £15: that’s 62p per print, not including the £129 price of the printer. Yet there is no denying t...
70%
itreviews.com
Updated:
2011-09-25 23:18:12
The Canon Selphy CP780 is a high quality printer thats well priced and easy to use. Small enough to fit on a shelf, and with plenty of options for printing without being connected to a PC, it would make a perfect gift for a teenager. Quick to print a...
0%
goodgearguide.com.au
Updated:
2011-11-04 11:57:24
The Canon Selphy CP780 snapshot printer has its problems — namely, mediocre speed and expensive, wasteful consumables. But its purchase price is very low (US$100) and its design is simple, making it a good choice for light home use. Aimed at the family market, the compact CP780 comes in three colours (blue, pink, or silver) and can function with or without a PC. A 2.5in colour LCD and oversize, intuitively labelled control buttons take you through simple editing and special-effects options. You...
Good Inexpensive, easy to use...
Bad Slow, poor paper tray design, expensive consumables...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. We just wish it was faster and had a lower cost per print...
85%
svmlemag.fr
Updated:
2011-09-25 23:18:12
Canon croit encore aux imprimantes 10 x 15, ces machines ultracompactes dédiées à l’édition de photos. Des modèles délaissés par de nombreux constructeurs au profit des multifonctions jet d’encre, plus polyvalents et souvent moins chers. Mais si vous...
Good Une excellente qualité d’impression, supérieure à celle de certains labos photo.Moins : Chère à l’achat, elle n’est pas donnée non plus à l’usage. Dommage aussi qu’elle ignore les clés...
Bad Plus : Une excellente qualité d’impression, supérieure à celle de certains labos photo, Moins : Chère à l’achat, elle n’est pas donnée non plus à l’usage. Dommage aussi qu’elle ignore les c...
70%
komputer.dk
Updated:
2011-09-25 23:18:12
Uanset om der printes direkte fra hukommelseskort eller via pc, så tager det omkring et minut at få et færdigt print ud af den lille printer. Men hvor det kun er muligt at kompensere for røde øjne og lege lidt med farverne via printerens menufunktione...
70%
pcworld.in
Updated:
2011-09-25 23:18:12
The Canon Selphy CP780 snapshot printer has its problems--namely, mediocre speed and expensive, wasteful consumables. But its purchase price is low and its design is simple, making it a good choice for light home use. Aimed at the family market, the co...
Good Inexpensive, Easy to use...
Bad Slow printing speed, Awkward papertray design, Expensive, wasteful consumables...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. It would be our top pick if it were faster and cheaper per print...
75%
macworld.com
Updated:
2011-09-25 23:18:12
Canon’s Selphy CP780 snapshot printer has its problems—namely, mediocre speed and expensive, wasteful consumables. But it’s affordable and its design is simple, making it a good choice for light home use. Product:Selphy CP780Rating (Scale) 5 - Superior...
Good Easy to use.
Bad Slow; kludgy paper-tray design; wasteful consumables.
Bottom line The Selphy CP780 is an inexpensive and nearly idiot-proof snapshot printer, but you make major compromises in performance and price per page...
60%
ld2.ciol.com
Updated:
2011-09-25 23:18:12
The Selphy CP780 is another compact photo printer from Canon that holds its own in terms of features, performance and speed. Weighing just under 1Kg, the printer has a got a crisp 2.5-inch LCD on top to preview images before you print. Under the...
Good Compact, speedy, high quality...
Bad Detachable tray is a pain to carry...
90%
pcworld.com_techhive.com
Updated:
2011-09-25 23:18:12
The Canon Selphy CP780 snapshot printer has its problems--namely, mediocre speed and expensive, wasteful consumables. But its purchase price is very low ($100 at this writing, as of 7/28/09) and its design is simple, making it a good choice for light h...
Good Inexpensive, Easy to use...
Bad Slow; kludgy paper tray design, Expensive, wasteful consumables...
84%
techworld.com
Updated:
2011-09-25 23:18:12
Aimed at the family market, the compact Canon Selphy CP780 comes in three colours (blue, pink, or silver) and can function with or without a PC. A 2.5in colour LCD and oversized, intuitively labeled control buttons take you through simple editing and...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. It would be our top pick if it were faster and cheaper per print...
0%
pcmag.com
Updated:
2011-09-25 23:18:12
The Canon Selphy CP780 Compact Photo Printer ($99.99 direct) is the latest incarnation of a basic design that Canons been selling for years: a highly portable small-format dedicated photo printer, built around a thermal-dye print engine. As you wou...
Good Reasonably fast. Low initial price and reasonably low cost per photo. Photos are water and scratch resistant.
Bad Photos show slight soft-focus effect. Lines on an angle (as with spokes on a bicycle wheel) can print with jagged edges.
Bottom line Although the Canon Selphy CP780 Compact Photo Printer is a step below the top tier of dedicated photo printers for photo quality, its good enough for most casual photographers...
80%
computershopper.com
Updated:
2011-09-25 23:18:12
Canon’s $99 Selphy CP780 is a compact stand-alone photo printer capable of generating photo-lab-quality 4x6-inch color snapshots, with or without a computer. While it’s extremely simple, virtually goof-proof, and great fun to operate, espec...
Good Good image quality; virtually foolproof operation; battery-pack option...
Bad Expensive media; tiny fixed LCD viewscreen; limited feature set; occasional misprints...
Bottom line The latest Selphy dye-sublimation model is a well-built snapshot printer capable of producing good photos, but it lacks some features and requires pricey media...
65%
techtudo.com.br
Updated:
2014-06-26 01:16:45
As impressoras de sublimação caseiras são pouco difundidas em lojas de informática, mas quem procura qualidade de impressão para suas fotos sabe que não importa o quão perfeita sejam as novas jato de tinta, elas jamais se equiparam a este tipo de impresso...
Good Belo design, Recursos de correção de fotos, Opção de adicionar bateria, Impressão rápida.
Bad Acessórios difíceis de encontrar, Preço acima das concorrentes, Não vem com bolsa de transporte, Bateria vendida separadamente...
90%
smartson.se
Updated:
2011-09-25 23:18:12
Canon Selphy CP780 är en smidig fotoskrivare med redigeringsmöjligheter. Bilderna blir tåliga och kan användas som till exempel vykort även om bildkvaliteten inte får högsta betyg.
0%
pcworld.in
Updated:
2016-12-27 19:37:16
The Canon Selphy CP780 snapshot printer has its problems--namely, mediocre speed and expensive, wasteful consumables. But its purchase price is low and its design is simple, making it a good choice for light home use. Aimed at the family market, the co...
Good Inexpensive, Easy to use...
Bad Slow printing speed, Awkward papertray design, Expensive, wasteful consumables...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. It would be our top pick if it were faster and cheaper per print...
75%
ld2.ciol.com
Updated:
2016-12-27 19:37:16
The Selphy CP780 is another compact photo printer from Canon that holds its own in terms of features, performance and speed. Weighing just under 1Kg, the printer has a got a crisp 2.5-inch LCD on top to preview images before you print. Under the...
Good Compact, speedy, high quality...
Bad Detachable tray is a pain to carry...
90%
Show all
Customer service details