location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS200 1.23 MP CCD Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3424B004
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA FS200 1.23 MP CCD Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.23 MP CCD 25.4 / 6 mm (1 / 6") Blue
  • - Optical zoom: 37x Digital zoom: 2000x
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone
  • - DC-in jack Microphone in
  • - Lithium-Ion (Li-Ion)
Long product name Canon LEGRIA FS200 1.23 MP CCD Blue :
The long product name of Canon LEGRIA FS200 1.23 MP CCD Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA FS200 - SD/SDHC, 1/6" CCD, 37x optical, f2.0 - f5.2, DIGIC DV II, 2.7" LCD, USB 2.0 Hi Speed
More>>>
Canon LEGRIA FS200 1.23 MP CCD Blue:
The official description of Canon LEGRIA FS200 1.23 MP CCD Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for carrying wherever you go, the LEGRIA FS200 records straight to memory card – great for sharing with friends. Moviemaking is fun and easy with Video Snapshot, Pre REC and Dual Shot mode.

Stylish, compact design
Recording movies to flash memory, the LEGRIA FS200 is incredibly compact. Weighing just 230g, you can carry it with you wherever you go.

Share movies on memory card
The LEGRIA FS200 records movies straight to SD or SDHC memory cards – easy to carry and ideal for sharing.

Video Snapshot
Video Snapshot mode makes it easier than ever to create movies for sharing with families and friends. Every time the Record button is pressed, a short 4 second clip is captured. Simply add clips to a playlist, select a soundtrack, and your movie is instantly ready for playback on a TV – with no need for editing on a PC. 4 seconds is the average length of one ‘cut’ in a TV show, helping to give your final movie an expert feel. Upload your favourite music to memory card with the supplied Music Transfer Utility software.

41x Advanced Zoom
The DIGIC DV II processor, combined with the optical quality of a genuine Canon Video Lens, offers up to 41x Advanced Zoom – bringing even distant subjects closer.

Pre REC mode
In Pre REC mode, the camcorder starts recording three seconds before you even press the Record button. 3 seconds of footage are continuously stored and automatically added to the beginning of your clip from whenever you start videoing – never miss that crucial moment again.

Quick Charge
Flash memory is incredibly power efficient, letting you shoot for longer. And, at the end of the day, all it takes is 20 minutes to recharge for a further hour’s recording.

Microphone and headphone jacks
With the new LEGRIA FS200, a microphone input and a headphone jack let you capture and monitor your audio more precisely.

Dual Shot mode
Dual Shot sets all controls to automatic, leaving you free to frame your shots. You can shoot high quality photos while video recording, without the bother of switching between settings on the Control Dial.

Short summary description Canon LEGRIA FS200 1.23 MP CCD Blue:
This short summary of the Canon LEGRIA FS200 1.23 MP CCD Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA FS200, 1.23 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS200 1.23 MP CCD Blue:
This is an auto-generated long summary of Canon LEGRIA FS200 1.23 MP CCD Blue based on the first three specs of the first five spec groups.

Canon LEGRIA FS200. Total megapixels: 1.23 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1.1 lx

Image sensor
Total megapixels *
1.23 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
800000 pixels
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
40.5 - 1676 mm
Optical zoom *
37x
Digital zoom *
2000x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/6 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Self-timer delay
10 s
Minimum illumination
1.1 lx
Photo mode
Yes
Design
Product colour *
Blue
Still image
Still image resolution(s)
640 x 480,1024 x 768
Audio
Built-in microphone *
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Microphone in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-808
Weight & dimensions
Width
55 mm
Depth
121 mm
Height
59 mm
Weight *
225 g
Other features
Cable type
USB
Interface
USB 2.0, AV
Auto focus
Yes
Fader
Auto
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:02:39
Uk has collected 15 expert reviews for Canon LEGRIA FS200 1.23 MP CCD Blue and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2017-03-01 07:02:39
If you're on a tight budget and want an easy-to-use camcorder that looks smart, takes above average quality images (though not HD standard) and has good zoom reach, then despite control difficulties and lack of optical image stabilisation, the LEGRIA...
0%
goodgearguide.com.au
Updated:
2017-03-01 07:02:39
The Canon FS200 is a flash memory–based camcorder that records standard-definition video to SD/SDHC memory cards. It replaces the Canon FS100 in the company’s standard-def line-up, with many of the same components and features making the leap across (including an identical pixel count/sensor). Boasting a 41x optical zoom lens, a compact body and an external microphone jack, the Canon FS200 is a versatile option for videographers on a budget. As an added bonus, it comes bundled with an 8GB SD...
Good Good video for specs and asking price, plenty of advanced features including external audio, compact size...
Bad Poor still image mode, menu could be a little more user-friendly...
Bottom line The Canon FS200 is a serviceable standard-def camcorder for beginners and cash-strapped videographers. It strikes a good balance between advanced features and affordability...
75%
gadgetspeak.com
Updated:
2017-03-01 07:02:39
It has been a while since I have reviewed a fully fledged camcorder, yes I have reviewed a couple of HD style units that are no bigger than a mobile phone, and yes, most digital cameras can take videos as well as stills, here however a conventional cam...
84%
expertreviews.co.uk
Updated:
2017-03-01 07:02:39
Solid-state camcorders are generally smaller and lighter than those that use hard disks or tape, but even among this months company, the FS200 is tiny. Its not quite as slim as Sonys HDR-TG3E, but at 225g, its the lightest here. Canon has still...
60%
camcorderinfo.com
Updated:
2017-03-01 07:02:39
We liked the Canon FS200 ($299 MSRP) enough to give it Runner Up in our 2009 CamcorderInfo.com Select Awards for Best Standard Definition Camcorder. The top prize went to the JVC GZ-MG670, however, as its HD upconversion feature gave it a strong edge o...
0%
etechreviews.com
Updated:
2017-03-01 07:02:39
In the world of high-tech technology, there are so many electronic gadgets available in the markets today the world over. Get some of the best features in Canon FS200 camcorder with ultra compact design having 37x optical zoom and headphone jacks. The...
0%
infosyncworld.com
Updated:
2017-03-01 07:02:39
We take Canons entry-level memory card camcorder for a spin. Does it treat us to a joyride, or are we forced to endure some rickety roads? Read the full Canon FS200 review to find out.
Good Highly compact chassis. Easy to use. Great menus...
Bad Unimpressive video quality. Skimps on features. Records to memory cards only...
Bottom line Three camcorders diverged in a market and we took the cheapest one. The Canon FS200 is part of Canons 2009 standard-definition memory camcorder lineup, but take heed to our review. There are three considerable price gaps rooted between the Canon FS2...
63%