location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS21 1.07 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3420B001
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA FS21 1.07 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP CCD 25.4 / 6 mm (1 / 6") Black
  • - Optical zoom: 37x Digital zoom: 2000x
  • - LCD 6.86 cm (2.7")
  • - Built-in speaker(s)
  • - DC-in jack Microphone in
  • - Lithium-Ion (Li-Ion) 3.35 h
Long product name Canon LEGRIA FS21 1.07 MP CCD Black :
The long product name of Canon LEGRIA FS21 1.07 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA FS21 - 16GB Dual Flash Memory, 45x Zoom, Megapixel CCD, Pre REC, SDHC
More>>>
Canon LEGRIA FS21 1.07 MP CCD Black:
The official description of Canon LEGRIA FS21 1.07 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the LEGRIA FS21 store over 10 hrs of movies to 16GB internal flash memory. Making great videos is easy with Video Snapshot and Pre REC features. For even longer recording, use SDHC memory cards.

Dual Flash Memory
With 16GB of Dual Flash Memory, the LEGRIA FS21 offers both internal capacity and memory card shooting. Store over 10 hours of movies to built-in memory – or record to SD and SDHC cards, great for sharing.

Design
Weighing around 230g, the LEGRIA FS21 is light enough to carry with you everywhere.

Video Snapshot
Video Snapshot mode makes it incredibly easy to create movies for sharing with friends and family. Every time the Record button is pressed, a short 4 second clip is captured. Simply add your clips to a playlist, select a soundtrack, and you’re instantly ready to play your movie on a TV – no need for editing on a PC. 4 seconds is the average length of one ‘cut’ in a TV show, helping to give your final movie an expert feel. Five rights-free tracks are pre-loaded onto the camcorder but you can also add your own music using the supplied Music Transfer Utility.

45x Advanced Zoom
Letting you get closer to all of the action, the DIGIC DV II processor combines with the optical precision of a genuine Canon Video Lens to deliver the reach of a 45x Advanced Zoom.

Megapixel CCD
Capture superior video images and higher quality photographs via a Megapixel CCD.

Pre REC function
In Pre REC mode, the camcorder starts recording three seconds before you even press the Record button. 3 seconds of footage are continuously stored and automatically added to the beginning of your clip from whenever you start videoing – never miss that crucial moment again.

Quick Charge
One of the advantages of flash memory is that it requires far less power than alternative recording media, allowing you to continue shooting for longer. And, when you do need to replenish the battery, it takes just 20 minutes to recharge for an hour’s recording.

Short summary description Canon LEGRIA FS21 1.07 MP CCD Black:
This short summary of the Canon LEGRIA FS21 1.07 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA FS21, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS21 1.07 MP CCD Black:
This is an auto-generated long summary of Canon LEGRIA FS21 1.07 MP CCD Black based on the first three specs of the first five spec groups.

Canon LEGRIA FS21. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 1.5 lx

Image sensor
Total megapixels *
1.07 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
1070000 pixels
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
41.7 - 1877 mm
Optical zoom *
37x
Digital zoom *
2000x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/6 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Minimum illumination
1.5 lx
Design
Product colour *
Black
Still image
Still image resolution(s)
640 x 480
Audio
Built-in speaker(s)
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
DC-in jack
Yes
Microphone in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.35 h
Battery type
BP-808
Weight & dimensions
Width
55 mm
Depth
121 mm
Height
59 mm
Weight *
225 g
Packaging content
Bundled software
PIXELA ImageMixer 3 SE Music Transfer
Other features
Interface
USB 2.0, AV
Auto focus
Yes
Focus
TTL
Fader
Yes
Snapshot
Yes
Video out
1
Audio output
1
Manual focus
Yes
Art
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:52:43
Uk has collected 2 expert reviews for Canon LEGRIA FS21 1.07 MP CCD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 21:52:43
Although high definition camcorders started to reach affordable levels in 2008, the credit crunch has pushed prices back up. So you may now consider the 2009 models too pricey again and instead plan to stick with standard definition. There are other reaso...
Bottom line The Canon Legria FS21 has a lot going for it. Video performance is great for a camcorder this size and there are a few extra capabilities readily available when you want a little bit more control. However, its image quality is slightly behind JVC's Everio...
70%
fhm.com.ph
Updated:
2016-12-27 19:44:53
The Canon Vixia FS21 is a dual-flash memory camcorder, which for the uninitiated, is a camcorder that uses flash memory instead of traditional mini-DV tapes as a storage medium.The buttons and knobs feature just the right kind of resistance, not too tight...
0%