Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC410 0.8 MP CCD Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC410
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3381B007
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8901
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon DC410 0.8 MP CCD Black,Silver :
The short editorial description of Canon DC410 0.8 MP CCD Black,Silver

DC410 - DVD-R/-RW/-RDL, 1/15.24 cm (6") CCD, 37x, f2.0 - f5.2, DIGIC DV II, 6.858 cm (2.7") LCD, 1.1 lux
More>>>
Canon DC410 0.8 MP CCD Black,Silver:
The official marketing text of Canon DC410 0.8 MP CCD Black,Silver as supplied by the manufacturer

Shoot straight to DVD and capture all of the action in True Widescreen via a 41x Canon Advanced Zoom. The DC410 even lets you record superior audio thanks to its microphone input jack.

41x Advanced Zoom
Canon’s unique Advanced Zoom system puts the extended reach of a 41x zoom into your hands, letting you get closer to all of the action. This is possible thanks to the combination of a genuine Canon Video Lens and the DIGIC DV II processor.

Superior audio
Make sure your movies – recorded straight to DVD (-R/-RW/-R DL) – sound their best: attach an external microphone using the input connection. Finalised DVDs are easily played back in your home DVD player.

Quick Start
Thanks to Quick Start technology, the DC410 only takes around a second to power up from Standby mode. Simply open the LCD screen and you’re ready to go.

Easy shooting
Switch into Easy mode and all key camcorder controls are set to automatic – even novice users can enjoy moviemaking. Taking more control, key image functions are accessed through the intuitive menu system, displayed on the LCD screen. A comfortable Joystick controller makes navigation easy.

Keep on shooting
For long shooting days, the camcorder is compatible with optional High Capacity batteries. Shoot to DVD-R Dual Layer media to record over an hour of video on a single disc.

Get creative
Attach a range of optional accessories – including wide adaptors, tele converters and filters – to your camcorder’s lens and discover creative new ways to shoot.

Wider thinking
Record, preview, then watch your movies on TV in True Widescreen. The DC410 features Canon’s True Wide High Resolution 16:9 system – namely, a widescreen CCD, a 2.7” 16:9 LCD screen, and a 0.27” 16:9 EVF (Electronic Viewfinder).

DIGIC DV II
Originally developed for High Definition video, DIGIC DV II combines speed with great image reproduction: advanced noise reduction helps your footage look clean and sharp. Split path processing allows you to shoot video and stills simultaneously, optimising colours for each.

Shine a light
With the LCD Video Light function active you can keep on shooting, even in poorly lit environments, by turning the screen to face forwards.

Digital photography
The DC410 combines video shooting with photography features. Stills are conveniently saved to SD or SDHC (High Capacity) memory cards.

Short summary description Canon DC410 0.8 MP CCD Black,Silver:
This short summary of the Canon DC410 0.8 MP CCD Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC410, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 0.8 MP, 37x, 2000x

Long summary description Canon DC410 0.8 MP CCD Black,Silver:
This is an auto-generated long summary of Canon DC410 0.8 MP CCD Black,Silver based on the first three specs of the first five spec groups.

Canon DC410. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length (35mm film equivalent): 40.5 - 1676 mm. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1.1 lx

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
0.8 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
37x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000x
Focal length (35mm film equivalent)
40.5 - 1676 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.05 cm
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2000 - 1/6 s
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Self-timer delay
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
1.1 lx
Photo mode
Device can take photos.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Still image
Still image resolution(s)
List of image resolutions that supported by device.
640 x 480,1024 x 768
Ports & interfaces
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB-2LH
Weight & dimensions
Width *
The measurement or extent of something from side to side.
66 mm
Depth *
The distance from the front to the back of something.
123 mm
Height *
The measurement of the product from head to foot or from base to top.
90 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
380 g
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
2.6 - 96.2 mm
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
Uk has collected 1 expert review for Canon DC410 0.8 MP CCD Black,Silver and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
Nl heeft 1 proffesionele recensie voor Canon DC410 0,8 MP CCD Zwart, Zilver gevonden en de beoordeling is 74 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
Fr a recueilli 1 avis d’experts pour Canon DC410 0,8 MP CCD (dispositif à transfert de charge) Noir, Argent et la note moyenne est de 74 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
De hat 1 Expertenmeinung für Canon DC410 0,8 MP CCD Schwarz, Silber zusammengestellt, die Beurteilung ist 74 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
Testseek ha raccolto 1 recensione da parte di esperti per Canon DC410 0,8 MP CCD Nero, Argento e la valutazione è di 74 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
Es ha coleccionado 1 opiniones de expertos para Canon DC410 0,8 MP CCD Negro, Plata y la calificación media es 74 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
Dk har samlet 1 ekspertanmeldelse for Canon DC410 0,8 MP CCD Sort, Sølv og bedømmelsen er 74 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:25:56
Se har samlat in 1 experttest för Canon DC410 0,8 MP CCD Svart, Silver och det genomsnittliga betyget är 74 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
pcworld.in
Updated:
2011-08-24 01:25:56
While the trend these days is towards hard drive and fash memory based camcorders, DVD camcorders are still making an appearance even though they may be phased out anytime soon. The Canon DC 410 is one such product that won’t have much to offer in term...
Good Nice feature set, Vivid colors, Electronic viewfinder, Good design, SD card support...
Bad No video recording on SD card, Very good zoom lens, No optical image stabilization...
Bottom line A DVD camcorder for capturing those candid moments with good detail and vivid colors...
74%
pcworld.in
Updated:
2016-12-27 19:36:38
While the trend these days is towards hard drive and fash memory based camcorders, DVD camcorders are still making an appearance even though they may be phased out anytime soon. The Canon DC 410 is one such product that won’t have much to offer in term...
Good Nice feature set, Vivid colors, Electronic viewfinder, Good design, SD card support...
Bad No video recording on SD card, Very good zoom lens, No optical image stabilization...
Bottom line A DVD camcorder for capturing those candid moments with good detail and vivid colors...
74%
Show all
Customer service details