location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC420 1.07 MP Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3378B005
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DC420 1.07 MP Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP Black, Silver
  • - Optical zoom: 37x Digital zoom: 2000x
  • - LCD 6.86 cm (2.7")
  • - DC-in jack
  • - Lithium-Ion (Li-Ion)
Long product name Canon DC420 1.07 MP Black, Silver :
The long product name of Canon DC420 1.07 MP Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC420 - 1/6" Interlaced CCD, 1.07 megapixel, 37x, DIGIC DV II, 2.7" LCD, 1.5 lux, SD / SDHC
More>>>
Canon DC420 1.07 MP Black, Silver:
The official description of Canon DC420 1.07 MP Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DC420 combines the convenience of straight-to-DVD shooting with Megapixel video recording – for great image quality. A range of features makes it easy for anyone to shoot and share their movies.

45x Advanced Zoom
With Canon’s unique Advanced Zoom system, get closer to all of the action. The combination of a genuine Canon Video Lens and the powerful DIGIC DV II processor brings a high magnification factor of 45x to widescreen recording.

Megapixel CCD
Capture great-looking movies directly to DVD (-R/-RW/-R DL) via a Megapixel CCD. DVDs are easy to finalise in-camera and perfect for playing back in your home DVD player.

Quick Start
You’ll never miss a shot with Quick Start. Simply flip open the LCD screen to power the camcorder up from Standby mode in approximately one second.

Easy to use, easy to shoot
All key functions are easily accessed through the intuitive menu system, displayed on the LCD screen. A comfortable Joystick controller is located on the edge of the screen. A one-push Easy mode switches all settings to automatic, allowing even novice users to enjoy moviemaking.

Keep on shooting
Use DVD-R Dual Layer media to capture even more – record over an hour of footage on each DL disc. The camcorder is also compatible with High Capacity batteries, allowing you to keep on shooting for longer.

Creative options
A range of optional accessories can be attached to the camcorder’s lens: including wide adapters, tele converters and filters. These open up a range of creative possibilities.

Shoot True Widescreen movies
Canon’s True Wide High Resolution 16:9 system is made up of a widescreen CCD, a 2.7” 16:9 LCD screen, and a 0.27” 16:9 EVF (Electronic Viewfinder). You can record and preview your movies in True Widescreen, before watching them on a Widescreen TV.

DIGIC DV II
The powerful DIGIC DV II processor – originally developed for High Definition video – is fast and efficient. With split path processing, it allows you to shoot video and stills simultaneously, optimising the colours for each. Advanced noise reduction technology leads to better looking images.

Short summary description Canon DC420 1.07 MP Black, Silver:
This short summary of the Canon DC420 1.07 MP Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC420, 1.07 MP, 6.86 cm (2.7"), LCD, 380 g, Black, Silver

Long summary description Canon DC420 1.07 MP Black, Silver:
This is an auto-generated long summary of Canon DC420 1.07 MP Black, Silver based on the first three specs of the first five spec groups.

Canon DC420. Total megapixels: 1.07 MP. Optical zoom: 37x, Digital zoom: 2000x, Focal length (35mm film equivalent): 41.7 - 1877 mm. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1.5 lx

Image sensor
Total megapixels *
1.07 MP
Lens system
Focal length (35mm film equivalent)
41.7 - 1877 mm
Optical zoom *
37x
Filter size
3.05 cm
Digital zoom *
2000x
Shutter
Camera shutter speed
1/2000 - 1/6 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Self-timer delay
10 s
Minimum illumination
1.5 lx
Photo mode
Yes
Design
Product colour *
Black, Silver
Still image
Still image resolution(s)
640 x 480
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-2LH
Weight & dimensions
Width
66 mm
Depth
123 mm
Height
90 mm
Weight *
380 g
Other features
Interface
USB 2.0
Auto focus
Yes
Lens focal range
2.6 - 96.2mm
Manual focus
Yes
Art
Yes
Sports
Yes
Spotlight
Yes