location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ADVANCE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4535i II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3326C005AA
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:08:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A3 35 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth Near Field Communication (NFC)
  • - Internal memory: 3000 MB
  • - 109.2 kg
Long product name Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi :
The long product name of Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, 1200 DPI, 35 ppm, 6330 sheets, Dual Custom Processor 1.75GHz, TFT LCD WSVGA Touch panel 10.1", 3GB RAM, 250GB HDD, Gigabit Ethernet, NFC, Bluetooth, 3x USB 2.0, 1x USB 3.0
More>>>
Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi:
The official description of Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADVANCE 4535i II
A reliable black and white A3 multifunction device with a large colour touchscreen, fast scanning and flexible connectivity all on the consistent imageRUNNER ADVANCE platform. Its robust design makes it perfect for busy offices.

Canon imageRUNNER ADVANCE 4500 II series
A range of A3 black and white multifunction printers for busy offices, with versatile end-to-end document capabilities and Cloud Management

Performance you can depend on
A range of compact A3 black and white printers, offering end-to-end document management capabilities with a selection of finishing options and Cloud Management. Making them ideal for demanding working environments.

uniFLOW Online Express
Take control of print management and costs by optimising your Canon devices with a secure, cloud-based solution. Available with the latest Canon office devices, uniFLOW Online Express software will boost productivity and maximise your investment. Upgrade your existing devices by registering online.

Short summary description Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER ADVANCE 4535i II, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, White

Long summary description Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Canon imageRUNNER ADVANCE 4535i II Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon imageRUNNER ADVANCE 4535i II. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (black, normal quality, A3)
22 ppm
Warm-up time
24 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copy speed (black, normal quality, A3)
22 cpm
Time to first copy (black, normal)
5.2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
FTP, File, SMB
Scan speed (black)
80 inch/min
Image formats supported
EPS, JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Modem speed
14.4 Kbit/s
Fax memory
30000 pages
Speed dialling
Yes
Fax broadcasting
256 locations
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
Yes
Number of print cartridges *
1
Page description languages
PCL 6, PostScript 3, UFRII
Printer fonts
Barcode, Bitmap, PCL, PostScript
Bitmap fonts
OCR-A, OCR-B
Number of printer fonts
241
Number of PCL fonts
93
Number of PostScript fonts
136
Number of bitmap fonts
10
Input & output capacity
Total number of input trays *
1
Total output capacity *
250 sheets
Paper input type
Cassette
Maximum input capacity
6335 sheets
Maximum output capacity
3350 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive
Paper handling
Envelopes sizes
Com-10
Paper tray media weight
52 - 220 g/m²
Paper tray media weight (imperial)
7.26 - 15.4 kg (16 - 34 lbs)
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Near Field Communication (NFC)
Yes
Email protocols
POP3, SMTP
Performance
Internal storage capacity
250 GB
Internal memory *
3000 MB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
25.6 cm (10.1")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (standby)
38 W
Power consumption (sleep)
0.9 W
Energy Star Typical Electricity Consumption (TEC)
1 kWh/week
AC input voltage
120 - 127 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8 Enterprise, Windows 8.1, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
587 mm
Depth
740 mm
Height
1193 mm
Weight
109.2 kg
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Fonts included
Yes