Canon logo

Canon Cartridge BCI-6 C/M/Y Multipack ink cartridge Original Cyan, Magenta, Yellow

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11612
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Cartridge BCI-6 C/M/Y Multipack ink cartridge Original Cyan, Magenta, Yellow:

Canon Cartridge BCI-6 C/M/Y Multipack, Cyan, Magenta, Yellow, Pigment-based ink, Multi pack

Long summary description Canon Cartridge BCI-6 C/M/Y Multipack ink cartridge Original Cyan, Magenta, Yellow:

Canon Cartridge BCI-6 C/M/Y Multipack. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.