location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM2040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3110C009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292141740
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 600 x 1200 DPI
  • - A4
  • - USB port Wi-Fi Ethernet LAN
Long product name Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi :
The long product name of Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 1200 dpi, 13.0 ipm/6.8 ipm, Auto Duplex, A4, A5, B5, 64 - 105 g/m², USB, LAN, Wi-Fi, 6kg
More>>>
Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi:
The official description of Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-yield black and white ink tank printing with a low cost-per-page

Achieve cost-effective printing at high volumes. Refill with ease using the no-squeeze, mess-free bottles and benefit from high yields of up to 18,000 black pages from 3 black ink bottles* for smooth production, uncompromised quality and a low cost-per-page.

Low cost-per-page

Enjoy high yields of up to 18,000 pages from 3 black ink bottles* and a low cost-per-page from the refillable ink tank. Top up with affordable, mess-free ink bottles.

Top productivity

Print with fewer interruptions with the large 350-sheet plain paper capacity, split between the 250-sheet front cassette and 100-sheet rear feed, and save paper with auto 2-sided printing.

Flexible connectivity

Print wirelessly and from popular clouds such as GoogleDrive and Dropbox via the Canon PRINT app (iOS and Android) for easy control. For high-speed local connections, use the Ethernet link.

High-speed quality

Stay professional with sharp document text from the pigment black ink and keep up productivity with fast print speeds of up to 13 ipm mono**.

Business savvy

Keep your business printers running smoothly and keep an eye on ink levels, print usage and status with remote printer monitoring thanks to Management Information Base (MIB).

Short summary description Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA GM2040, 600 x 1200 DPI, 1, A4, Duplex printing, Black

Long summary description Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon PIXMA GM2040 inkjet printer 600 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA GM2040. Number of print cartridges: 1. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Colour *
No
Number of print cartridges *
1
Printing
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) colour
6.8 ipm
Input & output capacity
Maximum input capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
Com-10, DL
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
Yes
Network
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
No
Sound pressure level (printing)
52 dB
Design
Market positioning *
Business
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
13 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.12 kWh/week
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
403 mm
Depth
369 mm
Height
166 mm
Weight
6 kg
Country Distributor
Magyarország 1 distributor(s)