location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Tele-Converter TL-55 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tele-Converter TL-55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3106A001
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:37:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Tele-Converter TL-55 Black :
The long product name of Canon Tele-Converter TL-55 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tele-Converter TL-55
More>>>
Canon Tele-Converter TL-55 Black:
The official description of Canon Tele-Converter TL-55 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Not enough zoom? Bring those distant scenes closer to you by extending your telephoto capabilities using Canon Optics via the 1.4x tele converter lens, and never be too far from the action again. (For 55mm filter diameter.)

Short summary description Canon Tele-Converter TL-55 Black:
This short summary of the Canon Tele-Converter TL-55 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Tele-Converter TL-55, Black, 5.5 cm, 1.4x

Long summary description Canon Tele-Converter TL-55 Black:
This is an auto-generated long summary of Canon Tele-Converter TL-55 Black based on the first three specs of the first five spec groups.

Canon Tele-Converter TL-55. Product colour: Black. Filter size: 5.5 cm. Magnification: 1.4x

Design
Product colour
Black
Weight & dimensions
Filter size *
5.5 cm
Other features
Magnification
1.4x
Brand Image Product code Product Stock Price from
Canon Wide converter WD-H46 f MVX3i Silver Canon Wide converter WD-H46 f MVX3i Silver
(show image)
9032A001 Wide converter WD-H46 f MVX3i 0.00
(excl. VAT)
0 (incl. VAT)
Canon TL-H46 Tele Converter 46mm f MVX3i Silver Canon TL-H46 Tele Converter 46mm f MVX3i Silver
(show image)
9033A001 TL-H46 Tele Converter 46mm f MVX3i 0.00
(excl. VAT)
0 (incl. VAT)