location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Tele-Converter Tl-46 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tele-Converter Tl-46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3105A001
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Tele-Converter Tl-46 Silver :
The long product name of Canon Tele-Converter Tl-46 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tele-Converter Tl-46
More>>>
Canon Tele-Converter Tl-46 Silver:
The official description of Canon Tele-Converter Tl-46 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those times when you're far from the action, but want to capture everything like you're right there, the Canon TL-H46 Tele Converter increases the focal length of your lens by 1.7X.

Short summary description Canon Tele-Converter Tl-46 Silver:
This short summary of the Canon Tele-Converter Tl-46 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Tele-Converter Tl-46, 4.6 cm, Silver, 235 g, 1.7x

Long summary description Canon Tele-Converter Tl-46 Silver:
This is an auto-generated long summary of Canon Tele-Converter Tl-46 Silver based on the first three specs of the first five spec groups.

Canon Tele-Converter Tl-46. Thread diameter: 4.6 cm. Product colour: Silver. Weight: 235 g. Magnification: 1.7x

Lens system
Thread diameter
4.6 cm
Design
Product colour
Silver
Weight & dimensions
Weight
235 g
Other features
Magnification
1.7x