location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Filter set 46U 4.6 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filter set 46U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3095A001
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Filter set 46U 4.6 cm :
The long product name of Canon Filter set 46U 4.6 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Filter set 46U
More>>>
Canon Filter set 46U 4.6 cm:
The official description of Canon Filter set 46U 4.6 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon FS-H46U filter includes a neutral density filter (ND8), for those rare times when there's too much light, as well as an MC protector.

Short summary description Canon Filter set 46U 4.6 cm:
This short summary of the Canon Filter set 46U 4.6 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Filter set 46U, 4.6 cm

Long summary description Canon Filter set 46U 4.6 cm:
This is an auto-generated long summary of Canon Filter set 46U 4.6 cm based on the first three specs of the first five spec groups.

Canon Filter set 46U. Filter size: 4.6 cm, Product colour: Black

Features
Filter size *
4.6 cm
Features
Product colour
Black
Brand Image Product code Product Stock Price from
Canon Filter Set 52mm UV f EOS 300D 5.2 cm Canon Filter Set 52mm UV f EOS 300D 5.2 cm
(show image)
2589A001 Filter Set 52mm UV f EOS 300D 0.00
(excl. VAT)
0 (incl. VAT)
Canon 67 mm Protect Lens Filter Canon 67 mm Protect Lens Filter
(show image)
2598A001 67 mm Protect Lens Filter 0.00
(excl. VAT)
0 (incl. VAT)
Canon UV-58MM Filter f EOS 5.8 cm Canon UV-58MM Filter f EOS 5.8 cm
(show image)
2605A001 UV-58MM Filter f EOS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Filter set 46 4.6 cm Canon Filter set 46 4.6 cm
(show image)
3094A001 Filter set 46 0.00
(excl. VAT)
0 (incl. VAT)