location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CBC-E5 battery charger Cigar lighter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBC-E5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3051B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999612485
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CBC-E5 battery charger Cigar lighter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto battery charger
  • - Power source type: Cigar lighter
  • - Number of batteries supported: 1
  • - Black
Long product name Canon CBC-E5 battery charger Cigar lighter :
The long product name of Canon CBC-E5 battery charger Cigar lighter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CBC-E5
More>>>
Canon CBC-E5 battery charger Cigar lighter:
The official description of Canon CBC-E5 battery charger Cigar lighter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CBC-E5 Car Battery Charger for EOS 450D

Short summary description Canon CBC-E5 battery charger Cigar lighter:
This short summary of the Canon CBC-E5 battery charger Cigar lighter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CBC-E5, Cigar lighter, Black, Auto battery charger, 12 V, Canon EOS 1000D Canon EOS 450D Canon EOS 500D

Long summary description Canon CBC-E5 battery charger Cigar lighter:
This is an auto-generated long summary of Canon CBC-E5 battery charger Cigar lighter based on the first three specs of the first five spec groups.

Canon CBC-E5. Power source type: Cigar lighter. Product colour: Black. Type: Auto battery charger. Input voltage: 12 V. Compatibility: Canon EOS 1000D Canon EOS 450D Canon EOS 500D

Features
Power source type *
Cigar lighter
Number of batteries supported *
1
Design
Product colour *
Black
Performance
Type *
Auto battery charger
Power
Input voltage
12 V
Logistics data
Harmonized System (HS) code
85044055
Other features
Compatibility
Canon EOS 1000D Canon EOS 450D Canon EOS 500D
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)