location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3044C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292118513
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 10:19:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile 70-200mm zoom range
  • - Sealed against dust and moisture
  • - 8-Bladed diaphragm, 3.5-stop image stabilizer
  • - Allows you to blur the background in your photos and create beautiful bokeh effects
  • - Ideal for low-light photography, portraiture and astrophotography
Warranty: 2 Years
Long product name Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White :
The long product name of Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White
More>>>
Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White:
The official description of Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses versatile 70-200mm zoom range with 3.5-stop Image Stabilizer. USM autofocus.F/2.8-32 aperture range. 1.2m closest focus. Sealed against dust and moisture. 8-bladed diaphragm. Specifications: Angle of View (Horizontal, vertical, diagonal): 29 degrees - 10 degrees, 19 degrees30' - 7 degrees, 34 degrees - 12 degrees, Lens Construction (Elements/Groups): 23/19, Number of Diaphragm Blades: 8, Minimum Aperture: 32, Closest Focusing Distance (m): 1.2, Maximum Magnification (x): 0.21 (at 200mm), Distance Information: Yes, Image Stabilizer OIS1: 3.52, AF Actuator: Ring USM3, Lens Cap: E-77II, Lens Hood: ET-87, Lens Case/Pouch: LZ1326, Rear End Cap: Lens Dust Cap E, Magnification with Extension Tube EF12 II: 0.28 - 0.06, Magnification with Extension Tube EF25 II: 0.36 - 0.14, Extender Compatibility: Compatible, Focal Length: 98-280, Maximum Magnification: 0.30, Maximum Aperture: 4-45.

Short summary description Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White:
This short summary of the Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White, Telephoto zoom lens, 23/19, 98 - 280 mm, Canon EF, Auto focus

Long summary description Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White:
This is an auto-generated long summary of Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White based on the first three specs of the first five spec groups.

Canon EF 70-200 mm F/2.8L IS III USM Camera Lenses, Black/White. Component for: MILC/SLR, Lens structure (elements/groups): 23/19, Lens type: Telephoto zoom lens. Camera brands compatibility: Canon, Maximum magnification: 0.21x. Product colour: Black, White. Country of origin: Japan, Quantity per pack: 1 pc(s). Diameter: 8.88 cm, Filter size: 7.7 cm, Length: 199 mm

Lens system
Component for *
MILC/SLR
Lens type *
Telephoto zoom lens
Lens structure (elements/groups) *
23/19
Lens viewing angle, horizontal
29°
Lens viewing angle, vertical
19°
Lens viewing angle, diagonal
34 - 12°
Focal length range
98 - 280 mm
Minimum aperture number *
32
Number of diaphragm blades
8
Closest focusing distance *
1.2 m
Maximum aperture number *
2.8
Zoom capability *
Yes
Lens mount interface *
Canon EF
F-number (relative aperture)
2.8
Performance
Auto focus
Yes
Performance
Camera brands compatibility *
Canon
Maximum magnification
0.21x
Design
Product colour
Black, White
Dustproof
Yes
Logistics data
Country of origin
Japan
Quantity per pack
1 pc(s)
Weight & dimensions
Length
199 mm
Weight
1.48 kg
Diameter *
8.88 cm
Filter size *
7.7 cm
Packaging data
Package width
250 mm
Package depth
400 mm
Package height
250 mm
Package weight
1.6 kg
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)