Canon logo

Canon 95mm Protect Filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68775
Info modified on:
20 Oct 2023, 12:26:18
Bullet Points Canon 95mm Protect Filter:
  • - Designed to fit lenses with a filter thread of 95 mm
  • - Protects the front element of lenses from dirt and damage
  • - Colour balance is not impacted with this filter’s multi-layer coating
Long product name Canon 95mm Protect Filter:

95mm Protect Filter

Canon 95mm Protect Filter:

The Canon 95 mm Protect Filter is a clear filter that helps to guard your front lens element from dust and scratches. Designed to fit lenses with a filter thread of 95 mm, you can leave this clear filter on your lens during use as it helps protect your lens’ colour balance and from general wear and tear.

Short summary description Canon 95mm Protect Filter:

Canon 95mm Protect Filter, 9.5 cm, Camera protection filter, 1 pc(s)

Long summary description Canon 95mm Protect Filter:

Canon 95mm Protect Filter. Filter size: 9.5 cm, Filter type: Camera protection filter. Quantity per pack: 1 pc(s). Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.