Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000D + EF-S 18-55mm + EF 75-300mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2766B105
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13857
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 10 Jan 2018 04:32:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black :
The short editorial description of Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black

EOS 1000D + 18-55mm + 75-300mm
More>>>

Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black:
The official marketing text of Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black as supplied by the manufacturer
With a 10.1 Megapixel CMOS sensor and technology inherited from Canon's professional models, the EOS 1000D offers EOS imaging power in an affordable, easy-to-use package.

Features
- 10.1 MP CMOS sensor
- Up to 3fps
- 7-point wide-area AF
- Self-Cleaning Image Sensor
- 2.5” LCD with Live View mode
- DIGIC III processor
- SD/SDHC card slot
- Picture Styles processing
- Compact and lightweight
- Compatible with EF/EF-S lenses and EX Speedlites

The gateway to your creativity.

10.1 Megapixel CMOS sensor
A 10.1 Megapixel CMOS sensor captures enough detail to make A4-size prints, even when cropping your image. Canon’s CMOS sensor technology also ensures crisp, sharp images even in low-light conditions.

Up to 3 frames per second
For dramatic mid-action shots, the EOS 1000D allows continuous shooting of large JPEG images at speeds of up to 3 frames per second, until the memory card is full. With a 2GB card, this lets you shoot up to 514 images without a pause.

7-point wide-area AF
A wide-area Auto Focus system uses 7 separate focusing points to lock onto subjects fast. The central focus point enables focusing even under low-light or low-contrast conditions.

EOS Integrated Cleaning System
Canon’s built-in dust prevention system guards images against the effects of dust in three ways: reducing dust generated inside the camera, shaking dust from the sensor each time the camera is turned on or off, and mapping stubborn dust spots for removal with the provided Digital Photo Professional software.

2.5" LCD with Live View mode
In Live View mode, use the bright 2.5” LCD to frame and take shots from awkward angles. During playback, the LCD provides detailed review of shots, and features a wide viewing angle for easy sharing with friends.

Large viewfinder
A large, bright viewfinder allows framing of subjects even in the brightest conditions.

DIGIC III processing
Canon’s cutting-edge DIGIC III processor – as used in professional EOS models - delivers rapid operation, accurate colour reproduction, fast start-up times, and low power consumption.

SD/SDHC memory card compatible
Shooting to the popular SD/SDHC memory card formats, the EOS 1000D is ideal for those who already own SD-compatible devices.

Total image control
Take control over the look and feel of your images with easy to use Picture Style presets. Contrast, sharpness and saturation can be customized in-camera or with Canon’s comprehensive software suite, supplied with the EOS 1000D.

Compact, ultra-lightweight body
The smallest and lightest Digital EOS model yet, the EOS 1000D weighs just 450g - and is ergonomically designed for comfortable handling.

EF lenses and accessories
The EOS 1000D is compatible with the complete range of EF/EF-S lenses, Speedlite EX flash units and EOS system accessories.
Short summary description Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black:
This short summary of the Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm, 10.1 MP, 3888 x 2592 pixels, CMOS, 450 g, Black
Long summary description Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black :

Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm. Camera type: SLR Camera Kit, Megapixel: 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Focal length range (f-f): 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 450 g. Colour of product: Black

This is an auto-generated long summary of Canon EOS 1000D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 10.1MP CMOS 3888 x 2592pixels Black based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
SLR Camera Kit
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3888 x 2592 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
3888 x 2592
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2
Lens system
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
18 - 55 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
3.5
Maximum aperture number
5.6
Focusing
Focus adjustment *
Manual
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Selective Auto Focus
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 200, 400, 800, 1600
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Aperture priority AE, Manual, Shutter priority AE
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/4000 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
30 s
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro
Flash exposure lock
Yes
Video
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
sd,sdhc
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Field of view
100%
Viewfinder
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.81x
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Close-up (macro), Landscape, Night portrait, Portrait, Sports
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Neutral
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
10x
Histogram
Yes
Built-in processor
DIGIC III
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
500 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LP-E5
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
126.1 mm
Depth *
The distance from the front to the back of something.
97.5 mm
Height *
The measurement of the product from head to foot or from base to top.
61.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Other features
Video capability
Capability of video recording/playback.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
126.1 x 97.5 x 61.9 mm
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0 (Mini-B), Video out (PAL/ NTSC)
Data compression
Fine, Normal, RAW
Metering
TTL
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
EF, EF-S
Power supply type
The type of power supply which this product uses.
ACK-E5
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera focusing range
EV -0.5-18 (at 23°C & ISO100)
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
30 - 1/4000
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Windows 2000 (SP4) / XP (SP2) / Vista -OS X v10.3-10.5
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 111 expert reviews for Canon EOS 1000D + 18-55mm + 75-300mm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
stuff.tv
Updated:
2014-03-20
While compacts are by no means the Billy-no-mates of the camera world, it’s budget DSLRs that are the resurgent market. This is mainly thanks to outrageously cheap offerings such as Sony’s DSLR-A200K, and, of course, Canon’s 450D.While...
Good Awesome image quality. Very low noise levels at high ISO. Best in class flash shots. Live View...
Bad Slightly iffy auto white balance. Screen doesn’t rotate for portrait shots...
Bottom line An amazing entry-level snapper with plenty of room for growth before your creative juices overflow...
100%
expertreviews.co.uk
Updated:
2011-07-31
The EOS 1000D marks the beginning of a new product line, pitched below Canons previous entry-level model, the 450D (see page 134). It has a lower resolution, slower continuous speed, fewer autofocus points and a smaller screen than the 450D, and i...
100%
expertreviews.co.uk
Updated:
2011-07-31
Enters the price war with guns blazing. A superb all-rounder, attractively priced. Canons back catalogue of entry level digital SLR cameras is so strong that competitors have been forced to compete on price more than quality. In our recent round-up...
100%
gadgetspeak.com
Updated:
2011-07-31
It is 12x8x9.5cm, add the 18-55mm lens and this adds up to another 7cm to the second figure the width. The main difference between reviewing a digital camera and a DSLR for me is that the manual is essential reading. With a multi language digital you m...
92%
techradar.com
Updated:
2011-07-31
Canon appears to be steamrolling its way over every competitor in the D-SLR market.The recent launch of the 450D - a hybrid version of the entry-level 400D and semi-pro 40D - has been closely followed by the 1000D. And theres nothing like a randomly c...
Good Incredibly light, IS kit lens, bright and bold LCD display, easy to use, features Live View...
Bad Only complaint is the plastic body and lack of thumb grip...
90%
gadgetguy.com.au
Updated:
2011-11-04
Good Live View; Rapid continuous shooting speed.
Bad No video mode.
Bottom line A well-balanced camera, the EOS 1000D feels good in the hand and is so easy to use you may have to fight off younger family members for shooting rights.As for quality, if youve never used a camera with a larger image sensor youll be surprised at the...
90%
goodgearguide.com.au
Updated:
2011-11-04
Canon has recently revamped its SLR line-up with a new entry-level product, the EOS 1000D. Replacing the 400D at the bottom of its SLR range, this new product is yet to be given an official price. However, given the general cost structure of Canons SL...
Good Sharp pictures, fast operation, Live View, dust reduction...
Bad Focus in live view still takes some time, menu can be unclear...
Bottom line Another wonderful entry-level camera from Canon, the 1000D combines all the latest features — including Live View, dust reduction and lens-based stabilisation — with superb picture quality to produce an extremely appealing package...
90%
photoreview.com.au
Updated:
2011-11-04
Replacing the popular EOS 400D at the entry level of Canons DSLR range, the EOS 1000D brings yet another level to Canons DSLR nomenclature, reflecting the days of film, when Canons lowest-priced SLR cameras had four-figure model names. The 1000D has...
88%
pcauthority.com.au
Updated:
2011-11-04
Nikon's and Canon's consumer-level cameras follow an interesting parallel: a 10.1-megapixel entry-level body at the bottom end, and a higher-resolution, HD-capable model for a few hundred dollars more. The EOS 1000D is Canon's cheapest DSLR, and the fi...
Bottom line It’s a great deal at this price, but Canon’s 1000D is fractionally edged out by the Sony Alpha A330...
83%
pocket-lint.com
Updated:
2011-07-31
Out of the box the EOS 1000D is easy to use and delivers great results, but, this is a busy sector of the market and the EOS 1000D does look a little on the pricy side...
Good Live View, SD card compatibility, great quality images, focusing and colour...
Bad Live View feels like an after-thought, price...
Bottom line Out of the box the EOS 1000D is easy to use and delivers great results, but, this is a busy sector of the market and the EOS 1000D does look a little on the pricy side...
80%
photoanswers.co.uk
Updated:
2011-07-31
The Canon EOS range has three well-priced D-SLRs with the Canon 1000D being the cheapest model.The Canon 1000D is quite small, but it does feature Live View, which is a bonus. The ISO range extends between 100-1600, Canon’s DIGIC III image processing e...
80%
photoanswers.co.uk
Updated:
2011-07-31
Just seven months since the launch of the Canon EOS 450D, Canon has introduced another budget D-SLR - the EOS 1000D...
Bottom line If you like the EOS layout and are thinking about getting into the world of D-SLR photography but find the 450D just beyond your budget, then the Canon EOS 1000D could be for you. The £440 price tag sets the 1000D nicely within the entry-level price r...
80%
Photoradar.com
Updated:
2011-07-31
The 1000D appears to be Canon's attempt to dominate the lucrative entry-level D-SLR market. And it may just have a winner on its hands.As current prices stand, the 1000D is only £40 cheaper than the better-specified 450D. This is sure to leave D-SLR ne...
Bottom line The 1000D appears to be Canon's attempt to dominate the lucrative entry-level D-SLR market. And it may just have a winner on its hands.As current prices stand, the 1000D is only £40 cheaper than the better-specified 450D. This is sure to leave D-SLR ne...
80%
expertreviews.co.uk
Updated:
2011-07-31
Although Canon defined the entry-level market several years ago with the Eos 300D, the company has lost some ground over time with strong models from arch rival Nikon, and more recently Sony and Olympus. Be that as it may, the new 10.1megapixel Eos 100...
80%
ephotozine.com
Updated:
2013-06-22
The Canon EOS 100D is a new mini-DSLR from Canon, designed to fit between the Canon EOS 600D and Canon EOS 700D , as smaller option for those looking for a Digital SLR. Featuring a similar specification to the Canon EOS 650D , with an 18 megapixel APS-...
Bottom line The Canon EOS 100D is the smallest DSLR available with an optical viewfinder, and appears to be Canons answer to DSLR-style mirrorless cameras, being roughly the same size as the Micro Four Thirds Panasonic Lumix G6 , as well as roughly the same price, a...
80%
pcadvisor.co.uk
Updated:
2011-07-31
Canon has been losing ground to arch rival Nikon of late when it comes to producing high-performance, good-value digital SLRs (DSLRs). So will the budget-priced Canon EOS 1000D redress the balance? The Canon EOS 1000D offers all the essentials for a...
Bottom line Anyone choosing the Canon EOS 1000D as their first DSLR is best advised to opt for both camera and 18-55mm image stabilised zoom, as tested, for just £80 more than the body-only price. As typical with a DSLR youll have to provide your own memory card...
80%
Photoradar.com
Updated:
2011-07-31
Canon has long catered well for the entry-level digital SLR market. Canon's EOS 300D was the first digital SLR available for under £1000 and as technology has advanced, its cameras aimed at this market have been made cheaper and more compact, whilst st...
Bottom line With this being a basic model aimed at budding photographer looking for an introduction to DSLR photography, the Canon EOS 1100D was never intended to set the world on fire with new technology. The improvements Canon has made internally to this Canon 1...
80%
computeractive.co.uk
Updated:
2011-07-31
Canon’s 10-megapixel EOS 1000D digital SLR slots in below the 12-megapixel 450D in the manufacturer’s range.At £499 (for the lightweight body only, without a lens), it offers the least expensive entry into the Canon SLR system, which includes over 60 c...
Good Solid build despite lightweight plastic construction; relatively easy to use, and is responsive and reliable; good quality kit lens and good results...
Bad Overpriced compared to closest rivals; activating Live View requires detective work; light sensitivity settings offered could be higher still...
Bottom line Everything you’d want from a beginner SLR is here – except a truly budget price...
80%
macworld.co.uk
Updated:
2011-07-31
The compact, lightweight 10-megapixel 1000D is the most affordable route into the Canon EOS system, which offers the unmatchable advantage of over 60 compatible lenses. It may be longer in the tooth than the others here, but with street prices well un...
Good Good quality consistent results using kit lens; easy to use and solidly built; fair value when bought with image-stabilised zoom...
Bad Live View initially buried; max ISO could be higher; no in-body stabilisation...
80%
macworld.co.uk
Updated:
2011-07-31
Canon has been losing ground to arch rival Nikon of late when it comes to producing high-performance, good-value digital SLRs (DSLRs). So will its new budget offering redress the balance? The 1000D offers all the essentials for an entry-level model: 10...
Good Robust yet relatively lightweight with kit lens attached, easy to use, fair value when bought with image-stabilised optic...
Bad Little new or original, need to delve into menus to access Live View – a dedicated button would be nice Min specs: 10.1Mp CMOS sensor; up to 3fps; 7-point wide-area AF; Self-Cleaning Image Sensor; 2.5in LCD with Live View mode; DIGIC III processor...
80%
wired.co.uk
Updated:
2011-07-31
Canon's most recent SLR may cause some alarm among owners of the EOS 450D, the company's previous entry-level SLR. The arrival of a new model called the 1000D, no less, may lead them to believe that their new toy has been rendered obsolete by a camera...
70%
smh.com.au
Updated:
2011-11-04
Canon EOS 1000D If you want to progress from taking snaps of friends in front of the Harbour Bridge to stunning pictures of the bridge itself, then you need to dispense with your compact camera and buy a digital SLR. SLR, by the way, stands for si...
70%
digitalartsonline.co.uk
Updated:
2011-07-31
The compact, lightweight 10-megapixel 1000D is the most affordable route into the Canon EOS system, which offers an unmatchable 60-plus compatible lenses. It may be longer in the tooth than the others here, but with street prices well under £500 for a...
Good Good quality...
Bad Live View initially buried; max ISO could be higher; no inbody stabilisation...
70%
pcpro.co.uk
Updated:
2011-07-31
The 1000D marks the introduction of a brand-new line of EOS models for Canon, coming in below the range that's culminated in the 450D. The body shape is slimmed down compared with the 450D and looks more like the old 350D, released in 2005 (web ID: 799...
Bottom line A decent enough addition to the legendary EOS range, but all bets are off at this price...
67%
pcauthority.com.au
Updated:
2011-11-04
This review is from a Group Test in which we reviewed DSLRs and hybrid cameras, published in the February 2011 issue of PC & Tech Authority. We've republished the article here.]At first glance, the 1000D doesn't look terribly cut down compared to the...
Bottom line Strong on value but weak on high ISO performance, the Canon EOS 1000D makes the Pentax K-x look like a better deal...
67%
pcauthority.com.au
Updated:
2011-11-04
The 1000D marks the introduction of a brand-new line of EOS models for Canon, coming in below the range that’s culminated in the 450D (see below). The body shape is slimmed down compared with the 450D and looks more like the old 350D, released in 2005...
Bottom line A decent enough addition to the legendary EOS range, but there are too many competitors at this price...
67%
pcpro.co.uk
Updated:
2011-07-31
The distinctions between Canon's entry-level DSLRs are becoming harder and harder to make. The 450D was very similar to the 400D, and Canon's latest, the 500D, shares the 450D's dimensions down to the millimetre, which means the two cameras sit exactly...
Bottom line Capable of great results, but a wallet-draining way of getting HD video on a DSLR...
67%
expertreviews.co.uk
Updated:
2011-07-31
Canons entry-level digital SLRs have been creeping up in price compared with the competition. To take on the likes of Sony and its bargain Alpha A200, Canon has launched the EOS 1000D. You get a 10-megapixel sensor and a respectable seven autofocus...
60%
EISA.eu
Updated:
2011-07-31
The Canon EOS 1000D is the best camera for novices in DSLR photography. It incorporates all of the most recent technological innovations, like Live View, an anti-dust system and image stabilisation in the kit lens. But despite its plethora of features...
0%
ultimatepc-reviews.co.uk
Updated:
2011-07-31
PDF-file...
0%
digitalversus.com
Updated:
2011-07-31
This camera is equivalent to the EOS 1000D which passed through our photo test lab. You can consult its review here!...
0%
dpexpert.com.au
Updated:
2011-11-04
This 10 megapixel camera is the first SLR from Canon to break (just) the $1000 barrier. The construction uses a lot of obvious plastic, including for the lens mount. It is small and light and is well suited to small hands. Ergonomics are just so-so. T...
Good The picture quality is excellent, especially when a better quality Canon lens is fitted. Dynamic range is wide and the Auto Lighting Optimiser is useful in tricky situations, such as backlighting. Auto focus and exposure are very fast and accurate. Res...
Bad The “live view” is ridiculous. The user guide recommends manual focussing in live view and yet Canon claim that they include the function because compact camera owners trading up to a DSLR demand it. But when they find that by holding the came...
Bottom line Stupid gimmicks apart, this is a good way to buy into a system than will grow with the user’s expertise. And when the time comes to move up to a better body the Canon lenses will still be in the bag to use on the new camera. And as decent lenses gen...
0%
digitalversus.com
Updated:
2011-07-31
Note: In North America, this camera is sold under the name "Digital Rebel XS".When their cameras still contained rolls of film, Canon used to divide up their range into four groups, distinguished by the number of figures in their model number. The EO...
0%
Show all