Canon logo

Canon EOS EOS450D + 18-55mm IS 12.4 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14558
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS EOS450D + 18-55mm IS 12.4 MP CMOS 4272 x 2848 pixels Black:

Canon EOS EOS450D + 18-55mm IS, 12.4 MP, 4272 x 2848 pixels, CMOS, 0x, 475 g, Black

Long summary description Canon EOS EOS450D + 18-55mm IS 12.4 MP CMOS 4272 x 2848 pixels Black:

Canon EOS EOS450D + 18-55mm IS. Megapixel (approx.): 12.4 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Optical zoom: 0x, Digital zoom: 0x. Display diagonal: 7.62 cm (3"). Viewfinder type: Optical. Weight: 475 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.