Canon logo

Canon HF10 body 3.31 MP CMOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23964
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon HF10 body 3.31 MP CMOS Black:

Canon HF10 body, 3.31 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), 6.86 cm (2.7"), LCD, 380 g

Long summary description Canon HF10 body 3.31 MP CMOS Black:

Canon HF10 body. Total megapixels: 3.31 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Optical zoom: 12x, Digital zoom: 200x, Focal length range: 4.8 - 57.6 mm. Compatible memory cards: SD, Camcorder tape type: HDV. Camera shutter speed: 1/2000 - 1/2 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.