location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FS100 Sapphire Blue 1.07 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS100 Sapphire Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2702B020
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:30:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon FS100 Sapphire Blue 1.07 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP CCD 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 37x Digital zoom: 2000x
  • - LCD 6.86 cm (2.7")
  • - Dolby Digital
  • - Microphone in
  • - Lithium-Ion (Li-Ion)
Long product name Canon FS100 Sapphire Blue 1.07 MP CCD :
The long product name of Canon FS100 Sapphire Blue 1.07 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS100 Sapphire Blue - 37x, 2000x, 1/2000th sec., 1152 x 864, 1152 x 648, 640 x 480, USB 2.0
More>>>
Canon FS100 Sapphire Blue 1.07 MP CCD:
The official description of Canon FS100 Sapphire Blue 1.07 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and convenient, the FS100 is a compact camcorder that records directly to memory cards, making it easy to share and upload your footage. The 45x Advanced Zoom gets you closer to the action.
- Stylish camcorder to take anywhere.
- SD/SDHC memory card recording.
- 45x Advanced Zoom.
- Megapixel CCD, DIGIC DV II and True Widescreen.
- Microphone input.
- Power efficient.
- Photo capture.
- USB 2.0 Hi Speed.
- Easy DVD creation with DW-100.
- Supplied software.

Stylish and slim
The FS100 is an ultra-compact, lightweight camcorder that you can take anywhere. It records to SD or SDHC memory cards, doing away with the need to accommodate bulky media such as tapes. Super-stylish, it looks as good as the movies it shoots.

Memory card recording
Recording directly to memory cards, the FS100 makes sharing movies easy – give cards to friends, or insert a card into a compatible card reader to transfer video to a computer. Card sizes are constantly increasing, so the FS100’s capacity grows as technology advances.

45x Advanced Zoom
Capture even far-off events – such as football match or a concert – in every detail with a 45x Advanced Zoom. The combination of a genuine Canon video lens and powerful DIGIC DV II processing provides incredibly long range.

Uncompromising quality
The FS100’s Megapixel CCD captures superb movie images and, like every other Canon camcorder, the True Wide High Resolution 16:9 recording system captures video in stunning panoramic detail – perfectly suited for playback on widescreen TVs.

Sounds good
Attach an external microphone for more control over audio recording – experiment to create exciting movie soundtracks.

Save power
Thanks to flash memory, the FS100 is an incredibly power efficient camcorder: record for up to 3 hours with the supplied battery. On long days out, the Intelligent lithium-ion battery shows you just how much recording time is left, to the minute – making sure you never run out of power unexpectedly.

Still photography
The FS100 is also a high quality digital stills cameras including features such as Auto Exposure Bracketing, continuous shooting and a histogram display. DIGIC DV II records colours that look great in printed photos.

High speed transfer
With a USB 2.0 Hi Speed connection, all you need is a single cable to transfer movies and photos to a computer.

DVDs made easy
The DW-100 – Canon’s standalone DVD burner – is the perfect partner for the FS100. At the push of a button, movies are burned straight to disc. Discs are compatible with ordinary home DVD players.

The complete package: software supplied
Pixela ImageMixer(TM) 3 SE lets you organise, play back and edit your video clips, then convert them to alternative file formats. The software
also offers DVD creation features – another easy way to share footage.

Short summary description Canon FS100 Sapphire Blue 1.07 MP CCD:
This short summary of the Canon FS100 Sapphire Blue 1.07 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FS100 Sapphire Blue, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 260 g

Long summary description Canon FS100 Sapphire Blue 1.07 MP CCD:
This is an auto-generated long summary of Canon FS100 Sapphire Blue 1.07 MP CCD based on the first three specs of the first five spec groups.

Canon FS100 Sapphire Blue. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
1.07 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
41.7 - 1877 mm
Optical zoom *
37x
Digital zoom *
2000x
Storage
Compatible memory cards *
SD, SDHC
Shutter
Camera shutter speed
1/2000 - 1/6 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Minimum illumination
1.7 lx
Still image
Still image resolution(s)
640 x 480
Audio
Audio system
Dolby Digital
Ports & interfaces
USB 2.0 ports quantity *
1
Microphone in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-808
Weight & dimensions
Width
58 mm
Depth
124 mm
Height
60 mm
Weight *
260 g
Other features
Auto focus
Yes
Video out
1
Audio output
1
Manual focus
Yes
Art
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:35:36
Uk has collected 16 expert reviews for Canon FS100 Sapphire Blue 1.07 MP CCD and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-09-25 21:35:36
Canon FS100 reviewThese days hi-def videocams are all the rage so, you could be forgiven for thinking that standard definition cameras are on their way out. Odd choice then the FS100 – it’s a new budget-priced standard definition model that competes wi...
Bottom line The FS100 looks good and feels good, but lets the side down a bit and I would expect more from the likes of Canon. The decent quality does not rescue the Canon from lacklustre filming performance and compared against high-def models costing not much mo...
0%
theregister.co.uk
Updated:
2011-09-25 21:35:36
It’s extremely light and compact, and you can just about slip it into a jacket pocket when you’re on the move. The 37x optical zoom is impressive, although the image can get a bit grainy at full zoom. Unfortunately, you’ll need to supply your own memory card before you can get started.
75%
techradar.com
Updated:
2011-09-25 21:35:36
Canon has gone for the cheap and cheerful approach with its FS100, which is a standard-definition camcorder. Its also the cheapest in the range and lacks internal memory, forcing you to shoot straight to SD card. The look and feel is solid yet lightwei...
Good Decent picture quality, Easy to use, Low price...
Bad Basic feature set, Low build quality, Only standard def...
70%
goodgearguide.com.au
Updated:
2011-11-04 06:41:45
The FS100 is a flash-memory-based camcorder with an impressive array of features for the asking price. While it may not excel in any one area, it offers solid performance across the board.
Good Lots of modes and features to play around with, compact design, external microphone jack...
Bad No inbuilt memory, no headphone jack The Final Word The FS100 is a flash-memory-based camcorder with an impressive array of features for the asking price. While it may not excel in any one area, it offers solid performance across the board.
Bottom line The FS100 is a flash-memory-based camcorder with an impressive array of features for the asking price. While it may not excel in any one area, it offers solid performance across the board.
70%
electronicsme.com
Updated:
2011-09-25 21:35:36
The new standard definition, flash memory, limited moving parts camcorder from Canon, the Canon FS100, provides a lot of great options and a decent price. Though there are a wide variety of camcorders in the same field, the FS100 balances out the optio...
Bottom line All in all, for the price, you can get a decent camcorder for a decent price. If you need a camcorder and price is a factor, you can certainly make due with the Canon FS100. Record your memories today; after all, they are priceless when you look back o...
56%
devhardware.com
Updated:
2011-09-25 21:35:36
It’s clear before you even order one that Canon’s FS100 SD camcorder is not aimed at the top end of the market. That much is clear from the color schemes Canon have devised. Today we look beyond the color to see what you can actually accomplish with th...
0%
camcorderinfo.com
Updated:
2011-09-25 21:35:36
The Canon FS100 isnt the darling child weve come to expect from arguably the best high definition manufacturers out there. Its cheap and light and fairly easy to use, but the video performance is nothing compared to its high definition cousins. The...
0%
asiaone.com
Updated:
2011-09-25 21:35:36
By Oo Gin LeeI love my one-year-old Sony DV tape camcorder - its a no-frills, cheap worker which gets the job done.The problem is, Im wasting too much time converting the videos from tape to my hard disk drive. Im also worried that the pile of tapes...
0%
mymac.com
Updated:
2011-09-25 21:35:36
Let me say what I liked about it first. As said before, It’s lightweight and small enough to fit in most pants pockets (or are you just happy to see me?) without making you walk funny. The unit measures 2.3-inches wide, 2.4-inches high, and 4.9-inche...
60%
Country Distributor
United Kingdom 1 distributor(s)