Canon FS100, 1.07 MP, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 260 g, Silver
Canon FS100. Total megapixels: 1.07 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 0.0005 - 0.17 s. Display diagonal: 6.86 cm (2.7"), Display: LCD