location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FS11 1.07 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2700B005 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon FS11 1.07 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP CCD 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 37x Digital zoom: 2000x
  • - 6.86 cm (2.7")
  • - Built-in microphone
  • - Microphone in
Long product name Canon FS11 1.07 MP CCD :
The long product name of Canon FS11 1.07 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS11 Flash Memory Camcorder 1.07Mpix, 16GB, 2,7" LCD, 45x advanced Zoom
More>>>
Canon FS11 1.07 MP CCD:
The official description of Canon FS11 1.07 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stylish FS11 provides the best of both worlds. Record over 10 hours of superb video onto 16GB of internal flash memory, or store movies to easy-to-share removable memory cards.

- Dual Flash Memory
- Designer style
- 45x Advanced Zoom
- Megapixel CCD, DIGIC DV II and True Wide High Resolution 16:9 recording
- Microphone input
- Low power consumption and Intelligent battery
- Digital stills
- USB 2.0 Hi Speed
- Compatible with DW-100
- Software


Shoot, store and share – anytime, anywhere.

Dual Flash Memory
Giving you not one, but two ways to record, the FS11 incorporates Canon’s Dual Flash Memory system. With 16Gb of internal memory – enough to store over 10 hours of Standard Definition (SD) movies – you’re always ready to shoot. Easily increase capacity on long days out by recording to removable SD or SDHC memory cards.

A designer style
The FS11 catches the eye with its refreshingly modern style. With no moving parts, flash memory is much smaller than other media types – that means the FS11 also has a stunningly compact design. Plus, flash memory stays safe against occasional bumps and knocks.

45x Advanced Zoom
The FS11 features Canon’s Advanced Zoom. Combining a genuine Canon video lens and powerful DIGIC DV II processing, the camcorder gives you an incredibly long zoom – up to 45x.

Advanced moviemaking
The FS11 showcases a range of powerful moviemaking features, helping to deliver superb movies: a Megapixel CCD, DIGIC DV II and True Wide High Resolution 16:9 recording.

Superior audio quality
Bring your movies to life with a great soundtrack – an input terminal allows an external microphone to be attached, recording the sound you want far more accurately.

Keep on shooting
Storing movies to flash memory has a much lower power requirement than recording to discs, tapes, or a Hard Disk Drive – in fact, you can shoot for up to 3 hours with the supplied battery pack alone. An Intelligent lithium-ion battery system shows you just how much recording time is left, accurate to the minute.

Digital stills
Capture high quality digital photographs. DIGIC DV II drives the camcorder’s photography features, ensuring faithful colour reproduction whether you shoot video or still images.

High speed transfer
A USB2.0 Hi Speed connection provides a super-quick way of getting movies and photos onto a computer – simply connect the camcorder via a single cable, then share.

Easy DVD burning
Easily burn movies to full size DVDs with the optional DW-100 – a one-stop solution for sharing your home videos. Then, simply watch finished discs on a standard DVD player.

Imaging software
Supplied with the camcorder, Pixela ImageMixer(TM) 3 SE allows you to organise, play back and edit your video clips, then convert them to alternative file formats. The software also offers DVD creation features – another easy way to share footage.

Short summary description Canon FS11 1.07 MP CCD:
This short summary of the Canon FS11 1.07 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FS11, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), 260 g

Long summary description Canon FS11 1.07 MP CCD:
This is an auto-generated long summary of Canon FS11 1.07 MP CCD based on the first three specs of the first five spec groups.

Canon FS11. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Display diagonal: 6.86 cm (2.7"). Self-timer delay: 10 s, Minimum illumination: 1.7 lx. Still image resolution(s): 640 x 480

Image sensor
Total megapixels *
1.07 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
41.7 - 1877 mm
Optical zoom *
37x
Digital zoom *
2000x
Image stabilizer *
Yes
Display
Display diagonal *
6.86 cm (2.7")
Camera
Self-timer delay
10 s
Minimum illumination
1.7 lx
Still image
Still image resolution(s)
640 x 480
Audio
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Microphone in
Yes
HDMI *
No
S-Video in
No
S-Video out
No
Weight & dimensions
Width
58 mm
Depth
124 mm
Height
60 mm
Weight *
260 g
Other features
Auto focus
Yes
Power consumption (typical)
1.9 W
Internal memory
16000 MB
Manual focus
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:52:03
Uk has collected 12 expert reviews for Canon FS11 1.07 MP CCD and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 21:51:41
Camcorders that use flash memory storage are ideal for most PC users. Once youve shot your video you can quickly transfer the footage via USB for editing, archiving, posting online or burning to DVD. Flash memory is also lightweight and uses less p...
80%
pcworld.co.nz
Updated:
2011-11-04 06:52:35
Here, we look at two of Canon’s new super-compact, flash memory-based video cameras. One is a user-friendly consumer model, the other is a high definition beast. We also get hands-on with a DVD recorder that removes the need for a PC to dub your video...
0%
goodgearguide.com.au
Updated:
2011-11-04 06:52:36
The FS11 might be slightly expensive for an entry-level camcorder, but it offers an impressive array of features to make up for it. With its versatile recording options and powerful 37x optical zoom, it will suit anybody in need of a point-and-shoot ca...
Good Cute and compact design, dual flash memory recording modes, external microphone jack, 37x optical zoom...
Bad Slightly overpriced when compared to other SD camcorders, SD/SDHC card not included The Final Word The FS11 might be slightly expensive for an entry-level camcorder, but it offers an impressive array of features to make up for it. With its versatile re...
Bottom line The FS11 might be slightly expensive for an entry-level camcorder, but it offers an impressive array of features to make up for it. With its versatile recording options and powerful 37x optical zoom, it will suit anybody in need of a point-and-shoot ca...
70%
asiaone.com
Updated:
2011-09-25 21:51:28
The Canon Camcorder FS11 is the top range of Canons three models for standard definition video recording equipment. There are also two other high definition models. These camcorders which came in metallic grey, with black and silver color schemes, has...
0%
insidehw.com
Updated:
2011-09-25 21:51:32
At the moment we saw it, we knew that this was the love at first sight. Canon FS11 is in true sense of word, compact digital camcorder with innovative and attractive functions, futuristic design and 16GB of memory for storing recorded video material. C...
Bottom line All in all this is modern, innovative and easy to use camcorder adjusted to needs of most amateur users. If you are not amateur user and expect superb image quality in most lighting conditions, maybe this is not camcorder for you. On the other hand if...
0%
ld2.ciol.com
Updated:
2011-09-25 21:51:37
Flash-based camcorders are gaining popularity and the reason behind this is simple; they inherit the advantages of HDD camcorders (no need to buy media like tapes or discs) and they are inherently more durable than any other camcorder because of...
Good Sleek, Light, Shoots great videos...
Bad Does not record HD...
100%
camcorderinfo.com
Updated:
2011-09-25 21:51:54
The Canon FS11 is a good camcorder. The video performance is par-to-above average in moderate light, particularly the color. We wish it could have performed better in low light like the JVC GZ-MS11, but it didnt. This is a great camcorder for point-an...
0%
trustedreviews.com
Updated:
2011-09-25 21:51:59
Canon's HF10 captured all the headlines when it was launched last month. But, Canon has brought out other Flash memory-based camcorders as part of its ‘freecording' strategy and at the top of the new standard definition range is the FS11. It's tiny, light...
Bottom line Canon has embraced Flash memory with gusto in the last couple of months. However, where the HF10 is a groundbreaking device, the FS11 is merely good in its class. Video performance is marginally better than Panasonic's SDR-S7EB-K, and it has more features...
70%
Country Distributor
Nederland 1 distributor(s)