location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC310 DVD camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2695B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.68 MP CCD 25.4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 37x Digital zoom: 2000x
  • - LCD 6.86 cm (2.7")
  • - Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver :
The long product name of Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC310 DVD Camcorder 0,68 Mpix, 2,7" LCD, 41x advanced Zoom
More>>>
Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver:
The official description of Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVD camcorder with Canon 41x Advanced Zoom and true widescreen mode. Precision optics and DIGIC DV II image processing combine to deliver crisp, vivid movie footage - time after time.

41x Canon Advanced Zoom
The combination of a high quality Canon Video Lens and the power of DIGIC DV II processing allows the DC310 to offer superior zoom capability – up to 41x Advanced Zoom.

Direct-to-DVD recording
Benefit from the convenience of recording straight to DVD (-R/-RW/-R DL). Once your movie is finished, simply finalise it in-camera, ready for immediate playback on virtually any home DVD player.

Quick Start
Never miss the moment with Quick Start. One push of the dedicated button powers up the camcorder almost instantly from Standby mode – you’re ready to start shooting in around a second.

Intuitive control
Using the intuitive joystick on the frame of the LCD screen, gain easy access to every shooting and playback option.

Record for longer
Record up to 108 minutes of video on a single disc when shooting to DVD-R Dual Layer media. Longer recording times free you from the worry of running out of recording space on a long day out. An optional high capacity battery extends shooting time further.

True Widescreen recording
Canon camcorders offer True Wide High Resolution 16:9 recording – ideally suited to playback on a widescreen TV. Frame and preview your movies in the proper dimensions on the 2.7” 16:9 LCD screen. To save battery power, choose to shoot using the wide 0.35” EVF (Electronic Viewfinder) instead.

DIGIC DV II
DIGIC DV II was first developed for our High Definition camcorder range but now benefits our direct-to-DVD models. This advanced image processor offers faster speeds and features advanced noise reduction technology, delivering cleaner, crisper pictures. With split path processing it also handles the video and photo signals separately, optimising the colours of each for display or printing.

LCD video light
The DC310’s LCD screen doubles as a video light when it is turned to face forward. It provides an additional light source, allowing filming to continue even in dark conditions.

Advanced photo capture
The DC310 offers additional photo capture. Still images are stored on compact SD or SDHC (High Capacity) memory cards and can be printed directly on printers with a compatible memory card slot.

Short summary description Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver:
This short summary of the Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC310 DVD camcorder, 0.68 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 430 g

Long summary description Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver:
This is an auto-generated long summary of Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Canon DC310 DVD camcorder. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution: 112000 x 112000 pixels. Viewfinder resolution (approx.): 114000 pixels, Viewfinder screen size: 0.33"

Image sensor
Total megapixels *
0.68 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
1024 pixels
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
40.5 - 1676 mm
Optical zoom *
37x
Digital zoom *
2000x
Image stabilizer *
Yes
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/6 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
112000 x 112000 pixels
Viewfinder
Viewfinder resolution (approx.)
114000 pixels
Viewfinder screen size
0.33"
Camera
Self-timer delay
10 s
Camera
Minimum illumination
1.1 lx
Design
Product colour *
Black, Silver
Audio
Audio dubbing
No
Ports & interfaces
PictBridge *
No
Microphone in
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-2LH, BP-2L24H
Weight & dimensions
Width
66 mm
Depth
126 mm
Height
90 mm
Weight *
430 g
Other features
Resolution
1024 x 768 pixels
Auto focus
Yes
Audio output
AV
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:54
Uk has collected 1 expert review for Canon DC310 DVD camcorder 0.68 MP CCD Black, Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:39:32
The DC310 is a solid DVD offering let down by the limitations of its format. Casual users who want quick access to their home movies will be quite satisfied. Everyone else, on the other hand, should stick to flash memory or MiniDV.
Good Solid video performance for the asking price, 41x optical zoom, strong build quality...
Bad Limited connectivity options, no optical image stabiliser, memory card slot does not record video The Final Word The DC310 is a solid DVD offering let down by the limitations of its format. Casual users who want quick access to their home movies will b...
Bottom line The DC310 is a solid DVD offering let down by the limitations of its format. Casual users who want quick access to their home movies will be quite satisfied. Everyone else, on the other hand, should stick to flash memory or MiniDV.
70%
Country Distributor
Nederland 1 distributor(s)