location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot SX1 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2664B001AA/B
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:29:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 20x Digital zoom: 4x
  • - Face tracking
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge
  • - Alkaline
Long product name Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black :
The long product name of Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot SX1 IS - 10MP, 3648 x 2736, 4x dig. zoom, 20x opt. zoom, 1/2.3" CCD, AF, 2.8" TFT, USB
More>>>
Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
The official description of Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a 10.0 MP Canon CMOS sensor and 20x wide-angle zoom for incredible reach, the PowerShot SX1 IS offers continuous shooting up to 4fps. Supplement photos with Full HD videos.

Super zoom
The powerful 20x wide-angle (28mm, f/2.8) optical zoom provides outstanding reach and composition flexibility. With Ultrasonic Motor (USM) and Voice Coil Motor (VCM), zooming is fast, accurate and near-silent, while Canon’s renowned optical Image Stabilizer technology counteracts camera shake.

Canon CMOS sensor
The PowerShot SX1 IS is the first Canon compact camera to incorporate a Canon CMOS sensor, which allows high resolution shooting in exceptionally rapid bursts. The sensor boasts 10 Megapixels for capturing the finest detail, allowing creative cropping and superb large-scale prints.

HD movies in stereo
Create smooth, high quality movies in full high definition (1080, 30p), then use HDMI connectivity for playback on HD widescreen TVs – complete with CD quality stereo sound.

DIGIC 4
Incorporating the latest in image processing technology, DIGIC 4 delivers extraordinary noise reduction. The result is richly detailed, cleaner images, even when shooting at high ISO speeds. DIGIC 4 also drives exceptional processing speeds and responsive operation.

Miss nothing
With the Canon CMOS sensor, extra fast continuous shooting speeds (up to 4fps) at full resolution are achieved. Servo AF tracks moving subjects to ensure they remain in focus.

Face Detection Technology
Great people shots are assured with the latest Face Detection AF/AE/FE/WB – even faces at angles and far away. Face Select & Track optimises settings for a chosen person, while FaceSelf-Timer waits for you to enter the frame for great self-portraits or group photos.

Eliminate blur
The PowerShot SX1 IS combats potential blur with High ISO Auto and Motion Detection Technology, which ascertains movement of both camera and subject to set the optimum ISO, whatever the shooting situation. Servo AF tracks moving subjects to ensure they remain in focus.

Optimum contrast
Working in both shooting and playback, i-Contrast boosts brightness in dark areas. The result is improved contrast with detail retained in tricky lighting conditions.

Large LCD
The 2.8" widescreen vari-angle LCD enables framing from challenging angles and easy sharing of images in playback. Night Display mode enhances screen visibility in low light.

Flash compatible
For extended shooting options and better light coverage, the comprehensive accessory system includes compatibility with Canon EX Speedlite flash range.

Short summary description Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This short summary of the Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX1 IS, 10 MP, 3648 x 2736 pixels, CCD, 20x, Full HD, Black

Long summary description Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot SX1 IS. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 20x, Digital zoom: 4x, Focal length range: 5 - 100 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.11 cm (2.8"). PictBridge. Weight: 585 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
20x
Digital zoom *
4x
Focal length range
5 - 100 mm
Focusing
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Face tracking
Yes
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Flash
Flash modes *
Auto, Flash off
Flash range (wide)
0.50 - 4.8 m
Flash range (tele)
1 - 2.6 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MMC, SD, SDHC
Display
Display *
LCD
Display diagonal *
7.11 cm (2.8")
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Manual
Scene modes *
Beach, Fireworks, Party (indoor), Portrait, Sunset, Landscape
Photo effects *
Black&White, Neutral, Sepia, Skin tones
Playback zoom (max)
2x
Image processor
DIGIC 4
Design
Product colour *
Black
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
4
Weight & dimensions
Width
127.5 mm
Depth
87.7 mm
Height
88.3 mm
Weight
585 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB
Lens focal range
5.0 - 100.0
Camera shutter speed
1/8 - 1/3200 s
Focal length (35mm film equivalent)
28 - 560 mm
Compatible operating systems
Windows XP SP2 / Vista Mac OS X v10.4 - 10.5
Digital SLR
No
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:26:11
Uk has collected 52 expert reviews for Canon PowerShot SX1 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 02:26:10
With a 10-megapixel resolution and 20x zoom, this camera may seem wildly overpriced compared with Panasonic's FZ28. However, two key features differentiate it from most other ultra-zoom cameras. This is the first Canon PowerShot to be built around a CM...
60%
techadvisor.co.uk
Updated:
2011-08-14 02:26:11
Product Code: 2664B009 The Canon PowerShot SX1 IS may just be the best featured point and shoot camera you can buy. Apart from the 20x optical zoom the most noticeable feature of the Canon PowerShot SX1 IS is its CMOS sensor which is superior to the...
Bottom line The £455 can buy you a DSLR with a couple of good lenses. But then, don’t make the mistake of comparing the Canon PowerShot SX1 IS (an advanced point and shoot) to an SLR – the SX1’s stupendous zoom and HD video recording cannot be...
80%
itreviews.com
Updated:
2011-08-14 02:26:11
We found this camera available online for considerably less than its £589 SRP, and although it is still expensive for a non-DSLR camera, the range of new technologies, solid design, far reaching zoom and Full HD movie capability should ensure the SX1...
0%
digicambuyer.co.uk
Updated:
2011-08-14 02:26:11
Every photographer longs for a single camera that can tackle any job, but the SX1 goes further – its also a full HD camcorder!What’s your idea of the ultimate camera? For some people it’s megapixels, for others it’s superzooms. The SX1’s ten-megapix...
Bottom line The SX1 is surely the best superzoom yet, not least because of its 4fps shooting and great all-round design. But its also a superb full HD camcorder – remarkable!...
100%
trustedreviews.com
Updated:
2011-08-14 02:26:11
Two weeks ago I reviewed the PowerShot SX10 IS , one of a pair of new super-zoom bridge cameras that have replaced the popular S5 IS in Canon's digital camera range. Today I'm taking a look at the SX10's slightly smarter sibling, the SX1 IS. Like the SX10...
80%
Cameras.co.uk
Updated:
2011-08-14 02:26:11
The Canon Powershot SX1 IS is the most advanced compact digital camera currently on the market. It has 10 megapixels and a 20x, wide angle, optical zoom lens. The amount of zoom available can be further increased when shooting at lower resolutions. The...
87%
photoreview.com.au
Updated:
2011-11-04 09:24:30
Although CMOS image sensors are common throughout Canons DSLR range, the PowerShot SX1 IS is the first compact camera from Canon to be fitted with a CMOS sensor. Offering 10-megapixel (effective) resolution, the SX1 ISs sensor is significantly smalle...
85%
macnews.com
Updated:
2011-08-14 02:26:10
When the Canon PowerShot SX1 IS (US$599.99) arrived, I was eager to put it to work. After all, a compact camera with a 20x optically stabilized zoom lens and RAW capture is enticing. The SX1 IS includes full HD video capture (1920×1080 at 30f...
60%
electronicsme.com
Updated:
2011-08-14 02:26:10
Canon PowerShot SX1 IS is that it can shoot video's in HD quality with a flick of its dial selector. This means that through the use of the two microphones positioned above the lens of the camera, you can effectively combine your digital camera and vid...
Bottom line Canon has managed to squeeze in some extra functionality for the SX1 compact digital camera that helps it stand out as a worthy replacement for your existing unit. Given its HD video recording option as well as the increased ability to capture better i...
76%
layersmagazine.com
Updated:
2011-08-14 02:26:10
When the Canon PowerShot SX1 IS arrived, I was eager to put it to work. After all, a compact camera with a 20x optically stabilized zoom lens and RAW capture is enticing. The SX1 IS includes full HD video capture (1920×1080 at 30fps), 25 shooting...
Good RAW capture; stabilized 20x zoom lens...
Bad Noise; AA batteries; price Canon PowerShot SX1 IS images Click on a thumbnail for a larger image. All images ©Mike Mackenzie.
60%
imaging-resource.com
Updated:
2011-08-14 02:26:10
Among long zooms the Canon PowerShot SX1 IS distinguishes itself for its solid build and full features, including a DIGIC IV image processor, 10-megapixel CMOS sensor, 20x zoom lens with 4x digital zoom, articulated LCD, Raw captures, 1080 HD movie cap...
Good Sturdy build, Comfortable grip, Instant video recording, Power button turns camera on and off in Playback mode, Aspect ratio button makes changing this option easier than ever, Included remote controls camera in both Record and Playback modes, Swivel s...
Bad Noise suppression loses subtle detail even at the lowest ISO settings (Canon's CCD-based long-zoom models do much better), Lens still has lots more chromatic aberration than most shorter-ratio zooms, Poor detail at high ISOs (Again, CCD-based long-zoo...
Bottom line Among long zooms the Canon PowerShot SX1 IS distinguishes itself for its solid build and full features, including a DIGIC IV image processor, 10-megapixel CMOS sensor, 20x zoom lens with 4x digital zoom, articulated LCD, Raw captures, 1080 HD movie cap...
0%
digitalcamerainfo.com
Updated:
2011-08-14 02:26:10
It looks like an innocent compact SLR, but the Canon SX1 IS is actually a paparazzi-pleasing ultrazoom in sheep's clothing, with a 20x zoom plus high-def 1080p video. For the same $600, though, you could buy a highly rated interchangeable-lens SLR...
Bottom line The Canon SX1, at $599.99, is the most expensive ultrazoom in our test group by a substantial margin, with a $200 gap between the 10-megapixel 20x Canon and the 12.1-megapixel 24x Nikon P90. Of course, two of the ultrazooms reviewed are limited to s...
100%
Digitaltrends.com
Updated:
2011-08-14 02:26:10
A 20x zoom lens and 1080p video capability make Canon's SX1 seem like a DSLR, but it's not.SummaryHybrids aren’t just on the highway – they’re moving to the camera aisle in a big way. One of the newest is Canon’s PowerShot SX1 IS, an expensive 10-megap...
Good 20x wide-angle zoom; good 1080P video at 30 fps; fine photos with enough available light; very effective OIS...
Bad DSLR price, no DSLR response; steep learning curve vis-a-vis other point-and-shoots; high noise at ISO 800; no auto pop-up flash; disappointing LCD screen; no Smart Auto...
Bottom line It's an excellent mega-zoom for the photographer willing to learn its idiosyncrasies and spend $600...
65%
infosyncworld.com
Updated:
2011-08-14 02:26:10
Will full 1080p video and RAW shooting catapult the SX1 IS past last years SX10 IS? Read the full Canon PowerShot SX1 IS review to find out.
Good Great design and interface. 20x optical zoom, swivel LCD and OIS are big bonuses. Great HD video quality in bright light...
Bad Inconsistent still image quality. Terrible HD video low light performance. No shutter speed past one second unless you use a Scene mode...
Bottom line We can definitely say that Canons upgrade to last years PowerShot SX10 IS was a step in the right direction. However, the 10-megapixel Canon PowerShot SX1 IS left us with a few sour tastes in our mouths, particularly due to a few basic imaging flaw...
73%
Neocamera.com
Updated:
2011-08-14 02:26:10
The Canon Powershot SX1 is one of two high-end ultra-zooms that Canon released last year. Both feature a 20X optical zoom lens with image stabilization and a sensor with 10 megapixels of resolution. While there are several subtle differences between t...
60%
ld2.ciol.com
Updated:
2011-08-14 02:26:10
Like full HD video in still cameras, one of the newest trends to hit the prosumer camera segment is the inclusion of high quality CMOS sensors. CMOS sensors are normally used in digital SLR cameras and are preferred because of their high sensitiv...
Good Full HD video, 20x zoom...
Bad Noisy above ISO 400, expensive...
70%
buy-n-shoot.com
Updated:
2011-08-14 02:26:10
If you’ve been shooting with a lower-end compact camera and are ready to progress your photography to another level, but are worried that the jump straight to a digital SLR may be too drastic for you, a camera like Canon’s PowerShot SX1 IS may...
70%
pcmag.com
Updated:
2011-08-14 02:26:10
It would be tough to find a superzoom camera with more features than Canons 10-megapixel PowerShot SX1 IS ($599.99 list), which offers terrific image quality, a powerful 20X optical zoom, and the ability to capture (and easily export) full HD video...
Good Terrific image quality. 20X optical zoom. Fast zooming and focusing. Captures HD video with stereo audio. Can take still shots while recording video. Comfortable manual controls. Widescreen LCD. HDMI-out.
Bad Pricey. Small screen. Electronic viewfinder.
Bottom line We have some minor gripes with the Canon PowerShot SX1—including its high price—but its one of the best superzoom cameras you can buy...
80%
dcresource.com
Updated:
2011-08-14 02:26:10
The PowerShot SX1 ($599) takes the PowerShot SX10 super zoom camera and turns it into a "hybrid", capable of recording movies in Full HD (1920 x 1080). As youd expect, sound is recorded in stereo, with full access to both the optical zoom and image s...
Good Very good photo quality (in good light), Whopping 20X optical zoom lens, with a 28 560 mm range, Optical image stabilization, Flipout, rotating 2.8" widescreen LCD display; good outdoor low light visibility, Manual controls (though see below) and plenty...
Bad Expensive, Noise visible at ISO 80 in shadows and low contrast areas; gets worse fairly quickly, Fairly strong purple fringing; some highlight clipping, Electronic viewfinder is smaller and lower resolution compared to the SX10, Slowest shutter speed requ...
Bottom line The Canon PowerShot SX1 isnt just a super zoom digital camera -- its also a video camera capable of recording Full HD video. In the past, hybrid cameras have been just so-so, but the PowerShot SX1 takes good quality stills and very nice HD movies. A...
0%
digitalcamerareview.com
Updated:
2011-08-14 02:26:10
While Canon may have taken their time getting a 20x ultrazoom into service with the SX10 IS, they haven't waited all that long in producing a follow up model to share the spotlight in this market niche: the . Folks will have to look carefully because...
Bottom line When the SX1 IS was announced, three things set it apart from it its older brother, the SX10 IS: a CMOS sensor, true HD movie capability and a RAW shooting option. Well, four things if you count a significantly higher MSRP. Canon dubbed the SX1 IS a ca...
0%
brighthub.com
Updated:
2011-08-14 02:26:11
This digital camera review is for the Canon PowerShot SX1 IS - the latest superzoom Point & Shoot from the Canon stable. Find out if this camera is right for you. ImagesIntroductionThe Canon PowerShot SX1 IS is the most recent successor to the series...
Bottom line The Canon PowerShot SX1 IS scores full marks here. For a novice or a beginner photogra...
60%
extrememhz.com
Updated:
2011-08-14 02:26:11
Ive been a fan of Canon cameras for many years now. Their excellent PowerShot series has proven to be the most popular and respected cameras on the market. Their innovative designs and high build quality are simply hard to ignore to even consider oth...
Bottom line Canon is one of the very few companies I personally admire and as a consumer, dont have a problem spending my money on them time after time. Simply put, their cameras are just that good. Their new PowerShot SX1 IS does not only offer just abou...
0%
akihabaranews.com
Updated:
2011-08-14 02:26:11
A little over two weeks ago Canon Japan was kind enough to lend us their latest high-end 20x wide-angle optical zoom, 10Mpix PowerShot with 1080P video recording, the SX1.Canon PowerShot SX1 IS Specs- 20x wide-angle ( 28mm, f/2.8 ) optical zoom with op...
60%
insidehw.com
Updated:
2011-08-14 02:26:11
Canon PowerShot SX1 IS was presented first time at Photokina 2008 along side with its younger brother SX10 IS both successors of very popular Canon S5 IS camera. Both models have 20x optical zoom (28-560mm) but model SX1 instead CCD has CMOS sensor an...
Bottom line We could say that Canon PowerShot SX1 IS is perfect camera at this moment. Good lens, a lots of options, sharp and good photos are only some of the characteristics of this model. HD resolution and fast shutter speeds are characteristics that used CMOS...
0%
steves-digicams.com
Updated:
2011-08-14 02:26:11
LAKE SUCCESS, N.Y., February 17, 2009 - Canon U.S.A., Inc., a leader in digital imaging, today introduced 10 new PowerShot cameras that offer an array of photographic options for the entry-level consumer right up to the photo enthusiast. Whether on a f...
0%
dpreview.com
Updated:
2011-08-14 02:26:11
Canons popular superzoom range of cameras began with the release of the PowerShot S1 IS back in 2004, and has been incrementally upgraded each year with more features and more pixels, with the last update being the PowerShot S5 IS announced in May o...
Good Good resolution, Good color, Generally accurate focus gives a high hit rate even in auto mode, Huge photographic versatility with 28-560mm lens and super macro mode, Image stabilization works very well (and can be used in movie mode), Fast continuous shoo...
Bad Noise and noise reduction effects visible at anything over ISO 80, Noise reduction starts to destroy fine detail at anything over ISO 100, ISO 800 and 1600 very noisy and of limited use, Lens is prone to chromatic aberration and purple fringing, Movie but...
Bottom line Lets start with the good. The SX1 IS is a nicely designed, easy to use camera with a very useful zoom range and an effective image stabilization system. This combined with the new interface and features that come with Digic 4, such as auto ISO, the sl...
70%
dpinterface.com
Updated:
2011-08-14 02:26:11
The Canon PowerShot SX1 is a 10 megapixel ultra-zoom camera with a 20X zoom lens and optical image stabilization. The camera features a large, widescreen 2.8 inch LCD… and it rotates too so you can face it towards yourself or make good use of it to ta...
Bottom line The Canon PowerShot SX1 is a 10 megapixel ultra-zoom camera with a 20X zoom lens and optical image stabilization. The camera features a large, widescreen 2.8 inch LCD… and it rotates too so you can face it towards yourself or make good use of it to...
0%
techworld.com
Updated:
2011-08-14 02:26:11
Apart from the 20x optical zoom the most noticeable feature of the Canon PowerShot SX1 IS is its CMOS sensor which is superior to the much more common CCD sensors that are used in most other point and shoot cameras. The 3648 x 2736 sized images from t...
Bottom line The £455 can buy you a DSLR with a couple of good lenses. But then, don’t make the mistake of comparing the Canon PowerShot SX1 IS (an advanced point and shoot) to an SLR – the SX1’s stupendous zoom and HD video recording cannot be got in an SLR at th...
0%
cameralabs.com
Updated:
2011-08-14 02:26:11
Canon’s PowerShot SX1 IS is a 10 Megapixel super-zoom camera with a 20x optically-stabilised lens and a 2.8in flip-out screen. Announced in September 2008 alongside the SX10 IS, both cameras jointly replace the best-selling PowerShot S5 IS. The SX1 I...
Good Massive 20x range with 28mm wide angle, Full HD video in 1080p with stereo sound, Fast continuous shooting at 4fps, Fully articulated 2.8in screen.
Bad Fringing in corners with high contrast subjects, Battery life shorter than SX10 IS, Small viewfinder image, especially at 4:3, Slightly noisier than the SX10 IS.
Bottom line Canon’s PowerShot SX1 IS is arguably one of the most technologically successful hybrid cameras to date, offering both 10 Megapixel stills and Full HD 1080p video recording in a compact body with a 20x zoom, fully articulated screen, fast continuous...
87%
photographyblog.com
Updated:
2011-08-14 02:26:11
The Canon PowerShot SX1 IS camera is the second 20x super-zoom model from the Japanese giant, and the big brother of the SX10 IS that we reviewed at the end of 2008. Offering a lens equivalent to a massive 28-560mm focal length, Canon have included i...
Bottom line So what do you truly get for £160 more than the already competent 4/5 scoring SX10 IS? You get a CMOS rather than CCD chip, high definition movies rather than the standard definition 640x480 pixels found on most compacts, a remote control included in...
70%
asiaone.com
Updated:
2011-08-14 02:26:11
By Yeong Ah SengCANONS latest digital camera, the Powershot SX1 IS, comes close to an SLR, both in terms of features and priceIt has a 10-megapixel sensor, shoots four frames per second continuously, is able to perform full high-definition movie recor...
0%