Canon HF10, 3.31 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), 6.86 cm (2.7"), LCD, 380 g
Canon HF10. Total megapixels: 3.31 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Optical zoom: 12x, Focal length range: 4.8 - 57.6 mm, Filter size: 37 mm. Compatible memory cards: SD, Camcorder tape type: HDV. Camera shutter speed: 1/2000 - 1/2 s. Display diagonal: 6.86 cm (2.7"), Display: LCD