Canon logo

Canon EF 80-200 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35042
Info modified on:
04 Apr 2019, 04:28:26
Short summary description Canon EF 80-200 Black:

Canon EF 80-200, 78.5 mm

Long summary description Canon EF 80-200 Black:

Canon EF 80-200. Focal length range: 78.5 mm. Product colour: Black. Filter size: 52 mm, Weight: 250 g. Magnification: 0.16x

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.