Canon logo

Canon EF 20-35mm f/3.5-4.5 USM Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15039
Info modified on:
17 May 2022, 10:06:03
Short summary description Canon EF 20-35mm f/3.5-4.5 USM Black:

Canon EF 20-35mm f/3.5-4.5 USM, 12/11, 20 - 35 mm

Long summary description Canon EF 20-35mm f/3.5-4.5 USM Black:

Canon EF 20-35mm f/3.5-4.5 USM. Lens structure (elements/groups): 12/11, Closest focusing distance: 0.34 m, Lens viewing angle, diagonal: 94°. Product colour: Black. Filter size: 77 mm, Weight: 340 g. Magnification: 0.13x

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.