Canon logo

Canon Macro Photo Lens MPE 65 mm/f2.8 Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25550
Info modified on:
17 May 2022, 10:06:02
Short summary description Canon Macro Photo Lens MPE 65 mm/f2.8 Black:

Canon Macro Photo Lens MPE 65 mm/f2.8, 10/8

Long summary description Canon Macro Photo Lens MPE 65 mm/f2.8 Black:

Canon Macro Photo Lens MPE 65 mm/f2.8. Lens structure (elements/groups): 10/8, Lens viewing angle, diagonal: 18.5°, Thread diameter: 8.1 cm. Product colour: Black. Filter size: 58 mm, Weight: 710 g. Magnification: 5.00x

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.